-
Supplier: Pressure Washers Direct
Description: Wall Mounted •Heavy duty shelf mounted unit for convenience and security •Commercial Grade 12 Amp Induction Motor •230 volt motor comes with 12 foot cord; add your own plug Triplex Plunger Pump by General Pump •1725 rpm low speed pump is quiet and powerful
- Water Jet Pressure: 1,500 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves •250psi - 2000psi suits the
- Water Jet Pressure: 2,000 psi
- Power: 6.5 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: 9 HP Subaru Commercial Grade Engine •Reliable power & durability General Pump Triplex Plunger Pump With Adjustable Pressure •Triplex pumps run cooler, last longer, and are rebuildable •Adjustable unloader allows you to dial down the pressure All Welded Steel
- Water Jet Pressure: 3,500 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
-
Supplier: Pressure Washers Direct
Description: Direct Drive Electric Motor •Powerful and quiet; can be used indoors •Unit comes with a 20 amp 2-20R w/ ground style plug Triplex Plunger Pump •Durable and rebuildable •Ceramic components run cooler and last longer Adjustable Pressure •Change the pressure to suit the task at
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
Find Suppliers by Category Top
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
… Starts easy, runs smoothly, & delivers high output; engine oil is included Delivers up to 4200 PSI to handle large jobs efficiently CAT Industrial Triplex Plunger Pump Triplex pumps run cooler & last … … axial pumps; can be rebuilt Rated: 0/10 0 Reviews .
-
Shopping In Generators & Air Compressors - Big Bruin
… ALH3835 - 270cc Honda GX Commercial Grade Engine Designed for easy starts & high power output Direct drive to pump provides streamlined power transmission CAT Industrial Grade Triplex Plunger Pump Runs cooler & lasts … … axial pumps; can be rebuilt Rated: 0/10 0 Reviews .
-
Orderly Negotiated Sale - ACH Food Companies
Votator triplex pump , Model 2C. Will have to be rebuilt .
-
Nash Mills—The Endless Web Revisited
Each channel delivered stuff to a duplex or triplex pump , which in turn fed it to the paper machine chests.60 The Machine House, where the papermak- ing machines operated (Building 12) was located to the south of the Beater House. It was rebuilt in 1879, and lengthened in 1900, by which time it housed two machines.
-
Application of High Pressure Dual Tubingless Completions and Low Cost Concepts in an Environmentally Sensitive Area
The rig was equipped with new triplex pumps and new dual linear motion shakers. electrical and mechanical systems were completely dismantled and rebuilt .
-
WHEELER-REX Test Pump, Electric,Twin Piston,1HP - Hydrostatic Test Pumps - 6GDV7|35100 - Grainger Industrial Supply
Test Pump , Electric, Triplex Plunger, 1 HP Rebuild Kit, Pump, For 6GDV7 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… pulling pullets pulleys pullman pullout pulping pulpier pulpits pulsing pulsars pulsate pumices pummels pumping pumpkin punched puncher … … reaping reapers reapply rearing rearmed reasons rebated rebates rebinds rebirth reboots rebound rebuffs rebuild rebuilt rebuked rebukes … … trigged trigger trijets trilled trilogy trimmed trimmer trinity trinket triodes triples tripled triplet triplex tripods tripoli tripped …
-
Development and Performance Testing of the Hex Mud Pump
While the valve assembly is being inspected or rebuilt , a renewed sleeve can be placed back into service, thus minimizing pump downtime. … the Hex Pump has 6 valve assemblies instead of 3 as in a Triplex Pump, the flow …
-
Design, Installation, and Early Operation of the Timbalier Bay S-2B(RA)SU Gravity-Stable, Miscible CO2-injection Project
After 4 months of continuous operation, the first pump wore out and was rebuilt . The triplex plungers were equipped with double sets of packing and two types of lubrication.
-
Enhanced oil recovery by improved waterflooding. Second annual report
This pump was sent to St. Louis and rebuilt . … the plant, with the exception of the stainless steel manifold downstream of the triplex pump, had been …
Indicates content that may require registration and/or purchase.