-
Supplier: Visual Sound, Inc.
Description: Paso Sound Products, Inc. 16 Channel UHF - True Diversity Wireless System 16 CHANNEL - PLL SYNTHESIZED UHF FREQUENCY AGILE TRUE DIVERSITY WIRELESS SYSTEM. Employing the latest microcomputer technology the PASO multi-channel, PLL synthesized, UHF wireless microphone systems solve
- Features: Wireless Microphone
-
Supplier: Acme Chip Technology Co., Limited
Description: IC TRANSCEIVER SGL CHIP UHF
- Device Type: Receiver, Sensor Interface
-
Description: IC TXRX UHF ASK/FSK 32VQFN
- Device Type: Receiver, Sensor Interface
-
-
Supplier: Semtech Corp.
Description: Like all Semtech wireless RF solutions, our UHF RF receiver products are designed with a highly integrated architecture, allowing for a minimum external component count while maintaining RF design flexibility. Operating in the license free ISM bands, our UHF receivers
- Features: Other
- Device Type: Receiver
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Suppression of adjacent high-power signals The integrated bandpass filtering of the ATCMC considerably improves the reception conditions for the connected receivers. Distortion signals such as high-power FM signals in the VHF band or TV signals in the UHF band are suppressed. To offer
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: Visual Sound, Inc.
Description: audio quality and the extended operating range of the best analog wireless systems. The design overcomes channel noise in a dramatically new way, digitally encoding the audio bitstream in the transmitter and decoding it in the receiver, yet sending the encoded information via an analog FM
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: –140 dBc/Hz at 20 kHz offset from a carrier of 1 GHz, the 2040 series of signal generators is easily able to measure UHF receiver selectivities beyond 90 dB. The low residual FM noise figure (less than 0.3 Hz RMS at 1 GHz) gives the 2040 series the capability of measuring UHF
- Minimum Frequency Range: 5,400 MHz
- Maximum Frequency Range: 5,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Northrop Grumman Corporation
Description: MDR digital processing subsystem relies on 14 custom application-specific integrated circuits and 397 large-scale integrated (LSI) circuits, all fabricated in CMOS technology. This figure represents a decrease of 37 percent from the 630 custom LSI circuits required for each LDR
Find Suppliers by Category Top
More Information Top
-
A Remote Control System For SURVEYOR
Power Driving Circuits UHF Receiver .
-
An Experimental System for Slightly Delayed Projection of Television Pictures
B. Receiver The receiver uhf circuit consists of a parabolic mirror, dipole, magic T mixer, and local oscillator.
-
Reflection profiling of Arctic lake ice using microwave FM-CW radar
However, GPR performance is limited by the low-gain, broadband dipole needed to limit antenna oscillation, subsequent broadband impedance mismatches, and noise generated in the VHF- UHF receiver sampling circuit to convert the RF signal into the audio range for digitization and …
-
An Electromagnetic Compatibility Figure of Merit (EMC FOM) for Single-Channel, Voice-Communications Equipment
Proposed Scoring Procedure It is known that most UHF receiver input circuits have higher Q's than those used by most HF receivers.
-
Analysis and design of packaged and ESD protected BiCMOS RF front‐end for a UHF receiver
Abstract The design of packaged and ESD protected RF front‐end circuits for UHF receiver working at ISM band is presented.
-
1997 Combined Index
… circuits; Bridge circuits; Coupling circuits; Distributed parameter circuits; Driver circuits; Equivalent circuits; Feedback circuits; Linear circuits; Lossless circuits; Lossy circuits; Microwave circuits; Millimeter wave circuits; Multiport circuits; Nonlinear circuits; Passive circuits; Printed circuits; Pulse circuits; Resistive circuits; TV receiver circuits ; UHF circuits .
-
A GaAs Double-Balanced Dual-Gate FET Mixer IC for UHF Receiver Front-End Applications
circuit of UHF receivers .
-
A GaAs double-balanced dual-gate FET mixer IC for UHF receiver front-end applications
Abstract -A double-balanced dual-gate FET mixer has been developed for application in the front-end circuit of UHF receivers .
-
Improved four-channel direct-conversion SiGe receiver IC for UMTS base stations
Index Terms—Active filters, silicon germanium, UHF bipolar in- tegrated circuits , UHF receivers , wideband code division multiple access (W-CDMA).
-
Integrated Circuits for Analog Signal Processing
chip micrograph, UHF receiver , 138 circuit implementation (see Circuit implementation) direct-conversion UHF, 121–122 dynamic range requirements, 142–143 RF pre-filtering, 121 .
Indicates content that may require registration and/or purchase.