-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video Switch ICs Complete VGA 1:2 or 2:1 Multiplexer Product overview: MAX4885ETJ+ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
- Supply Voltage (VS): 4.5 volts
- Bandwidth: 350 MHz
- Power Dissipation: 1.702 milliwatts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video Switch ICs Low-Capacitance VGA 2:2 Dual-Graphics Crossover Switch Product overview: MAX14885EETL+T from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 5 volts
- Bandwidth: 700 MHz
- Min Operating Current: 0.005 mA
- Power Dissipation: 2.857 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC HPD SIGNAL GEN VGA 8-MSOP Product overview: PI3VST01UEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Bandwidth: 2,000 MHz
- Pin Count: 8
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video Switch ICs High-Bandwidth, VGA 2:1 Switch with 15kV ESD Protection Product overview: MAX4885AEETI+ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518 has two control pins (S0, S1), each controlling
- Supply Voltage (VS): 1.08 to 3.63 volts
- Max Ron: 8 ohms
- Operating Ambient Temperature: -40 to 125 C
- Features: On-Chip ESD Protection, Other
-
Supplier: Quarktwin Technology Ltd.
Description: VGA Connector Switch IC 1 Channel 8-MSOP
- Max Ron: 5.5 ohms
- Bandwidth: 2,000 MHz
- Package Type: MSOP, SOP, SSOP, TSSOP
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: scalars for the display and record paths and 16x12 matrix motion/blind/night detectors. The device includes advanced record and display multiplexer functions. The record multiplexer supports multichannel frame-, field- and byte-interleaved video streams with a total frame rate of up to
-
Supplier: ValueTronics International, Inc.
Description: RAM: 512 MB Optical Storage Drive: CD-R/W, DVD-R/RW, DVD+R/RW Display: LCD, 640x480 Character Input: Keypad Keyboard and Mouse: Standard Interfaces: VGA output, Printer port, Serial port, USB 2.0, 1000Base-T Ethernet, IEEE 1394b Environmental Characteristics Temperature: Operating: +5 ºC to
-
Supplier: ValueTronics International, Inc.
Description: monitor: Also functions an optical power meter Vacuum wavelength display: Converts displayed wavelength to value in vacuum External interfaces: GPIB, RS-232C, VGA monitor output The MS9710C is a diffraction-grating spectrum analyzer for analyzing optical spectra in the 600 to 1750 nm
-
Supplier: ValueTronics International, Inc.
Description: VGA-compatible grey-scale LCD. No test instrument has ever been this simple or elegantly durable. Testing is automatic - with the touch of an icon, technicians can have the information they need and be on their way to the next test site. The unpredictability associated with field testing
Find Suppliers by Category Top
More Information Top
-
Maxim's Fully Integrated VGA Multiplexer Offers Extended ESD Protection
Maxim's Fully Integrated VGA Multiplexer Offers Extended ESD Protection .
-
Maxim Integrated Video Switch ICs | Mouser
VGA Multiplexers .
-
Maxim Integrated MAX4885ETJ+, 32TQFN EP, Surface Mount, 32, MAX4885 - Avnet Express
Complete VGA Multiplexer 32-Pin TQFN EP .
-
Video Switch ICs | Mouser
VGA Multiplexers .
-
Replacing 16-mm airborne film cameras with commercial-off-the-shelf (COTS) digital imaging
However, the VGA Multiplexer would not be required since all .
-
Electronic stereoscopic presentations: what tools are available and what tools are needed
Single-Channel Output and a VGA De multiplexer : If the computer only has a single video output (like a notebook computer), a device called a VGA demultiplexer could be used to provide left and right video signals.
-
A 90-nm CMOS UWB Impulse Radio Transmitter With 30-dB In-Band Notch at IEEE 802.11a System
5) Multiplexer and VGA : In IR-UWB TX, the pulse repe- tition rate (PRR) is typically larger than the actual data rate since multiple pulses are required to build up the data in the .
-
Ultra-Wideband Pulse-based Radio
Example 1: Memory bus controls analog multiplexer of VGA .
-
http://focus.ti.com/lit/ds/symlink/vca2615.pdf
The LNP is coupled to the VGA through a multiplexer to facilitate interfacing with an external signal processor.
-
Information Technologies in Biomedicine
… Conversion Boards (ADS1298 ADC_ BRD) are based on ADS129812 an innovative integrated circuit from Bur- rBrown / Texas Instruments which provides a full featured frontend for biological signal measurement with variable–gain input amplifiers ( VGA ), advanced mul- tiplexer (MUX), DRL negative feedback …
Indicates content that may require registration and/or purchase.