-
Supplier: Pope Scientific, Inc.
Description: possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.
- Sample Size: 60,566.577621179524 cc
- Pressure: 130 psi
- Operating Temperature: 300 F
- Filter Shape: Disc (Circular)
-
Supplier: Heinkel USA
Description: PF/TD 5 - PF/TD 100 Pressofiltro® / Turbodry® Pharmaceutical Design Pilot Plant Agitated Nutsche Filter / Filterdryer This Pilot Plant can either be used as Agitated Nutsche Filter / Filterdryer or Vacuum Dryer. Pressofiltro® agitated Nutsche filters
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: Heinkel USA
Description: PF 5 - PF 2000 Pressofiltro® Agitated Nutsche Filters / Filterdryers with Containment System Containment devices (Glove boxes) allow for contained sampling, product discharge and packoff into lined drums or other containers, heel removal for total product recovery as well as
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
-
Supplier: Pope Scientific, Inc.
Description: High purity chemicals, pharmaceutical intermediates, etc., are efficiently filtered washed, reslurried and dried in these portable Mini-Nutsche filter units, minimizing contamination and exposure. Design allows withdrawal of fitter cake with removable bottom head and filter
- Features: All Sedimentation Equipment
- Equipment Type: Gravity Nutsche, Gravity Sedimentation, Vacuum Nutsche
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
Find Suppliers by Category Top
Conduct Research Top
-
Test it Right for Thin-Cake Filtration Operations
Solid-liquid separation by pressure or vacuum, cake washing and drying are integral to producing a chemical or pharmaceutical product or for fluid clarification and recovery. A number of competing technologies and options can be employed to accomplish these steps, including nutsche filters
More Information Top
-
Practice knowledge of chemical engineering
How long does it run for 3 m3 of a suspension with solid content of 2Vol- % is filtered through a vacuum filter nutsche with a filter surface of 2 m2?
-
Drying in the Process Industry
Figure 2.1 Multifunction closed Nutsche vacuum filter –dryer.
-
Microalgae harvesting and processing: a literature review
Vacuum - Nutsche filters consist of cylindrical or rectangular tanks .
-
Continuous-Indexing Vacuum Filter as Replacement for Filter Presses (.pdf)
The evaluation consisted of centrifuges, nutsche filters and vacuum belt filters (moving tray, rubber belt and con- tinuous-indexing designs).
-
Evaluation of a Continuous-Indexing Vacuum Belt Filter as a Replacement for Filter Presses For the Manufacture of a High-Value Specialty Chemical Product
The evaluation consisted of centrifuges, nutsche filters and vacuum belt filters (moving tray, rubber belt and con- tinuous-indexing designs).
-
Algal Biorefineries
The conventional devices include pressure filters (plate and frame press, chamber filter press, belt press, pressure suction filter, cylindrical sieve filter, filter basket) and vacuum filters (vacuum leaf or Moore filter , vacuum Nutsche or batch bed fil- ter, rotary drum filter).
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Dryer, Vacuum , Filter , Nutsche , 316L S/st, Rosenmu .
-
Cake properties of nanocolloid evaluated by variable pressure filtration associated with reduction in cake surface area
Evaluation of compression-permeability characteristics based on vacuum filtration test using nutsche equipped with floating disc.
-
Filter‐Apparate
Seitz combines the filter nutsche by the GerIt Wega with a vacuum dryer, Spriihdusen fur of Waschflussigkeit and Heiz- or Kuhlmantel.
-
Investigations Concerning the ion Exchange in Functionalized cellulose Depth filter Sheets
So obtained functional particles are added to the swollen pulp and subsequently, this fiber-particle-suspension in a filter nutsche by technical vacuum is filtered.
Indicates content that may require registration and/or purchase.