-
Supplier: PHOENIX CONTACT USA
Description: Ferrule, sleeve length: 8 mm, length: 14 mm, color: white
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 0.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: white, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
Supplier: PHOENIX CONTACT USA
Description: Ferrule, sleeve length: 8 mm, length: 14 mm, color: white
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
-
-
Supplier: PHOENIX CONTACT USA
Description: Ferrules, 0.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: white, color range according to DIN 46228-4, CSA-certified
- Material: Copper
- Terminal Type: Ferrule Terminal
- Features: Insulated, Other, RoHS
Find Suppliers by Category Top
Refractory Ferrules
(22 Companies)
Refractory Services
(132 Companies)
Hose Fittings
(1,196 Companies)
More Information Top
-
Schaden an einem Abgaswärmekessel
Protection in this WHB is done with a three elements sys- tem as shown in Fig. 2: - stainless steel shield - stainless steel ferrule inside each tube-end - and a refractory wall 75 mm thick.
-
Case Studies of Waste Heat Boiler Failure in Refineries
WHB Style: one pass, horizontal, fixed tubesheet exchanger Process Configuration: process on tube side and boiler feed water (BFW … … 0.419 cm) wall thickness Inlet Tubesheet Materials: Carbon steel (C.S.) with refractory liner and ceramic inlet ferrules Process Inlet Condition: 5 …
-
Process Equipment Procurement in the Chemical and Related Industries
• Gas side bypass valve-whether the WHB has any internal pass (this does not MOC and size of ferrules offered by vendor for protecting tube sheets (for the smoke-tube side).
-
Arithmetical and commensurateur networks according to G.A. Margulis
There = Yc ~ h Y~(A w B)c~(hA whB ) = (A c~hA)u(Br~hB). … The orbits of the diagonal action of H k on MzD(Yk) X MzD(Yk) are ferrules .
-
Handbook of Petroleum Processing
• Metal dusting – The process conditions in the WHB can result in metal dusting. Boiler Tubes - Refractory-faced Tubesheet - Inlet Ferrules .
-
Advanced Oxygen Enrichment Technology for Cost Effective Sulfur Recovery Processing Facility Applications in China
Proper design of the WHB can drastically limit the amount of COS formation in this portion of … Tubesheet ferrules of the waste heat boiler should be evaluated for their ability to accommodate higher operating …
-
Advances in Civil Structures
… batten plate under the restriction of the concrete constitutive relation: Consider angle frame ferrule effect on the … WHB .
Indicates content that may require registration and/or purchase.