-
Supplier: Hitachi High Technologies America, Inc.
Description: The FT110A XRF Coating Thickness Gauge has a new auto focus function which automatically focuses on the sample to acquire optical image within a few seconds. No manual adjustment is required, which results in higher throughput. Precisely measures 50 nm Au coating
- Thickness Gauge Application: Coating Thickness
- Features: Thickness Gage, X-ray / Gamma
-
Supplier: Hitachi High Technologies America, Inc.
Description: The FT150 is a high-end fluorescent X-ray coating thickness gauge equipped with the polycapillary X-ray focusing optics and Vortex® silicon drift detector. The improved X-ray detection efficiency enables high-throughput and high-precision measurement. Furthermore, new design to secure
- Thickness Gauge Application: Coating Thickness
- Features: Thickness Gage, X-ray / Gamma
-
Supplier: Hitachi High-Tech America
Description: Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and
- Features: Benchtop / Floor, Thickness Gage, X-ray / Gamma
- Thickness Gauge Application: Coating Thickness
-
-
Supplier: Hitachi High-Tech America
Description: coatings over ferrous substrates - even on small, odd-shaped or rough surfaces. This gauge is ideal for use on fasteners and transportation components, featuring user-friendly controls and performance that is comparable to X-ray fluorescence (XRF) instruments. For added value, the
- Measurement Range: 0.002539998628400741 to 1.2699993142003705 mm
- Application: Coating Thickness
- NDT Probe Technology: Eddy Current, Inductive
- Features: Specialty / Other
-
Supplier: Hitachi High-Tech America
Description: Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and
- Special Features: Thickness Testing
-
Supplier: Hitachi High-Tech America
Description: Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and
- Remote Interface: Computer Interface
- General Features: Data Storage / Data Logger, Programmable
- User Interface: Digital Front Panel
- Features: Other
-
Supplier: ASTM International
Description: for the coatings covered here shall be specified by the basis metal, the thickness of the underplating, the composition type and thickness class of the palladium-nickel coating, and the grade of the gold overplating. Coatings should be sampled, tested, and conform
-
Supplier: ASTM International
Description: 1.1 This test method covers the use of X-ray fluorescence (XRF) spectrometry for the determination of the mass of zirconium (Zr) coating weight per unit area of metal substrates. 1.2 Coating treatments can also be expressed in units of linear thickness provided that the
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we
- Standards (Test / Certify To): ASME, OEM Specific
- Industry: Aerospace / Aviation, Chemical / Material Processing, Cleanroom, Military, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP, LA-ICP, etc.), Infrared Spectroscopy (FTIR, etc.), Mass Spectroscopy (RGA, etc.), Mechanical Testing, Microscopy / Metallography,
- Materials: Ceramics / Glass, Chemicals, Composites, Nanomaterials
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we
- Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /
Industrial Paints
(658 Companies)
Thickness Gages
(380 Companies)
Wafer and Thin Film Instrumentation
(347 Companies)
Thin Film Monitors
(53 Companies)
Industrial Coatings
(1,707 Companies)