-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12105 Air Bag Jack - 13 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12113 Air Bag Jack- 70 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12109 Air Bag - 32 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when inflated is from
-
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 12107 Air Bag - 22 Tons Max. Maximum Force Air Bags The air lifting bag is a reinforced, molded inflatable jack. Airbags can be positioned in tight or confined spaces with as little as one inch clearance. Lifting capability when inflated is from
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Lift Capacity: 2.75625 tons
- Minimum Height: 5.118113 inch
- Maximum Height: 13.385834 inch
- Actuation: Air / Pneumatic
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Lift Capacity: 2.75625 tons
- Minimum Height: 6.1023655 inch
- Maximum Height: 18.3070965 inch
- Actuation: Air / Pneumatic
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Lift Capacity: 2.75625 tons
- Minimum Height: 5.118113 inch
- Maximum Height: 13.385834 inch
- Features: Other, Telescoping
-
Supplier: Weber UK, Ltd.
Description: Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides stability of jack during elevation but still allows some lateral movement which
- Lift Capacity: 2.75625 tons
- Minimum Height: 6.1023655 inch
- Maximum Height: 18.3070965 inch
- Features: Other, Telescoping
-
Supplier: Petersen Products Co.
Description: Air Requirement 1.5 cu/Ft. (42l) Country of Origin Slovenia Lift Height Max 6.3" (160mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity is 6.1 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 4 Lb (1.81 Kg) Size
- Lift Capacity: 6.1 tons
- Maximum Height: 6.3 inch
- Actuation: Air / Pneumatic
- Jack Type: Inflatable Jack
-
Supplier: Petersen Products Co.
Description: Air Requirement 28.6 cu/Ft (810 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 45
- Lift Capacity: 36.6 tons
- Maximum Height: 6.7 inch
- Actuation: Air / Pneumatic
- Jack Type: Inflatable Jack
-
Supplier: Petersen Products Co.
Description: Air Requirement 12.4 cu/Ft (350 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Natural Rubber reinforced with Aramid Cord Max Load, Tons Max Lifting Capacity at Max Lift Height is 10.5 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping
- Lift Capacity: 10.5 tons
- Maximum Height: 6.7 inch
- Actuation: Air / Pneumatic
- Jack Type: Inflatable Jack
-
Supplier: Petersen Products Co.
Description: Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 3.54" (90mm) Material, Body Aramid Reinforced Natural Rubber Max Load,
- Lift Capacity: 1.8 tons
- Maximum Height: 3.54 inch
- Actuation: Air / Pneumatic
- Jack Type: Inflatable Jack
-
Supplier: ASME
Description: hydraulic gantry systems, and strand jacks Not included in this Volume are jacks designed for automotive service, trip-lowered jacks, jacks designed for static support rather than load handling, and jacks, industrial rollers, air lifting bags or
-
Supplier: ASME Standards and Certification
Description: hydraulic gantry systems, and strand jacks Not included in this Volume are jacks designed for automotive service, trip-lowered jacks, jacks designed for static support rather than load handling, and jacks, industrial rollers, air lifting bags or
-
Supplier: Lift Products, Inc.
Description: The Air Bag Level Loader is an economical solution for pallet building and work positioning for many applications. The positioner can be disconnected from shop air or a compressor once the airbag is inflated. As weight is added to the Air Bag Level Loader, it
- Type: Table Lift / Positioner
-
Supplier: Zimmerman Industries, Inc.
Description: 270 Barrel Portable Silo 8'6" Dia. x 31' high Positive feed drive 7" Dia. screw x 17' long 5 HP motor and gear box drive Heavy duty dual axle trailer and tires Electric brakes and light package 150 sq. ft. bag area dust house with air vibrator Caged ladder and railing package External
-
Supplier: Fuji Impulse America Corp.
Description: FIL-1000NTW series (ejector vacuum) conducts vacuuming through the use of an ejector, powered by the compressed air. Ejector vacuum sealers are effective for vacuum packaging liquid and powder contents, and for shortening the time required for vacuuming. Although time required is shorter than
- Packaging: Bag / Pouch
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Goods: Liquid, Powder / Granular
Find Suppliers by Category Top
More Information Top
-
Hazard Avoidance For A Mars Rover
Air bags , jacks , winches, grappling hooks and other auxiliary devices can be used to free the rover from pits, burial, hang -up and nose -in failures.
-
Nato And Terrorism
Firefighting and rescue materiel includes about 900 fire pumps and roughly 600 kilometers of fire hose, motor saws, air bags , jacks , generators, and extra- ction equipment.
-
THINKING ABOUT A MOBILE HEALTH UNIT TO DELIVER SERVICES? THINGS TO CONSIDER BEFORE BUYING
For proper weight dis- tribution, air bags or jacks may be needed to level larger vehicles when in a stationary position.
-
Space Exploration Conferences > A New Vehicle for Planetary Surface Exploration - The Mars Tumbleweed Rover
… by an inner drive mechanism.2 His idea evolved into the University of Arizona “Mars Ball” concept, an inflatable 4m by 5m, 500kg rover whose mobility was produced through sequenced inflation and deflation of air bags .1 Jack Jones of the Jet …
-
Plastics for Corrosion Inhibition
A pipeline is recovered using jacks or air bags , which is more efficient than excavation.
-
Conclusions from July 1976 Engineering Foundation Conference in Rindge, N.H., on Full-Scale Structural Testing
In full-scale service load structural tests of buildings and bridges, loads are most often static and are applied by either dead weight hydraulic jacks or air bags .
Indicates content that may require registration and/or purchase.