-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gunholder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (2 year warranty) 50 mesh inlet water filter
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty Easy access tip holder/gun holder/hose hanger on handle Epoxy powder coated finish 10,000 hour rated Gates polychain cogged belt (two year warranty) 50 mesh inlet water
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: FEATURES: • General Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates ploychain cogged belt (two year warranty) • 50 mesh inlet
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
protected from the elements by dichromate conversion and polyester powder coating and sealed with a BUNA-N O-ring. It is IP67 rated. NEMA 7 enclosure is optional. The LS2 comes standard with two ½” NPT cable entries and a NAMUR shaft ISO bracket. The 600 (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
(2 ft x 4 ft [600 mm x 1,210 mm]) provides one of the lowest sound levels of any FFU in the industry. Running at only 310 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10 Original maintains a low profile, measuring less than 13” (330 mm (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
Electron-probe microanalysis of light elements in multiphase diffusion couples
SiC powder ( mesh 600 ) was used in the first stage and then alumin- ium oxide (3 gm) as an abrasive.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Polishing powder may be aluminum oxide or metal oxide powders of ultrafine particle size down to 600 mesh .
-
http://www.ndt.net/article/jae/papers/25-172.pdf
These samples were abraded by silicon carbide abrasive papers of 150, 300, 400, 600 , 800, 1000 and 1500 mesh , and mirror polished by aluminum oxide powder .
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1686_web.pdf
The process consists of preparation of UAl3 master alloy, crushing and milling to 150 µm size, blending with –325 mesh aluminium powder , cold compaction of powder-mixture at 700 MPa and sintering at 450– 600 °C for 4–8 hours.
-
UV Raman spectroscopy of adsorbed SOx on γ-alumina and Pt/γ-alumina catalysts
The γ-alumina samples were obtained by hydrolysis of aluminum alkoxide, followed by drying and calcination for 6 h each at 600 and 800 ◦ C. Powder of mesh size 100/120, corresponding to an average particle size of 120 µm, was selected …
-
ZASMHBA0001519
Table 2 Characteristics of powder used for commercial beryllium billets SP-65B … … % Beryllium assay, rain Beryllium oxide, max Aluminum , ppm max Carbon Iron … … 99.0 1.0 600 1000 800 600 600 … … 10 200 98% -325 mesh SP-200F 98.5 …
-
Coating-removal techniques: Advantages and disadvantages
Therefore, it does not necessarily cause less damage than the harder media.31,SI Powder coatings, electrocoatings, and chemically resistant coatings … … typically 1.2- 1.8 mm mesh to 425- 600 /lm mesh, produce less … … 4 cm2/ s from alumi- num .53 .
-
Property/composition relationships for Hanford high-level waste glasses melting at 115{degrees}C volume 1: Chapters 1-11
… 1984) and Jantzen and Bickford (1985) studied the effect of crystallization of high aluminum and high iron borosilicate … … e s t of powdered glass between 100 and 200 mesh ; the effective ratio o … … was maximum a t 600 °C (a temperature a …
-
Protective Coatings for Turbine Blades
The aluminum pow- der and colloxiline solution are mixed in the ra- tio of 600 to 700 g of the powder per 1 L of the organic binder. Then it is filtered through a sieve with a mesh size of up to 40 lm.
-
ZPCTB2002P025
The aluminum powder and colloxiline solution are mixed in the ratio of 600 to 700 g of the powder per 1 L of the organic binder. Then it is filtered through a sieve with a mesh size of up to 40 lm.
Indicates content that may require registration and/or purchase.