-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Fully Automated Gas Cabinet for Safe Ultra High Purity Specialty Gas Delivery in Semiconductor Manufacturing The Fully Automated Gas Cabinet is the gold standard for managing hazardous specialty gases in semiconductor manufacturing. Designed to handle toxic, flammable, and
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ALLDOS Inc.
Description: regulator VGA-111 with gas inlet valve, gas filter and safety overpressure valve for direct installation on a chlorine cylinder or a header line. Dosing regulator VGA-113 for wall mounting including compensation regulator, measuring device and gas quantity
-
-
Supplier: ASME
Description: these facilities (c) liquid petroleum and liquid anhydrous ammonia piping located on property that has been set aside for such piping within petroleum refinery, natural gasoline, gas processing, ammonia, and bulk plants (d) those aspects of operation and maintenance of liquid
-
Supplier: ASME Standards and Certification
Description: these facilities (c) liquid petroleum and liquid anhydrous ammonia piping located on property that has been set aside for such piping within petroleum refinery, natural gasoline, gas processing, ammonia, and bulk plants (d) those aspects of operation and maintenance of liquid
-
Supplier: ASTM International
Description: sampled directly at the point-of-use from fueling station nozzles or other feed gas sources. The sampling apparatus includes a pressure regulator and metering valve to provide an appropriate gas stream for direct analysis by the FTIR spectrometer. 1.5 This test method can also
Find Suppliers by Category Top
Featured Products Top
-
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
COMPUTATIONAL MODELING AND EXPERIMENTAL STUDIES ON NOx REDUCTION UNDER PULVERIZED COAL COMBUSTION CONDITIONS
The gas regulators for ammonia and NO cylinders must have non-corrosive passage .
-
Equipment News/
A spring-opposed diaphragm vacuum regulator controls the ammonia gas flow rate and also acts as the safety shut-off valve.
-
Impurities in hydride gases part 1: Investigation of trace moisture in the liquid and vapor phase of ultra-pure ammonia by FTIR spectroscopy
It was crucial that all gas-line segments and regulators exposed to ammonia gas under cylin- der pressure were heated above room temperature (typically 50–70∞C) during sampling to allow precise temperature control and prevent spurious condensa- tion of ammonia.
-
Standard-E hydrogen monitoring system shop acceptance test procedure
- Bottle and regulator of ammonia calibration gas . buyer.
-
Experimental Determination of NH3 Solubility in Toluene at Pressures up to 340 kPa at 398 K
Fig. 1 a Stainless steel (SS) reservoir, b glass cell, c ammonia cylinder, d gas regulator , e control valves, f pressure gauge, g SS braided tube, h non-return valve, i oil jacket, j stirrer, k cooling coil, l rupture disc, m…
-
Ammonia Gas Permeability of Meat Packaging Materials
A stainless steel, double-stage regulator (Air Products, Brown Welding, Salina, Kans., U.S.A.) was mounted on the low- concentration cylinder to control the flow rate pressure of am- monia gas into the gas flow regulator .
-
Frozen Beef Contamination after Exposure to Low Levels of Ammonia Gas
A stainless steel double stage regulator was mounted on the low concentration cylinder to con- trol the flow rate pressure of the ammonia gas into the gas flow reg- ulator .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1646/FarisHussain2009.pdf?sequence=1
ammonia gas into the gas flow regulator .
-
A low-temperature blackbody reference source to C
In order to minimize this effect, a gas regulator is fitted to the ammonia heat pipe which allows dry nitrogen gas to be fed into the blackbody cavity from the rear.
Indicates content that may require registration and/or purchase.