-
Supplier: AVS Industries
Description: ULTRAFLX amorphous Silica Fabrics are satin weave inorganic chemically treated fabrics that provide much better continuous higher temperature capability than standard Silica Fabric. ULTRAFLX Silica Fabrics incorporate all of the outstanding
- Fabric Weight: 610.2 gsm
- Overall Thickness: 0.03 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70
- Fabric Weight: 1,559.4 gsm
- Overall Thickness: 0.12 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70
- Fabric Weight: 644.1 gsm
- Overall Thickness: 0.029 inch
- Overall Width / OD: 40 inch
- Use Temperature: 1,799.6 F
-
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Fabrics are high temperature fabrics used for a wide range of insulation and protection applications. AVSil has a minimum silicon dioxide content of 96% for optimum performance. AVSil Silica Fabrics can be fabricated into many forms to
- Fabric Weight: 915.3 gsm
- Overall Thickness: 0.041 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabric is a chemical resistant material that also has high temperature and abrasion resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX® Woven
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70
- Fabric Weight: 1,220.4 gsm
- Overall Thickness: 0.067 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 to 150 yd
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Sleeving is primarily used as thermal protection of circular items. To improve handling properties during installation, the sleeving has the standard H coating, which will start to decompose at a temperature above 500°F (260°C). Severe abrasion applications will
- Overall Thickness: 0.06 inch
- Overall Width / OD: 0.75 to 1 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 500 F
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope
- Overall Width / OD: 2 inch
- Overall Length: 15 yd
- Use Temperature: 1,800 F
- Textie Product Type: Braided Product
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.054 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.04 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Type SIL Silica Cloths consists of high temperature non textured amorphous silica fiber yarn, woven into an extremely strong fabrics. These non preshrunk textiles are ideal for applications with continuous use up to 1250°C (2300°F) or occasional excursions up to
- Overall Thickness: 0.028 inch
- Overall Width / OD: 36 inch
- Overall Length: 50 yd
- Use Temperature: 2,300 F
Find Suppliers by Category Top
Featured Products Top
-
possessing the ability to withstand heat, chemicals and sparks. Produced with 96% amorphous silica fibers, SILTEX® Woven Silica Fabric can remain strong against sustained heats of 982°C • 1800°F , often being used for furnace curtains, welding blankets, and thermal barrier insulation (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.