-
Supplier: Kuriyama of America, Inc.
Description: QD ISO A 1/4" Male x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG PV 1" Male x 1" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG PV 3/8" Female x 3/8" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Kuriyama of America, Inc.
Description: QD ISO A 1/4" Female x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
Find Suppliers by Category Top
More Information Top
-
Oil hydraulic system
Abb. 5.11 types of the bonding of hose armatures ( Argus .
-
Oil hydraulic system
Types of the bonding of hose armatures ( Argus .
-
Cytoarchitecture and ultrastructure of neural stem cell niches and neurogenic complexes maintaining adult neurogenesis in the olfactory midbrain of spiny lobst...
The possibility in P. argus of hemocytes transdifferentiating into neuronal progeni- tor cells within the clump of cells seems highly unlikely, because hemocytes present within brain arterioles have the distinct ultrastructural features of granulocytes ( Hose et al., 1990) and the clump of …
-
Design and implementation of advanced underwater imaging systems for deep sea marine archaeological surveys
… loaded compensator mechanism, provid- ing slight positive pressure on the junction box, wiring hoses and the transformer … Power is supplied by the same 1600 VAC source as ARGUS , but the step-down transformer on …
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1959
… n g e n for separation and SchlieRen of flussigkeitsfuhrender lines by only low medium loss as well as Spezialausfuhrung also with AbreiR fuse (nominal widths 6 until 25 mms, pressures until 300 atu), the newcomer Argus of society rnbH, Ett-lingeniBaden … … anschluB (nominal widths 4 until 200 mms, pressures until 350 atu) more remote hose lines fur almost …
-
Symposium Interdisciplinary update on Congenital diaphragm tic Hernia
Subsequently, the basin bottom is pierced with the Argus needle, and these are stamped suprasymphysiär. Under measurement of the RLPP, the silicone hoses by an RLPP of ∅ are positioned 40 cmH2O …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Couplings for High-Pressure Hose Lines. By means of the Argus cou- pling, lines carrying a liquid under pressure can be separated without …
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
It provided for Argus workers clothed in Nomex fire resistant suits to perforate the casing at depth … FIGURE 19.15 Grout plug is cautiously placed as firefighters stand by with hoses ready for action.
-
Effects of pH, temperature, and osmolarity on the morphology and survival rate of primary hemocyte cultures from the Mitten Crab, Eriocheir sinensis
Moreover, granulocytes and semigranulocytes are similar in size and are larger than hyalinocytes ( Hose et al. 1990). … different from that in other species, such as 27%:58%:15% in P. argus (Li and Shields …
-
Federal Register > Monday, February 7, 2005 > [70 FR 6458] Notice of Determinations Regarding Eligibility To Apply for Worker Adjustment Assistance
… Van Marter and Associates, inc., Advanced Project Services LLC, Techstaff of Milwaukee, Inc., Argus and Associates, Inc … TA-W-56,137; Gates Corp., Hose and Connectors Div., Galesburg Facility, a subsidiary of Tomkins, PLC …
Indicates content that may require registration and/or purchase.