-
Supplier: e-con Systems™ Inc
Description: (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD Pixel size:2.9 μm x 2.9 μm Sensor Active
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 30 to 60 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: Adaptor board size in mm (l x b) : 30 x 30 (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1m *) RoHS compliant Launched on: * - 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:Full HD
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 30 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
Supplier: e-con Systems™ Inc
Description: (Height depends on the lens) Micro-Coaxial Cable Length : 30 cm (1 m*) RoHS compliant Launched on: * 1-meter cable will be available on special request. Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 30 to 120 fps
- Operating Temperature: -22 to 185 F
- Vertical Resolution: 1,097 lines
-
-
Supplier: e-con Systems™ Inc
Description: Micro-Coaxial Cable Length : 30 cm (1m *) Compliance FCC RoHS * - 1-meter cable will be available on special request. Sensor:AR0234CS Color sensor from onsemi® Focus Type:Fixed focus Resolution:Full HD Optical Format:1/2.6" Pixel size:3µm x 3µm Sensor Active Area:1920H x 1200V Responsivity:56
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Operating Temperature: -22 to 158 F
- Vertical Resolution: 1,200 lines
Find Suppliers by Category Top
More Information Top
-
Quantifying the impact of daily and seasonal variation in sap p H on xylem dissolved inorganic carbon estimates in plum trees
The pHx of the expressed sap was measured with a solid-state pH microsensor connected to a pH meter (Red-Line Standard sensor, Argus meter , Sentron, Ro- den, the Netherlands).
-
Root‐derived CO 2 efflux via xylem stream rivals soil CO 2 efflux
… tissue segments into a vice and applying pressure to express sap which was collected with a Pasteur pipette and immediately transferred to a solid- state pH microsensor connected to a pH meter (Red-Line Standard Sensor, Argus meter ; Sentron Europe BV, Roden …
-
Stem respiration and carbon dioxide efflux of young Populus deltoides trees in relation to temperature and xylem carbon dioxide concentration
The pH of the expressed sap was measured with a solid state pH microsensor connected to a pH meter (Red-Line standard sensor, Argus meter ; Sentron, Roden, The Netherlands).
-
Measurement of stem respiration of sycamore ( Platanus occidentalis L.) trees involves internal and external fluxes of CO 2 and possible transport of CO 2 from...
… were com- pressed in a vise to express a small quantity of sap, which was transferred immediately with a pipette to a solid state pH microsensor connected to a pH meter (Red-Line Stan- dard sensor, Argus meter ; Sentron Europe BV, Roden …
-
Evaluation of Dispersion Methods for Silica‐Based Composite Nanoparticles
The suspension pH of the Ag/SiO2 suspen- sions was measured with a Sentron pH meter ( Argus IP 65 ISFET probe, Sentron Inc., Roden, the Netherlands) calibrated against standard aqueous buffer solutions.
-
Final Cooked Temperature Effects of Ground Pork on its Ability to React with Nitrite
Loin pH values were obtained by using a Sentron Red-Line probe (Sentron Inc., Gig Harbor, Wash., U.S.A.) connected to a Sentron pH meter ( ARGUS ; Sentron, Inc.) inserted at 3 anatomical locations within the LD muscle—anterior 1/3, mid- dle 1/3 …
-
http://www.int-res.com/articles/meps_oa/m334p063.pdf
The pH was measured using a Sentron® pH- meter ( Argus X) equipped with Red-line probe, which is an ISFET® sensor (Semi-conductor Ion Field Effect Transistor) with a precision of 0.01 U.
-
Fine sediment dynamics in a shallow lake and implication for design of hydraulic works
The time series of sediment concentration were measured with a regular OBS and an Argus Surface Meter IV (ASM).
-
Fine sediment dynamics in a shallow lake and implication for design of hydraulic :: TU Delft Institutional Repository
lakes · cohesive sediments · field measurements · argus surface meter · sediment traps .
-
https://www.duo.uio.no/bitstream/handle/10852/37171/Pitman_Kathinka_Masteroppgave_5.pdf?sequence=1
The pH was measured in the KHB with an Argus pH meter and NaOH and HCl solutions were used to adjust the pH so that it reached ~7.35.
Indicates content that may require registration and/or purchase.