Products/Services for ASTM 615 Grade 60 Rebar
-
Rebar - (114 companies)...of 60 ksi. Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel...
-
Rebar Supports and Couplers - (41 companies)Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
-
Reagents and Laboratory Chemicals - (286 companies)Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
-
Earth Moving and Site Development Services - (400 companies)Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Metal Rod and Bar Stock - (1036 companies)...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties...
-
Pipe Flanges - (448 companies)...which enhance or change the steel's properties. Common alloys include manganese, vanadium, nickel, molybdenum, and chromium. Alloy steels are differentiated based on standard grades. For specific information on individual types of alloying elements...
-
Carbon Steels and Alloy Steels - (982 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
-
Nanoparticle and Powder Processing Services - (143 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
-
Gas Fittings - (82 companies)...and constructed for underground applications. Related Standards. Gas fittings must adhere to several standards to ensure proper design and functionality. For example, ASTM C1541 + REDLINE is the standard specification for shielded transition couplings using...
Product News
-
Interpower
USA Made NEMA 6-15 Hopsital-Grade Power Cords Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable. 86631010, 86631020, 86631030. North American 15A Hospital Grade Cord Set with C19 Connector on 14 AWG SJT Cable. 86631040, 86631050, 86631060. North American 15A Hospital Grade Cord Set... (read more)Browse AC Power Cords Datasheets for Interpower -
ASTM International
ASTM Compass Your Portal for Standards, Testing, Learning & More. ASTM Compass gives your entire staff instant access to ALL the ASTM content you need including: standards, training, engineering publications, translations, and more. Build an ASTM Compass subscription to meet your needs and you'll improve productivity with: easy access to the standards you choose,. tools for adding notes, images, and attachments. sharing functions to help pass on and preserve corporate knowledge,. color-coded highlighting... (read more) -
ASTM International
ASTM Training ASTM has a training program or course that meets your needs! Whether it's our award-winning continuing education courses or our industry-leading online training programs, you'll find the focused practical training that most impact your industry. Courses. ASTM Training and E-Learning Courses are high-quality, award-winning continuing technical education programs for industry and government. Our one to three-day seminars are intensive, focused and offer practical training on the standards... (read more) -
High Performance Alloys, Inc.
NITRONIC® 60 (S21800) High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot. Request Quote on this grade. Austenitic Stainless. Nitronic (R) 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
NITRONIC 60® (Alloy 218) Austenitic Stainless. Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
ASTM International
ASTM and the Benefits of Collaboration Small Is BigSmall and Medium Sized Enterprises, ASTM and the Benefits of Collaboration. By Cicely Enright. At ASTM, small is big. Small and medium sized enterprises, which make major contributions to economic growth and job creation around the world, also contribute to their industries through the standards they help develop. The ASTM -SME synergy benefits its participants at the standards development table and in the marketplace. SMEs -- from fuel processors to additive manufacturers, crib... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Tecmark Corporation
40-60 Amp Permanent ELCI/GFPE Product Features. 40, 50, 60 Amp. Voltage range 120 VAC - 600 VAC - single, dual, and 3 O WYE and Delta (see product configuration table). TYPE 4X wet location rated. Enclosure is polycarbonate which withstands. chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Key power switch on/off. Automatic or Manual reset (safe start) key selectable. Fault level key switch max trip level threshold settings of 6mA, 10mA... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Tecmark Corporation
40-60 Amp Portable ELCI/GFPE indication lights displaying power and fault status. Meets UL 1053. Product Overview. Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is protecting, allowing you to provide the highest level of protection possible. The LineGard TM 40, 50, & 60 Amp... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Edgetech Instruments Inc.
Hygrometer meets ASTM Standard for octane testing Edgetech Instruments Model DewTrak II-MO chilled mirror hygrometer provides dew/frost point, temperature, and barometric pressure analysis for motor octane testing in CFR engines, as per ASTM procedures D2699, D2700 and D2885. It guarantees measurement compliance for the allowable humidity range between 25 and 50 gr/lb. and the pressure range between 21 and 30 in Hg. Easy to use and available in multiple configurations, the DewTrak II-MO provides precision measurement, long life and low... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
Tecmark Corporation
60 Amp SPGFCI Special Purpose Ground Fault Circuit Interrupter (SPGFCI) Product Features. 480 VAC - single, and 3 O Delta. 30 Amp and 60 Amp options available (10awg or 6awg). NEMA 4X wet location rated. Enclosure withstands Chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Flying leads for electrical circuit splicing. 20mA trip level with grounding assurance lanyard. Triple indication lights displaying power, contact... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
-
Safety Basis for 1 time transport of 2 concrete boxes containing Ion Exchange Columns
The concrete box is comprised of a carbon steel structural frame, and the concrete sides, ends, and lid are reinforced by ASTM -A- 615 grade 60 rebar .
-
Annex D-200 Area Interim Storage Area Final Safety Analysis Report [FSAR] [Section 1 & 2]
These pads are reinforced with upper and lower rebar mats ( ASTM A- 615 , Grade 60 ).
-
http://usitc.gov/publications/701_731/pub4432[1].pdf
Coiled rebar is produced in ASTM 615 ( Grades 40 and 60 ) and A706.39 Coiled rebar is more preferred for use in smaller applications that have more complex shapes because coiled rebar is able to run efficiently through more complicated fabrication processes …
-
Selected abstracts of heat treating literature September 1984–February 1985
The elements listed are C, Mn, Si and V in relation to the following grades of rebars : Fe B 400, DIN 488 IIIRU, ASTM 615 - 60 , BS 4449, Fe B 400 S, DIN 4860-111RUS, DIN 488-1V RUS and KS 606.
-
Testing program for determining the mechanical properties of concrete to temperatures of 621/sup 0/C
The No. 11 reinforcing bars used in the rebar bond test series conformed to ANSI/ ASTM C 615 -789 requirements for Grade 60 steel.
-
Federal Register > Tuesday, January 4, 2005 > [70 FR 398] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significant ...
The reinforcing steel conforms to the requirements of American Society for Testing Maintenance ( ASTM ) A 615 , Grade 60 . … openings in the Shield Building will utilize Bar-Lock couplers to splice new rebar to the existing …
-
Federal Register > Monday, March 17, 2003 > [68 FR 12718] Tennessee Valley Authority; Notice of Consideration of Issuance of Amendment to Facility Operating Li...
The reinforcing steel conforms to the requirements of ASTM (American Society for Testing and Materials) A 615 , Grade 60 . … openings in the shield building will utilize Bar-Lock couplers to splice new rebar to the existing …
-
Structural Aging Program technical progress for period, January 1, 1992--December 31, 1992
Properties for un,:oated, deformed, and uncoated, plain carbon steel reinforcing bar material conforming to ASTM A 615 Grades 40, 60 and 75 requirements (Ref. 3.14) are contained REBAR .DB.
-
sa 516 gr 70 working temperature astm,China sa 516 gr 70 working temperature astm Manufacturers, Suppliers - ECOL
Commodity:ASTM A106 Grade B seamless pipesStandard: ASTM A106 Grade Cthis is a kind of Seamless Carbon Steel Pipe for High-Temperature ServiceSize ... Reinforced deformed rebar -ASTM A 615 GR 60 - .