-
Supplier: ASTM International
Description: 1.1 This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D 5033). 1.2 The specification covers rod 200-mm (8-in.) nominal diameter or under and
-
Supplier: ASTM International
Description: This specification covers the testing and requirements of extruded and compression molded polytetrafluoroethylene (PTFE) rods and heavy-walled tubing manufactured from virgin or reprocessed PTFE resin. Covered here are three types of PTFE fluorocarbon materials as follows: Type I (premium),
-
Supplier: ASTM International
Description: 1.1 This specification covers PTFE tubing, miniature beading and spiral cut tubing-manufactured from PTFE resin produced from dispersion specified in Specification D 4895. Note 1-PTFE tube and rod manufactured from resin specified in Specification D 4894 are covered in Specification
-
-
Supplier: ASTM International
Description: 1.1 This practice describes several field techniques to evaluate the retroreflective properties of pavement markings containing retroreflecting optics (for example, centerlines and edgelines) and applied to the road surface. The techniques described in this practice contain sampling criteria such
-
Supplier: MilesTek Corporation
Description: Contactors Beryllium copper per ASTM-B196, Alloy UNS C17300 or leaded nickel copper, Alloy UNS C19150, Condition H Gold plated per ASTM-B488, Type III, Class1.25 Shells Brass per ASTM-B16, Alloy UNS C36000 Gold plated per ASTM-B488, Type III. Class 1.25
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Twinax
-
Supplier: Fluoro-Plastics, Inc.
Description: requirements. Fluoro-Plastics stocks huge inventories so that same day shipment of most standard sizes is available. Conforms to ASTM D 1710 and MIL-P 19468.
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
Find Suppliers by Category Top
More Information Top
-
Effect of Gas Diffusion Layer Properties on Breakthrough Time and Pressure
The water injection channel with the diameter of 3mm was drilled in a Teflon block ( ASTM D 1710 ).
Indicates content that may require registration and/or purchase.