-
Supplier: Newark, An Avnet Company
Description: USB 2.0 External Hard Drive Enclosure 480Mbps 3.5in IDE/PATA Windows & Macintosh compatible
-
Supplier: I/OMagic Corporation
Description: Finally, a hard drive enclosure that supports both IDE and SATA hard drives! The 3.5" IDE/SATA USB 2.0 Hard Drive Enclosure from I/OMagic converts your internal hard drive into a sleek external drive that connects easily to your computer’s USB port. This compact
-
Supplier: Cable Depot Inc.
Description: Converter and Case that Connects an IDE 5.25 inch Hard Drive to a USB 2.0 Port (Drive not included) Comes with a 50W power supply, converts from USB to IDE. Other enclosures available; ADP3146 IDE to USB 3.5 Converter ADP3148 IDE to USB 5.25 Converter Special Note:
- Device Type: Serial Data Converter
-
-
Supplier: 4D Systems Pty. Ltd.
Description: Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ACCES I/O Products, Inc.
Description: regulated external power plug exists outside the system to allow insertion of an external AC to 12VDC laptop type brick power supply. ATX type power switch is include d to control internal ATX power supply. An external green LED provides power indication. All this is contained
-
Supplier: ACCES I/O Products, Inc.
Description: 12-pin micro-fit power connector with a cable adapter connected to any ATX power supply. For an external DC powered system, a PC/104 or internal DC-DC power supply from ACCES I/O can be mounted inside an enclosure. The ETX-NANO-104 is the perfect product for users ranging from
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: 4D Systems Pty. Ltd.
Description: touch into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. 3D Printable Enclosures available for Wall / Panel / Enclosure
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: description below for more details. 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in the downloads section. Information about the display module Powerful 4.3” Intelligent LCD-TFT display module powered by DIABLO16. 480 x 272
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
housed in a rugged, vent-free enclosure, measuring 222mm x 112mm x 45mm (LxWxH). AC is applied using the standard IEC 60320-C14 (3-prong) or 60320-C18 (2-prong) connector and DC provided through a ten-pin Molex Mini-Fit® connector. Other (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda medical certified DTM65-D external power supplies. This series meets the stringent DoE Level VI and EU Tier 2 v5 standards for efficiency and off-load power. The DTM65-D is certified to the medical IEC 60601-1 standards (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The Vortec Advantage: Precision Cooling Without the Compromise Vortec enclosure coolers utilize compressed air and vortex tube technology to deliver cold air directly into the enclosure, maintaining a safe, stable internal temperature regardless of external conditions (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
This ultra-wide-band 5G/4G antenna box covers 600-6000MHz and supports 3G/2G, Cat M, and NB-IoT. Designed for easy integration, it works with various GND plane sizes or free space. It includes customizable 300-5000mm cables with SMA connectors. The IP67/IP69 KIBILAC® ASA enclosure ensures (read more)
Browse Antennas Datasheets for DigiKey -
demanding weather conditions. For optimized enclosure protection, Milvent recommends installing the breather plug at the top and the drain plug at the bottom. This configuration enables air exchange, maintains internal pressure balance, and accelerates condensation drainage. The solution (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Waterproof Handheld Enclosure - High waterproof performance with a silicone gasket 3D External View - AA (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
ROLEC’s IP 66 technoBOX enclosures features a recessed lid for a membrane keypad or front plate ROLEC’s smart, modern technoBOX industrial electronic enclosures are now available in 10 sizes. Tried and trusted IP 66 rated technoBOX offers designers and OEMs a robust (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s technoBOX plastic enclosures can now be specified with accessories including front plates, hinges, case feet, mounting plates, supporting rails, cable glands, and external mounting brackets (that can be rotated by 90°). Smart, robust technoBOX (IP 66) is ROLEC’s (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
the electronics from RFI and EMI. Inside, there are threaded screw bosses for installing PCBs, mounting plates and terminal rails. These tough diecast aluminum enclosures are available in 14 popular industry sizes ranging from 3.31" x 3.11" x 2.64" to 6.61" x 10.55" x 2.36". This makes it (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. ROLEC mobilCASE enclosures can be used for either cable connected or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Dubbel
… 5db1 tanaw ¼ 0,5d1 sinaw, rC2 ¼ CT2 ¼ urC1, rA2 ¼ AT2 ¼ 0,5 … 32), for maintenance of the head game negative values by outer wheel pairs (positive by inner wheel … … game e.g. by the tarnishing through rapider heating of wheels against the housing perhaps significantly less … … by germanium diodes, 0,5 until 0,8 V by silicon diodes) at ID ¼ 0; characterized …
-
Dubbel
… 5db1 tanaw ¼ 0,5d1 sinaw, rC2 ¼ CT2 ¼ urC1, rA2 ¼ AT2 ¼ 0,5 … te by outer wheel pairs (positive by inner wheel pairs set zero then mostly). … game e.g. by the tarnishing through rapider heating of wheels against the housing perhaps significantly less … … by germanium diodes, 0,5 until 0,8 V by silicon diodes) at ID ¼ 0; characterized …
-
The anaesthesiology
The problem is often thereby dissolved in the practice, that before installation of the intermaxillären fixation and after Reposition of the fracture an Umintubation of orotracheal after is carried out nasotracheal. … laser, not for Nd:YAG lasers; obtainable sizes: 4,5-6,0 mm ID with Cuffs; 3 … The most fires start on the outer surface of the tube and eat themselves until into the … ACE inhibitors and in particular AT2 antagonists seem however the Inzidenz of partly therapierefraktären perioperativen hypotensions to …
-
Mechanical engineering
= RT v + aT2 . The refrigeration system to it is located in another basement room. From the outside , the ambient pressure pu acts mKolben on the piston of the mass. I ID C .
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
boundary conditions provided by the bead stiffener to the flat panel enclosed within the bead. … hat-section :.tiffencrs were streng1hened by short built-in steel formers through-bolted to external steel pads. AT2 ) (229 mm) wide (arc length). having an out\ ide radiu~ of 12 in. 005 mm), and of …
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/7-series-chipset-pch-datasheet.pdf
If an access to the Bus-Master IDE registers occurs while trapping is enabled for the device … The SGPIO group interfaces with an external controller chip that fetches and serializes the data for driving … The enclosure management for SATA Controller 1 (Device 31: Function 2) involves sending messages that control LEDs … AT2 .
-
Molekularmedizinische foundations of para and autokrinen regulation disorders
… further member of the Runx gene family, Runx3, was simultaneously deleted with Runx2 in the bone installation . Recover Dev 8: 277 ± 289 Karaplis AC, He B Young ID , Nguyen MT, Semeraro D, Ozawa … … vielfåltige internal signals become (e.g., intrinsic rhythms, metabolic state, hormonal medium) and external mediated following Einflçsse … … II 436 angiotensin-type-1-receptor, see AT1 angiotensin-type-2-receptor, see AT2 the fear 280 …
-
Vaulters lexicon diagnosis & therapy
In particular diuretics, ACE inhibitors and the AT2 receptor antagonists have a Effekt that goes beyond the … … insipidus Schüller-temporal-bone-receiving f: lateral radiography desSchädelsimLiegenzurDarstellungvonWarzenfortsatz, Antrum mastoideum, inner and outer ear canal and … : Kavernoskopie; endoscopic investigation of a lung cavern Spellelolstolmief: Syn: Kavernostomie; operational Eröffnung Spelleloltolmief of a lung cavern with installation of an outer fistula: Syn: Kaverneneröffnung, Kavernotomie; operational Eröffnung of a lung cavern Sperlmaltiltis f, pl-tiltilden: Syn: Funikulitis Deferentitis, Funiculitis; inflammation of … … insulin therapy 3rd intracranial tumor ICV: 1. intercellular volume 2nd intrazerebrales volume ICW: intercellular water ID : 1.
-
Experimental physics 1
at2 ) t D .2h=a/1=2 is 7.14 density of the outer air in 50 m height 300 K by T1 D … Ie D IR C ID with I D 1 2 %vPhu2 0 S. Heier: wind power plants , 5.
-
Advanced Designs and Researches for Manufacturing
… cutting off the lead and give a setting table, which adheres to the enclosure of ignition system … aT2 … by measuring result is independent of the influence of light intensity and other external factors, namely, the … … development environments are separated Microsoft VC++ 6.0 for computer and Silicon Laboratories IDE V3.84 for …
Indicates content that may require registration and/or purchase.