-
Supplier: ESAB Welding and Cutting Products
Description: This highly versatile torch operates with a variety of gases and offers superior cutting and gouging capability. Features Excellent performance–cuts up to 2 in. (50.8 mm); pierces up to 1/2 in. (12.7 mm) Automatic pilot arc starting Uses nitrogen or
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: Advance Cutting Systems, Inc.
Description: Fully integrated initial height sensing using ohmic contact Real time arc voltage height control with arc voltage tracking within 0.1 arc volts Automatic kerf detection technology eliminates the need to lock out the height control when crossing the kerf or cornering
- Equipment Type: Gun / Torch
-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld PM-100, PM-200, and PM-300 Machine Cutting Torches cut steel up to 40 in. thick. Features Gases mixed outside torch – safe, trouble-free operation Convection, air, or water-cooled Automatic cut-off or shape cutting operations High
- Equipment Type: Gun / Torch
-
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Automatic Shut-off Device for portable cutting machines.
-
Supplier: Hypertherm, Inc.
Description: Hyamp torch styles provide versatility for hand cutting, portable automation, x-y table cutting, and robotic cutting and gouging. Smart Sense™ technology automatically adjusts the gas pressure according to cutting mode and torch lead length. It also
- AC Voltage & Frequency: 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Input Current: 24 to 38 amps
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features PowerConnect® Technology - Automatically senses and adjusts to input power for a range of 200 up to 600 volts, single or three phase, 50 or 60 hertz. Continuous Output Control - Focus the arc for different material thicknesses. Touch Start System - Reliable plasma
- Duty Cycle: 100 %
- Equipment Type: Cutting / Gouging Equipment, Welding Equipment
- Output Current Range: 20 to 60 amps
- Output Power Capability: DC Output
-
Supplier: ESAB Welding and Cutting Products
Description: automatically sets the start, cut and shield gas pressures and flow rates. Process parameters for most plasma cutting and marking applications are pre loaded in the Vision CNC, and custom parameter files can be easily created as needed. Features Precision Cutting in the ISO 9013
- Duty Cycle: 1 %
- Equipment Type: Complete System
- Features & Technology: Water Cooled
- Output Current Range: 1 to 2 amps
-
Supplier: ESAB Welding and Cutting Products
Description: Automatic intermittent cutting–additional capability, permits continuous cutting of grates, expanded metal, heavy screen material, etc. One year warranty on torch
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Duty Cycle: 1 to 6 %
- Equipment Type: Complete System
- Features & Technology: Water Cooled
-
Supplier: Hypertherm, Inc.
Description: Meet the newest member of our best-selling line of Powermax® portable plasma cutting systems. The Powermax45® XP delivers increased cut capacity – up to 16 mm (5/8”) metal – as well as faster cut speeds, and automatic gas adjustment for quick, simple setup and operation
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Duty Cycle: 50 to 100 %
- Equipment Type: Complete System
- Input Current: 10 to 39 amps
-
Supplier: BUG-O Systems, Inc.
Description: Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation.
- Arc / Resistance Processes: MIG (GMAW), Multi-process, Plasma Arc, Submerged Arc, TIG (GTAW), Flux Cored Arc (FCAW)
- Brazing & Soldering: Gas Torch, Laser Brazing / Soldering, Surface Mount Device / SMT Processing
- Equipment Type: Cutting / Gouging Equipment, Welding Equipment
- Frictional / Specialty Processes: Oxyfuel / Oxyacetylene, Other Welding Processes
-
Supplier: BUG-O Systems, Inc.
Description: The CON-O automatically follows symmetrical surfaces to produce smooth, accurate cuts and bevels. It is portable and easily taken to the work. The CON-O locates from a center-punch mark and is set to a radius mark. Powerful permanent magnets stabilize the machine.
- Brazing & Soldering: Gas Torch
- Equipment Type: Cutting / Gouging Equipment, Welding Equipment
-
Supplier: Advance Cutting Systems, Inc.
Description: Offering the latest technological innovations, like Smart Sense™ technology to automatically adjust the gas pressure, the Powermax65 helps you do more than ever before. Four Duramax™ torch styles provide greater versatility and enable operators to select the right tool for the job
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz, 50 Hz / International Power
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Input Current: 15 to 52 amps
-
Supplier: PlasmaCAM, Inc.
Description: -loop controllers, such as stepper motor drives), providing perfect positioning - even in demanding conditions. All speeds are adjustable during operation. Automated Cutting Machine can automatically slow down when cutting around corners and holes. For maximum accuracy, the
-
Supplier: RS Components, Ltd.
Description: machine is lightweight, complete and standalone meeting professionals needs in Plasma cutting applications. Gladius 40 Plasma cutting machine,Inverter technology,Pilot arc controller,Used for manual cutting,Optimal current adjustment,High quality cutting torch
- Equipment Type: Gun / Iron / Torch
-
Supplier: RS Components, Ltd.
Description: compressor,Inverter technology,Pilot arc controller,Used for manual cutting,Optimal current adjustment,High quality cutting torch (without HF) â?? Solaris M60 4 m,Automatic sensors and alarm,Earth clamp with cables,Wrench for the tip,Lightweight,Vers atile,Mobile,Standal
- Equipment Type: Gun / Iron / Torch
-
Supplier: Hypertherm, Inc.
Description: EDGE Connect TC builds on the EDGE Connect T's 482 mm (19") touchscreen with the addition of a hardware operator’s console with switches for start, stop, program and manual speed control, raise/lower torch and joystick. Hypertherm’s newest Computer Numeric Control (CNC) platform
- Applications: Torch Table
- Configuration: Other
- Operation: Other
- Touch Screen: Yes
-
Supplier: Hypertherm, Inc.
Description: technology TM provides automatic torch and ramp-down error protection. Sensors in the power supply deliver refined diagnostic codes and significantly enhanced system monitoring information that reduces troubleshooting time and provides proactive system maintenance data for improved
- Duty Cycle: 100 %
- Equipment Type: Complete System
- Output Current Range: 300 amps
- Output Power Capability: DC Output
-
Supplier: PlasmaCAM, Inc.
Description: and cutting parts easier than ever! Drawing & Editing Directly read and convert scanned pictures and hand-drawn artwork. PlasmaCAM's™ unique, automatic functions remove defects and turn images into paths (vectors) that can be cut by a machine. Add artistic
Find Suppliers by Category Top
More Information Top
-
Foundry energy conservation workbook
Investigate the Installation of automatic cutting torches , which normally Operate at maximum speed, thus yielding maximum cutting for minimum gas consumption.
-
Manufacturing Engineering and Process II
As the billets cool and emerge from beneath the Caster, they are moved along by a series of rollers and an automatic cutting torch cuts the billets into defined lengths.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Sheet Metal Practices and Layout
The sheet metal stock sheet may be oxyacetylene torch cut with an automatic torch cutting machine, or it may be plasma cut, arc cut, or waterjet cut.
-
Automatic welding of the crown rings of 100-ton ARC furnaces
The units of the ring are made up of separate strips cut with the Raduga automatic gas cutting torch .
-
:: New Materials Zone ::
Each cutting torch has automatic height adjustment to ensure that the cutting torch head is always at the correct distance from the workpiece.
-
Computer and Computing Technologies in Agriculture IV
And the cutting gun and welding torch are installed on the automatic cutting and welding device, which is located at moving workbench.
-
Plasma arc cutting torch tracking control
In automatic plasma arc cutting , a torch deviatesfrom a desired height usually due to cutting thermal deformation, clamping error and the cur- vature of workpiece.So,the tracking control of cuttingtorch height is expected for high-qualitycuttingproduction.
-
Appendix A - A Summary of the Shutdown and Decommissioning Experience for Nuclear Power Plants in the United States and the Russian Federation. Appendix B - A ...
The pyrotechnic cutting torch can be used with automatic and remote-control systems.
-
Decoupling control based on PID neural network for plasma cutting system
…and PMAC motion controller. the computer control and mo- tion controller are used to control machine’s operation, and both of them have such functions as human-computer interface, automatic adjustment of torch ’s height, auto- matic programming, cutting stimulation, real-time trac…