-
Supplier: TelephoneStuff.com
Description: Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software and Cabling, capable of managing every type and brand of UPS on your
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: The SMART1500RMXLN SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: TelephoneStuff.com
Description: external battery module with integrated charger for extended runtime - Battery packs include built-in battery charger to maintain base recharge rate - Pure sine wave output or line-interactive with 4 levels of Automatic Voltage Regulation (AVR) - 3 - DB9 serial ports to manage multiple
- Technology: Line-Interactive, On-line (Double-Conversion)
-
-
Supplier: Tripp Lite by Eaton
Description: and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.8000000000000029 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection 2200VA line interactive UPS system for server, network and telecommunications equipment. 2U rackmount or tower form factor with an installed depth of only 19 inches. Expandable battery runtime with optional BP48V24-2U and BP48V60RT-3U external battery packs.
- Protection: Lightning
-
Supplier: Tripp Lite by Eaton
Description: The SMART1500RM2UN SmartPro® 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up servers and network storage devices, the
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.350000000000002 kwatts
- Runtime at Half Load: 13 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 2.2 kVA
- Watt Rating: 1.9199999999999968 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART750SLT intelligent, line-interactive sine wave UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load
- Protection: Lightning
Find Suppliers by Category Top
Conduct Research Top
-
AVR460: Embedded Web Server
Intelligent homes will be connected to the Internet and require a microcontroller to communicate with the other network devices. The AVR (R) embedded web server can simplify the design process for embedded web server applications. The AVR embedded web server design includes a complete web server
More Information Top
-
AVR460: Embedded Web Server
The AVR web server reference design includes complete source code written in C-language.
-
Sensor Applications, Experimentation, and Logistics
Apart from the work of Louis Beaudoin, one project of special interest is the Tuxgraphics AVR Web Server [28], which embeds a web server application in the ATmega88, a microcon- troller with very scarce resources (8 KBytes FLASH, 1 KByte RAM).
-
AVR460: Embedded Web Server
The AVR web server reference design includes complete source code written in C-language.
-
Model Driven Engineering Languages and Systems
HTTP/TCP with an atmega88 microcontroller ( AVR web server ), .
-
Advanced modular communication concepts for data logging and conditioning in photovoltaic inverter systems
[3] Atmel AVR embedded WEB Server , www.atmel.com [4] Amsbeck H., Entwicklung und Aufbau einer Kommunikationseinrichtung zur Überwachung modularer Photovoltaikanlagen, University of Paderborn 1998.
-
PLCs used in smart home control
Mitar S 2014 Design and Development of Air Temperature and Relative Humidity Monitoring System With AVR Processor Based Web Server , 8th International Conference And Exposition On Electrical And Power Engineering (EPE), Iasi, Romania, October 16-18, pp 38-41 [10] Lei S…
-
SCIndeks - Članak
(2014) Design and development of air temperature and relative humidity monitoring system with AVR processor based web server . u: International Conference and Exposition on Electrical and Power Engineering (EPE) .
-
A general-purpose pulse sequencer for quantum computing
D.1 The AVR linking map for the web server binary on the host. . . . . .
-
Memory-mapped I/O over dual port BRAM on FPGA
Index Terms—MMIO, DMA, BRAM, FPGA, AVR , uIP, CFI, MAC, Ethernet, Web server .
-
Lightweight web-based communication interface design for web of objects
We implemented web intents moudle for device on AVR Raven with Contiki [7] with C. Web intents server is imple mented by modifying web intent projects on Github [8].
Indicates content that may require registration and/or purchase.