-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Working pressure: 125 TO 300LBS Size range: DN200 to DN1000 Materials: Body: GGG50 Disk: GGG50 Shaft: SS420 Sealing ring: brass Operated way: with counter weight Suitable media: water
- Valve Size: 7.87402 to 39.3701 inch
- Pressure Rating: 125 to 300 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Victaulic Co. of America
Description: Valve design, materials, and testing conform to the requirements of AWWA C-508 for water and wastewater treatment services Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 175 psi | 1 207 kPa | 12 bar
- Valve Size: 3 to 12 inch
- Pressure Rating: 175 psi
- Material Of Construction: Cast Iron
- Features: Check Valves
-
Supplier: Flomatic Valves
Description: 745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150,
- Valve Size: 2 to 24 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Agency: ANSI, NSF
-
-
Supplier: McWane Plant and Industrial
Description: provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of
- Valve Size: 3 to 36 inch
- Connection Description: Bolt Flange
- Features: Check Valves, Other
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
Supplier: DeZURIK, Inc.
Description: industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-250/250A Valves are available in sizes 2-42” (50-1100mm), rated to 250 psi CWP (1720 kPa) and are available with
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: Mueller Company
Description: MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes, cast iron meter yokes, cast iron meter boxes or in custom meter installations. Dual check valves are used
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 175 psi
- Features: Check Valves
- Valve Type: Double Check Valves
-
Supplier: DeZURIK, Inc.
Description: industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-EDV Valves are available in sizes 3-30” (80-750mm), rated to 250 psi CWP (1720 kPa) and are available with ASME
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: cast iron. The check valve fully complies with ANSI/AWWA C508. The disc is made of ductile iron, a stainless steel shaft and nylon reinforcement, and encapsulated with EPDM rubber. The Series 2100 Valve is rated for 250 psig. The valve seals with zero
- Valve Size: 3 to 16 inch
- Pressure Rating: 250 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
Supplier: DeZURIK, Inc.
Description: industrial water and wastewater services. The industrial swing check valve design meets or exceeds the current revision of AWWA standard C508. APCO CVS-6000/6000A Valves are available in sizes 2-66” (50-1700mm), can be rated up to 640 psi CWP (4410 kPa) and are
- Features: Check Valves
- Valve Type: Swing Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe
- Valve Size: 3 to 16 inch
- Agency: ANSI, AWWA
- Features: Check Valves
- Material Of Construction: Ductile Iron
-
Supplier: DeZURIK, Inc.
Description: With decades of experience to guarantee reliability and outstanding performance, APCO CSD Slanting Disk Check Valves are ruggedly designed with superior flow characteristics, minimal head loss and maximum slam resistance. Slanting disc check valves are the most reliable
- Features: Check Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Agency: ANSI, AWWA
- Features: Check Valves
-
Supplier: Mueller Company
Description: MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
- Valve Size: 0.625 to 0.75 inch
- Agency: ANSI
- Material Of Construction: Cast Iron
- Features: Check Valves
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring operated valves • For
- Valve Size: 2 to 24 inch
- Pressure Rating: 250 to 500 psi
- Agency: ANSI, NSF
- Valve Type: Ball / Disk Check Valves
-
Supplier: Mueller Company
Description: MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
- Valve Size: 0.625 to 0.75 inch
- Agency: ANSI
- Material Of Construction: Cast Iron
- Features: Check Valves
-
Supplier: Flomatic Valves
Description: to metal seating shall not exceed the allowable rate for metal seated valves allowed by AWWA Standard C508; or 1 oz per hour per inch of valve diameter. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 8 inch
- Pressure Rating: 275 psi
- Media Temperature: 200 F
- Agency: ANSI, NSF
-
Supplier: Flomatic Valves
Description: FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Primary Material: Ductile Iron
-
Supplier: Flomatic Valves
Description: mounting of actuator. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 3 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Valve Type: Butterfly Valves
-
Supplier: Assured Automation
Description: Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Assured Automation
Description: Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body Lead
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: DFT Inc.
Description: The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by
- Valve Size: 1 to 10 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 19 to 1,355
-
Supplier: DFT Inc.
Description: The DFT® Model GLC® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring,
- Valve Size: 1 to 24 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 17 to 11,100
-
Supplier: FEBCO
Description: Reduced Pressure Zone Assemblies are used to protect against high hazard (toxic) fluids in water services to industrial plants, hospitals, morgues, mortuaries, and chemical plants. They are also used in irrigation systems, boiler feed, water lines and other installations requiring maximum
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 20 to 175 psi
- Media Temperature: 32 to 140 F
- Agency: AWWA
-
Supplier: AVK International A/S
Description: Wide variety of ball check valves and swing check valves including recoil check valves. The recoil check valve is a high performance, fast acting, non-slam check valve used to prevent flow reversal. Mechanical assistance is given
- Valve Size: 4 to 24 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
ensures dependable operation with minimal maintenance. The top-entry design and field-replaceable seats simplify service, while advanced closure control options-lever and weight, lever and spring, air cushion, or oil cushion-provide flexibility for varied system requirements. Certified to AWWA C508 with (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
. Certified to AWWA C508 with AIS, BABA, and NSF compliance available, the CVS-6000 is ideal for both clean and dirty service applications. Learn more at www.DeZURIK.com. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
The Lee Company manufactures a wide variety of miniature, pre-tested cartridge check valves that offer proven reliability and performance. With almost one million valves successfully in service, some for over 20 years, Lee check valves set the standard for small size, light weight and proven (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
to see how DFT's Check Valves outperform swing check valves and prevent water hammer. DFT® also offers the SCV Check Valve in Alloy 20, 300#, Hastelloy® C, and socket weld connections, 3600 CWP. And did you know DFT® can size your check valve based on YOUR (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Model SCV® is a corrosion-resistant, dependable, versatile, and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas, or steam, the SCV® provides tight shut-off and protects other equipment in the system from (read more)
Browse Check Valves Datasheets for DFT Inc. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, has announced the launch of its AWWA C508 Swing Check Valve. This latest addition to MPI’s (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division
More Information Top
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Horizontal swing- check valves are covered by AWWA C508 , .
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > APPLICABLE STANDARDS
• AWWA C508 -01 Swing- Check Valves for Waterworks Service, 2–24 in (50–600 mm) NPS .
Indicates content that may require registration and/or purchase.