-
Supplier: Xoxide
Description: / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x
-
Supplier: Xoxide
Description: / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x
-
Supplier: Xoxide
Description: / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x
-
-
Supplier: Xoxide
Description: / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x
Find Suppliers by Category Top
More Information Top
-
Sound Card Request Board - Page 86 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel Intel 82801FB ICH6 - Azalia Audio Controller (Windows XP Professional) .
-
Sound Card Request Board - Page 44 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel Intel 82801FB ICH6 - Azalia Audio Controller (Windows XP Professional) .
-
Aros/Platforms/x86 Complete System HCL - Wikibooks, open books for an open world
Both AMD Hudson-2 High Definition Azalia Audio Controller 0x1022 0x780d with ALC282 codec and ATI R6xx HDMI 0x1002 0x9840 .
-
Aros/Platforms/x86 support - Wikibooks, open books for an open world
Intel ICH7 audio controller HD Audio Azalia 1.0 .
-
X86 Platform: The Best Infrastructure for MID
Menlow platform was comprised of Intel Atom processor (codenamed Silverthorne), Poulsbo chipset (aka System Controller Hub), Intel HD Audio and Azalia .
-
Blu Ray - Blu Ray Manufacturers, Suppliers (Page 4)
Blu-ray Audio Support - Flexible 8-channel audio with jack sensing - Compliant with Azalia 1.0 Spec LAN • Realtek PCI-E GbLAN controller 8111E - Integrated Fast Ethernet MAC and PHY in single chip -...
-
High Definition Audio Specification
The High Definition Audio Architecture supports up to 15 codecs thus connected, although electrical constraints and product .... Azalia Controller .
-
DRIVER NEEDED: MSI ms7248p (ms7248-030) (Windows XP Professional) - Free Drivers Download | Request and Support Forums
I am looking for a driver for my SB450 High Definition Audio Controller . .... My audio Device is an Azalia 5.1 channel realtek alc861.
-
DRIVER NEEDED: Intel Intel 82801GB ICH7 - High Definition Audio Controller [A-1] (Windows XP Professional) [IDE] - Free Drivers Download | Request and Support ...
Re: DRIVER NEEDED: Intel Intel 82801GB ICH7 - High Definition Audio Controller [A-1] (Windows XP Professional) [IDE]. .... This MB. contains a Realtek Azalia ALC882 audio codec sound chip.
-
Asus C51 (A8N-BR) Integrated Motherboard from Teleful Technology Co.,LTD, China
Onboard audio Built-in Azalia 8 channel audio . .... Onboard LAN Realtek RTL8201CL 10/100 Mbps Fast Ethernet controller .
Indicates content that may require registration and/or purchase.