-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is
- Fiber Core Size: 2,950 µm
- Numerical Aperture: 0.5
- Bending Radius: 75.00000000000001 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is
- Fiber Core Size: 1,960 µm
- Numerical Aperture: 0.51
- Bending Radius: 50 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is
- Fiber Core Size: 1,470 µm
- Numerical Aperture: 0.51
- Bending Radius: 37.50000000000001 mm
- Operating Temperature: -55 to 70 C
-
-
Supplier: Edmund Optics Inc.
Description: Superior Light Transmission ESKA® Fiber Strands Step Index Edmund Optics offers ESKA® acrylic fiber optics developed and manufactured by Mitsubishi. We offer these fibers in two grades, both with superior optical properties for improved transmission. The core of both is
- Fiber Core Size: 240 µm
- Numerical Aperture: 0.51
- Bending Radius: 6.25 mm
- Operating Temperature: -55 to 70 C
-
Supplier: Newport MKS
Description: The F-CPL-S18150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 8 coupler provides optimal performance at a center wavelength of 1550 nm in package type D. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: The F-CPL-S14150 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a center wavelength of 1550 nm in package type C. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: The F-CPL-S14130 single wavelength optical fiber couplers allow bi-directional coupling and can be used to either split or combine signals. This 1 x 4 coupler provides optimal performance at a center wavelength of 1310 nm in package type C. This product has bare fiber
- Features: Other
- Cable Type: Single Mode
-
Supplier: Newport MKS
Description: bare fiber mount. Newport’s wide range of Optical Fiber Coupler products have been developed using fused fiber technology. 50/50 Fiber Optic Couplers 50/50 fiber optic couplers are used to evenly split fiber optic light. A 2x2 coupler combines
- Features: Other
- Cable Type: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
B / >55 dB Fiber Type: PM & Non-PM Fiber Fiber Termination: Bare Fiber / FC/APC Wavelength: Customizable Applications Fiber Lasers Fiber Sensing Systems Optical Communication Quantum (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, Protomatic has you covered with our OMTech B10 laser engraver. Versatility combined with affordability. Standard 2-axis tabletop Blue 450nM,10W optical power Diode-based The power to cut through materials such as 5mm (.20″) black acrylic plastic (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc.
More Information Top
-
Specialty Optical Fiber
Bare plastic optical fiber .
-
Micro-optical components assembly for the fabrication of a miniaturized optoelectronic transducer
Nine Poly-Methyl-Meta-Acrylate (PMMA) bare plastic optical fibers (POFs) with a diameter of 500±50 µm and a length of about 2 m.
-
Firecomms Announces OptoLock Plugless Transceiver
Cork, Ireland — Firecomms recently announced that its Fast Ethernet fiber optic transceiver technology is now available in a new easy to use, low-cost housing that provides instant termination of bare Plastic Optical Fiber (POF).
-
BioMedical Engineering OnLine | Full text | Fiber optic micro sensor for the measurement of tendon forces
Komi et. al. [9] used this technique with multimode bare plastic optical fibers (POF) of 0.3-0.5 mm diameters to investigate tendon forces in rabbits and humans up to 6000 N.
-
Firecomms Announces OptoLock Plugless Transceiver
Cork, Ireland — Firecomms recently announced that its Fast Ethernet fiber optic transceiver technology is now available in a new easy to use, low-cost housing that provides instant termination of bare Plastic Optical Fiber (POF).
-
Fiber optic sensors for liquid level measurement
The used optical fiber is a bare multimode plastic optical fiber (PMMA fiber) with step index.
-
Laser photoablation of experimental post‐infarction ventricular tachycardia guided by three dimensional activation mapping
The delivery system consisted of a 400 m bare optical fiber fed through a plastic tube.
-
Speckle Noise Evaluation and Reduction of an Edge-Lit Backlight System Utilizing Laser Diodes and an Optical Fiber
We constructed a prototype backlight by using a green laser (532 nm, 3 mW laser module from Edmund Optics, Japan) and a bare , 500 m-diameter plastic optical fiber with 486 m-di- ameter core.
-
A multichannel fiber optic photoluminescence system for multiplex biosensor arrays
An optical fiber optode is constructed with an ST-connectorized 980µm core diameter plastic optical fiber (POF) cable with a bare fiber tip coated in transducer complex.
-
Synthesis of polypyrrole films for the development of ammonia sensor
…inactive substrate glass was used in the present investigation.28 Moreover, we will be able to use same optimized conditions to deposit PPy film (as an active coating) on bare core of plastic clad silica (PCS) optical fiber for the development of…
Indicates content that may require registration and/or purchase.