-
Supplier: Nu-Star, Inc.
Description: Nu-Star’s signature Power Pusher® improves operator safety, reduces manpower and increases plant floor productivity with less downtime by transporting heavy loads fast and without excess exertion or muscle strain. Enabling a single person to maneuver 50,000 pounds with total control, the
-
Supplier: Nu-Star, Inc.
Description: The Super Power Pusher™ has the push/pull capacity necessary to overcome extremely heavy or high rolling resistance loads, delivering the ability to maneuver virtually any industrial load. Featuring a low-maintenance design and a heavy-duty construction for extreme durability, Super Power
-
Supplier: Nu-Star, Inc.
Description: The Hazardous Duty Power Pusher™, certified for for Class 1, Division 1, Group D areas, is designed to tackle challenging applications in demanding environments. With a temperature classification rating of T4, it can withstand temperatures reaching 135°C. The device pushes or pulls carts,
-
-
Supplier: Nu-Star, Inc.
Description: The Power Tug™ is designed to promote productivity and minimal manpower by mobilizing up to 5,000 pounds with ease. Leg is equipped with an electric actuator in order to accommodate various load heights, and its mono-drive wheel with stabilizing caster enables the unit to mobilize loads over uneven
-
Supplier: Electro Kinetic Technologies
Description: The 1060 PONY EXPRESS Powered Tug is an ergonomically designed motorized tow vehicle used to pull a variety of single or multiple carts safely with minimal operating effort. The tug can pull virtually any piece of mobile equipment when used with available hitch accessories. An optional
-
Supplier: Lift Products, Inc.
Description: operators and the variety applications the three-position handle allows for the best ergonomic position for any application. Roller Controls Features on/off switch, speed selector switch, belly bump switch, battery indicator and horn. Adjustable Head Multi-positional power head has three
-
Supplier: Lift Products, Inc.
Description: When it comes to pulling single or multiple carts, the Moto-Tugger provides an easy to operate solution. This highly maneuverable and easy to use tugger features solid state variable speed control, regenerative and automatic braking. The Moto-Tugger is equipped with an onboard battery and
-
Supplier: Lift Products, Inc.
Description: Numerous standard hitch designs are available for the universal mounting plate as well as custom designed hitches. State of the maintenance free batteries is easily checked with a conveniently located battery discharge indicator. To charge the unit, simply turn the unit off using the key
Find Suppliers by Category Top
Conduct Research Top
-
Marketplace
for Liqui-Cel Products in Semiconductor, Industrial, pharmaceutical, food and beverage and power applications. NuStar Inc. designs and manufactures material handling equipment for industrial applications. The NuStar products, which include the Power Pusher, Power Tug and MFC-100 Cart, are battery powered