-
Supplier: Econo Lift Limited
Description: 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Horn in
- Capacity: 4000 lbs
- Length: 72 inch
- Lift Type: Table Lift / Positioner
- Stroke: 48 inch
-
Supplier: Econo Lift Limited
Description: Lowered height 9 1/4” Safety Velocity fuse on all cylinders Power supplies Foot Pump - manually powers lifts, foot release for controlled lowering. D/C Battery Hand
- Capacity: 1500 lbs
- Length: 36 inch
- Lift Type: Table Lift / Positioner
- Stroke: 24 inch
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
-
-
Supplier: Autoquip Corporation
Description: Series 35 Rover Mobile – DC Powered Mobile Scissor Lift Tables Allow the Flexibility of One Lift Serving Multiple Locations! Completely self-contained and battery powered, these lifts are designed to be safe, reliable, cost-effective solutions for
- Capacity: 2500 lbs
- Length: 64 to 96 inch
- Lift Type: Table Lift / Positioner
- Stroke: 48 inch
-
Supplier: Electro Kinetic Technologies
Description: The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non
- Capacity: 1000 lbs
- Length: 43.5 inch
- Lift Type: Table Lift / Positioner
- Stroke: 45.5 inch
-
Supplier: Electro Kinetic Technologies
Description: The 1050-HL PONY EXPRESS Motorized Hydraulic Lift Platform Cart is battery operated with a manual lift platform to bring materials to an ergonomic height for loading or unloading. The cart features a foot pump which easily raises the platform and a control for repositioning and
- Capacity: 1000 lbs
- Length: 39.5 inch
- Lift Type: Table Lift / Positioner
- Stroke: 27 inch
Find Suppliers by Category Top
Featured Products Top
-
.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
Video Library section Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly (read more)
Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Lifts Video Library Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the (read more)
Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred to be for ‘rough terrain’). Regardless of how they are powered, they have (read more)
Browse Industrial Joysticks Datasheets for Sensata Technologies -
section Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading (read more)
Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers (read more)
Browse Lift Tables Datasheets for Advance Lifts, Inc. -
Econo Lift Self-Propelled Lift Tables feature heavy duty cylinders with chrome-plated rams and polyurethane seals. PLATFORM SIZES • 24" wide x 36" long to 60" wide x 96" long BASE SIZES (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
Tables We offer a wide selection of premium-quality scissor lifts in various styles: hydraulic, air lift, pneumatic, mobile, portable and more. Suitable for a wide range of applications, our powered scissor lift tables help increase productivity, safety and efficiency. Browse below and choose (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
line of dock lifts, lift tables, scissor lifts, turntables, dumpers and stretchers. Advance Lifts was founded in 1974 and quickly became the leading scissor lift, industrial turntables, and dock lift manufacturer in the country. We have maintained this position through innovative design (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Analysis of H2 storage needs for early market non-motive fuel cell applications.
Current lighting and air compressor units are typically diesel powered, while scissor lifts are battery powered, with specifications given in Table 5.
-
Pallet Truck Shop Now Offers UK Customers The 1000kg-Capacity I-Ton Pallet Truck Weighing Just 38kg
They carry everything from scissor lift tables , static lift tables and hydraulic lift tables to a variety of electric lift tables with fully sealed & maintenance-free battery .
-
Railquip Inc
Maintenance equipment for railcar and locomotive workshops: battery -powered railcar movers ranging in capacity from 110 to 770 tonnes; gasoline-, propane … underfloor and above-ground car hoists; body stands; turntables; bogie hoists; bogie drop tables ; scissor lifts ; spinning posts; bogie assembly…
-
Pocket lexicon logistics
SHT Abk. for ---+ the scissor stroke table shuttle is an Autonomous mounting vehicle, that independently moves cross members of a ---+ of mounting shelf on the ---+. .... It is supplied through batteries , Powercaps or over abrasive lines with current and the load suspension device…
-
Future Trends in Production Engineering
This generic battery exchange system consists of a base frame with two fixed wheels (Fig. 10.11 .... The mechanical key component is a double scissors lifting platform for vertical lifts of up to 1,000 mm within the middle of the construction (Fig. 10.11, 4). .... At the top of this lifting platform is a flat table , which is capable of holding different…
-
ATI - Air Technical Industries
…is hydraulically actuated and the power source can be a manual hand pump, battery power or electrical .... Scissor Lift and Tilt Table This scissor lift and tilt table features a long side up tilt.
-
ATI - Air Technical Industries
Hydraulic Scissor Lift Table The unit features omnidirectional mobility that allows it to travel a line in any direction 360° around and spin 360° circles in either direction about its vertical axis. .... Lifting is hydraulically-operated and battery - or electric AC-powered.
-
Gar-Tek Transportmateriel A/S
Transportable elevating work table A towable unit with an elevating platform based on a scissor - lift mechanism. .... A battery -operated pump is offered as an option.