-
Supplier: Hitachi High-Tech America
Description: The new EA1400 benchtop XRF analyzer has speed, accuracy and versatility at its core. With an ultra-sensitive SDD detector, large sample chamber and optimized X-ray detector arrangement, it can be used for a range of applications and is ideal for RoHS regulatory screening. Rapid
- Test Media / Material Analyzed: Ferrous Metal (Steel, Cast Iron), Inorganic Material, Nonferrous (Copper, Aluminum)
- Elements Analyzed: Metal / Metalloid
- Features: Other, Specialty / Other
- Sample Form: Solid Samples
-
Supplier: Hitachi High-Tech America
Description: XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Radiographic / X-ray
- Features: X-ray Generator / Source
-
Supplier: Evident Scientific
Description: performance; our advanced 3-beam (kV-mA-filter settings) method and the latest in detector technology - an innovative, large area Silicon Drift Detector (SDD), used and tested extensively in high-end laboratory based instrumentation. Use it as your primary XRF analyzer, your lab
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
-
Supplier: Hitachi High-Tech America
Description: The FT200 Series benchtop XRF analyzers have been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement recipe selection, engineers at Hitachi have created a series of ground-breaking
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Other
- Instrument Technology: Radiographic / X-ray
-
Supplier: Evident Scientific
Description: The BTX Benchtop X-ray Diffraction/X-ray Fluorescence is, simply put, the first combined XRD/XRF instrument designed with ease of use in mind. From educational settings, to the rigors of a QC application, BTX is well suited. Based on the filed proven reliable design of Terra, our field
- Form Factor: Monitoring System
- Features: Other, Programmable / Digital Control Unit, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Hitachi High-Tech America
Description: Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness, X-ray / Gamma
- Attribute Measurement Capability: Thickness Gage
Find Suppliers by Category Top
More Information Top
-
Alloy Chemistry and Karat Classification with Nondestructive and Nonintrusive Testing
Whether selling or producing jewelry, purchasing gold, fabricating metal, or recycling scrap metal, the GoldXpert portable benchtop XRF analyzer provides a fast and highly precise method to measure gold content (karatage) for pricing and quality control.
-
Alloy Analysis Using XRF
Benchtop XRF Analyzer ElvaX .
-
Benchtop XRF Analysis Using The Lab-X3500 From Oxford Instruments
A robust and reliable benchtop XRF analyser , ideal for any work place, or any level of operator.
-
Ensuring Consistent Product Quality Using Time Critical Analysis and XRF
X-Superme8000 Benchtop XRF analyser .
-
Bulletin
This acquisition allows Oxford Instruments to extend its XRF product range substantially and it is the intention to invest in a centre of excellence based in Taunusstein, focused on developing benchtop XRF analysers .
-
Classification of Hungarian medieval silver coins using x-ray fluorescent spectroscopy and multivariate data analysis
According to recent research, handheld devices can produce equally accurate results as benchtop XRF analyzers in the study of coins [10].
-
Three times a winner - Twin-XULS sets the standard
January 4, 2006 -- Oxford Instruments has recently completed the work necessary for the Twin-XULS to become the only benchtop XRF analyser to conform with an ASTM Method - D 7212, an Energy Institute method IP 351/05 and a reproducibility statement calculated by …
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1278_web.pdf
Benchtop XRF analyser .
-
USA | Wisconsin | New | Used | Surplus Equipment | Page 2
The PHOENIX II is a polarized Energy Dispersive-X-Ray Fluorescent (ED- XRF ) benchtop analyzer that offers extrem ...
-
Using Handheld XRF for FAC Corrosion Prediction in Carbon Steel
• inXitu's BTX Benchtop XRD/ XRF Analyzer Set to Change Solid Fat Content Analysis .
Indicates content that may require registration and/or purchase.