-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent
- OD / Width: 0.375 to 1 inch
- Length: 0.25 to 6 inch
- Thickness: 0.375 to 1 inch
- Conductivity: 48 %IACS
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.25 to 6 inch
- Tensile Strength (UTS, Break): 45,000 to 115,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel.
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Overall Width / OD: 0.5 to 8 inch
- Tensile Strength (UTS, Break): 68,000 to 405,000 psi
-
-
Supplier: National Bronze & Metals Inc.
Description: welding tips, flash welding electrodes, electrical and thermal conductors requiring greater strength than copper, switch contacts. Typical Uses for C18200 Chromium Copper: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Switch
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
Find Suppliers by Category Top
More Information Top
-
beryllium copper bar - offers from beryllium copper bar manufacturers, suppliers, exporters & wholesalers
and Seamless Welding Wheel Beryllium Copper Rod & Bar Size: From 1mm and Up Alloy: C17200, C17510, C17500, C17300, ...
-
ZCU190
Copyright© ASM International® 2002 Weldability: It can be fusion welded by the carbon arc method using a beryllium copper filler rod and no flux.
-
ZCU20
"Berylco" 165 can be fusion welded by the carbon arc method using a beryllium copper 6ller rod and no flux Melting must be rapid.
-
ZCU165
Copper Alloy No. 172 can be readily fusion welded by the carbon-arc method using a beryllium - copper filler rod and no flux.
-
ZCU65
Weldability: Beraloy can be readily fusion welded by the carbon-arc method using a beryllium - copper filler rod and no flux.
-
ZCU129
Weldability: CMW 73 can be readily fusion welded by the carbon-arc method using a beryllium - copper filler rod and no flux.
-
Inert anodes and advanced smelting of aluminum
… For electrical applications: uses more restrictive P0303B designation with added limits on manganese (0.01 percent), chromium (0.01 percent), boron (0.05 percent), and copper (0.05 percent) For welding electrode, rod , or wire: limit for beryllium (0.007 percent) For …
-
Beryllium-Copper and its Applications
Electric welding is usually recommended, using beryllium - copper or silicon-copper filler rods and a carbon arc.
-
Federal Register > Tuesday, November 26, 2002 > [67 FR 70707] Occupational Exposure to Beryllium; Request for Information
… include abrasive blasting operations, where coal or copper slag is used as a substitute for sand; spot or seam welding of specialized beryllium- copper electrodes; welding processes, where beryllium is in the electrode, in the flux or rod , or in the substrate …
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Some processing of ber- yllium – copper strip and rod took place at the facilities, including sawing, heat treating, welding , and slitting; but dust- and fume-generating activities should have been lower than those in beryllium-manufacturing facilities.
Indicates content that may require registration and/or purchase.