Products & Services

See also: Categories | More Information
  • Description: The Bohlin CVO rheometer is a flexible rheometer system suitable for research, product development and quality control. Since its formation, Malvern has been innovative in developing state of the art rheometer systems. Renowned for their accuracy, quality and ease of use,

    • Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
    • Technology / Test Method: Controlled Strain, Controlled Strain (Shear) Rate, Rotational Viscometry (Spindle), Stress Rheometer
    • Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
    • Features: Specialty / Other

  • Description: A 7-inch full color touch screen conveniently displays all test parameters along with measured values for yield stress, viscosity and temperature. On screen graphing shows real-time test data which can be captured in stand-alone mode, recorded on a printer or sent to a PC. Built-in math models,

    • Dynamic Viscosity Range: 4,000 to 1,600,000,000 cps
    • Accuracy: 1 ±% Full Scale
    • Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
    • Technology / Test Method: Rotational Viscometry (Spindle)

  • Description: The Malvern line of controlled strain and stress rheometers offers unprecedented capabilities for understanding the complex rheological properties from fluid-like to semi-solid and solid materials.

    • Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
    • Technology / Test Method: Controlled Strain, Controlled Strain (Shear) Rate, Rotational Viscometry (Spindle), Stress Rheometer
    • Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
    • Features: Specialty / Other

  • Description: Kinexus is a unique rheometer designed for tomorrow's rheology needs across all industries and application areas. Designed from the ground up, the Kinexus rheology platform is the result of more than four years intensive product development. Kinexus enables you to precisely analyze the

    • Display & Special Features: Computer Interface / Networkable, Handheld / Field, SPC / Application Software
    • Technology / Test Method: Controlled Strain, Rotational Viscometry (Spindle), Stress Rheometer

  • Description: The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop

    • Dynamic Viscosity Range: 0.5 to 36,000,000 cps
    • Shear Rate Range: 1,700 sec -1
    • Industry / Application: Chemical Processing, Petroleum / Oil & Gas
    • Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire