Products/Services for BPSK Mc1496
-
QPSK Modulators and BPSK Modulators - (24 companies)Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...PSK Modulator TypePackage Type -
RF Transmitters - (316 companies)RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
-
Quadrature Phase Shift Keying modulator & demodulator for Wireless Modem
Signal from BPSK demodulators is applied to the in put of sample and hold circuit; which takes … In final stage the complete hardware implementation of QPSK Modulator- Demodulator using MC1496 has been proposed.
-
Design and construction of Direct Sequence Spread Spectrum CDMA transmitter and receiver
although a fault was found in our circuit’s OP-AMP (at BPSK modulator circuit). One who is interested as for Multiplier (Balance Modulator) he can use MC1496 IC.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/706/DESIGN%20AND%20DEVELOPMENT%20OF%20A%20QPSK%20MODULATOR_Final.pdf?sequence=1
The balanced modulator is comprised by MC1496 . … of the linear summer is to combine the two groups of the orthogonal BPSK modulation signal to …
-
Communication Systems/Print Version - Wikibooks, open books for an open world
The Mc1496 Balanced Modulator is an example of such a device. BPSK Modulator[edit] .
Indicates content that may require registration and/or purchase.