-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Provides emergency load holding and stopping in the unlikely event of a power train failure Components unaffected by environmental conditions Ensures full brake capacity at all times Reduced maintenance costs Features Acts directly on hoist drum Totally enclosed with
- Diameter: 24 inch
- Configuration: Drum
- Shaft: In-line
- Mounting: Shaft - Pulley / Gear / Sprocket
-
Supplier: Mile-X Equipment, Inc.
Description: OTC Brake Drum and Rotor Puller Features: Handles large components such as brake drums, rotors, drive gears, flywheels, and pulleys One person can easily set the tool in place and use for tough pulls even where there is little access to insert the jaws Spread to 12
-
Supplier: Renold Plc.
Description: Automatically matches load and speed on multi drives Energy saving through reduced current demand at start up Coupling, brake and V pulley design types - design flexibility
- Input Drive Size: 0.7480319 to 3.93701 inch
- RPM: 3,500 rpm
- Input Power: 700 kwatts
- Fluid Coupling Type: Constant-Fill
-
-
Supplier: Renold Canada
Description: Automatically matches load and speed on multi drives Energy saving through reduced current demand at start up Coupling, brake and V pulley design types - design flexibility
- Input Drive Size: 0.7480319 to 3.93701 inch
- Output Drive Size: 0.7480319 to 3.93701 inch
- RPM: 750 to 3,500 rpm
- Input Power: 0.25 to 600 kwatts
Find Suppliers by Category Top
More Information Top
-
A Novel Space-Vector Current Control Method for Commutation Torque Ripple Reduction of Brushless DC Motor Drive
The mechanical load of the shaft can be varied using brake drum and pulley arrangement.
-
Axial-flux permanent-magnet motor for direct-drive elevator systems without machine room
• The electric motor components can be mounted on the frame independently from the mechanical components ( pulley , brake drum , etc.).
-
CR4 - Thread: 2000 Cavaleir Back Left Brake Not Releasing
You might be interested in: Brake and Clutch Parts and Accessories, Drum Pulleys , Brake Controllers .
-
CR4 - Thread: brake system for centaur
You might be interested in: Brake and Clutch Parts and Accessories, Drum Pulleys , Brake Controllers .
-
CR4 - Thread: Husqvarna 445 Chainsaw - Drum Brake Problem
You might be interested in: Brake and Clutch Parts and Accessories, Drum Pulleys , Brake Controllers .
Indicates content that may require registration and/or purchase.