-
Supplier: MarsMetal
Description: Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. In Stock: Over 300 tons of standard ingot lead bars Learn more about our lead ingots Over 20 tons (18,182kg) of either
- Denomination: 40,000 to 600,000 lbs
- Weight Type / Shape: Bag Weight (Water / Sand), Bar / Rod Weight, Counterweight / Counterbalance Weight, Ingot Weight, Shot / Pellet Weight
- Materials: Lead
- Features: Specialty / Other
-
Supplier: ASTM International
Description: properties, may be evaluated by this test method. The front surface normal direction of the sample must be parallel to the <001> within + 5° and must be suitably prepared by polishing or etching, or both. Unremoved processing damage may lead to etch pits, obscuring the quality of the
-
Supplier: ASTM International
Description: properties, may be evaluated by this test method. The front surface normal direction of the sample must be parallel to the <001> within ± 5° and must be suitably prepared by polishing or etching, or both. Unremoved processing damage may lead to etch pits, obscuring the quality of the
-
-
Supplier: MarsMetal
Description: Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Features: Ingot
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, Tin / Tin Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
Find Suppliers by Category Top
Featured Products Top
-
and heavy-duty reliability. Depending on the hull configuration and space constraints of the ship or underwater vehicle, shipbuilders rely on a mix of lead products to achieve balance: Lead Ingots: Dense blocks (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal
More Information Top
-
Three-Dimensional Atom-Probe Tomographic Analyses of Lead-Telluride Based Thermoelectric Materials
% Na– PbTe bulk ingot can lead to a ZT value of approxi- mately 1.1 at 775 K.
-
Grain boundaries
These processes lead to extensive differential expansion of the bulk ingot and to the decreptitation process.
-
Fracture mode for self-fragmentation of carbon contaminated icosahedral Al-Cu-Fe quasicrystalline phase
The break-up of bulk ingots is time-dependent, and can lead to the formation of fine powder after exposure to air for about one month.
-
Laser Surface Modification of a Crystalline Al‐Co‐Ce Alloy for Enhanced Corrosion Resistance
… the Al-Co-Ce alloy system and the large range of amorphous forming compositions, as seen in Figure 1, make it a desirable candidate for the study of LSM of a bulk crystalline Al-Co-Ce ingot leading to a vitrified surface …
-
New LED In Synthesized InP : Yb Material
1.00 pm LEDs have been realized from Yb doped InP bulk ingot .
-
X-ray diffraction study of structural and phase states of a superplastic Sn-38 wt % Pb alloy and their variations under the effect of external mechanical stres...
As follows from the analysis, the volume ratio of the tin based and lead based phases in the bulk of the as cast ingot over virtually the whole thickness is in the limits of (1.32–1.56) : 1, i.e., is ~1 …
-
Analysis of solidification behaviour of low alloy steel ingot casting – simulation and experimental validation
At region just below hot top, the bulk liquid metal is at thickest ingot section with higher temperature leading to lower G.
-
Thermoelectric enhancement at low temperature in nonstoichiometric lead-telluride compounds
… W m−1 K−1 at room temperature to 1.0 W m−1 K−1 at 423 K, the large gap between these values and those obtained in PbTe ingots or sintered bulks is attributable to the MA process which lead to high density of …
-
Large‐Scale Colloidal Synthesis of Non‐Stoichiometric Cu 2 ZnSnSe 4 Nanocrystals for Thermoelectric Applications
… decades, remark- able enhancements in thermoelectric properties have been obtained in nanostructured bulk materials.[3] There are two typical successful methods of introducing nanostructures into bulk thermoelectric materials leading to improved TE proper … … ball milling of element ingots and subsequent hot-pressing …
-
Alloy Physics Complete Document
the interdendritic flow with hydrodynamics in the bulk liquid leads to defects in the material and chemical segregations on the ingot scale.
Indicates content that may require registration and/or purchase.