-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Y Fittings Item No.: TY-E05 Material: TP2Y2 Size: 2ID*6.5/3ID*7.1 Appearance: No bumps, strains and other defects Parameters: Pressure >5Mpa Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Wye
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Hydraulic Tee Item No.: TY-E01 Material: TP2Y2 Size: D7.0*T0.7、D9.52*T0.7 Appearance: No bumps, strains and other defects Parameters: 3Mpa pressure to detect leak Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Hydraulic Fitting, Tee
- Features: Pipe Fitting, Tube Fitting
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Coupling Item No.: TY-E04 Material: C3710 Appearance: No bumps, strains and other defects Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Coupling
-
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Elbow Item No.: TY-E06 Material: TP2Y2 Appearance: No bumps, strains and other defects Application: Air conditioner parts, pipe fittings, VRV, VRF system Custom Design: Available
- Material: Copper
- Fitting Type: Elbow
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
-
Supplier: Optimal Handling Solutions
Description: Deck and lip plate material is 55,000 lb. minimum yield safety tread plate Totally enclosed hinge pin supported by hinge tubes with grease fittings Long-lasting, adjustable torsion spring to give the precise amount of support for the placement of the leveler Full 5" above and 5" below
Find Suppliers by Category Top
More Information Top
-
EFFECT OF LUBRICANT IN MANDREL-ROTARY DRAW TUBE BENDING OF STEEL AND ALUMINUM
This tighter fit resulted in “ bumps ” on the tube due to the material collapsing on the mandrel balls.
-
A gel as an array of channels
We see that this clipped- bump form of the independent- tubes approximation of Eq. (27) fits the cross-connected net much better than before.
-
Textures and traction: how tube‐dwelling polychaetes get a leg up
At this scale (~10 μm‐1 mm), the surfaces of the chaetal heads that interact with the tube wall were typically small enough to fit within spaces between these bumps (created by the inward projection of exogenous materials incorporated into the tube wall) or ridges …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8014/1/Jeevan_Sagoo_Thesis_2012.pdf
… 2-11 respectively show images of the; proper positioning of the tubing set, a close up of the tubing set out of alignment (the bump in the door will … … lower flange of the tubing set instead of fitting between the lower and …
-
PHYSICS AND APPLICATIONS OF HIGH BRIGHTNESS ELECTRON BEAMS, THE PROCEEDINGS OF THE ICFA WORKSHOP
… the randomly distributed bumps (that is considering each bump acting separately), while the effect of the synchronous mode on the imaginary part is added to fit the data of the regularly spaced bumps ; in fact the contribution … … the large bumps corrugated tube .
Indicates content that may require registration and/or purchase.