-
Supplier: Cole-Parmer
Description: feature scope sighting. They have a through-the-lens optical system and a circular reticle to precisely define target area. The plastics models 39800-42 and -43 and metals models 39800-47 and -48 feature single lasers that indicate the center of the area you are measuring. |Choose from
- Fahrenheit Scale: 400 to 3,275 F
- Celsius Scale: 200 to 1,800 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: feature scope sighting. They have a through-the-lens optical system and a circular reticle to precisely define target area. The plastics models 39800-42 and -43 and metals models 39800-47 and -48 feature single lasers that indicate the center of the area you are measuring. |Choose from
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
Supplier: Cole-Parmer
Description: feature a through-the-lens optical system and a circular reticle to precisely define the target area. |Use a laser sighting model to determine the center of the area you are measuring. Laser spots on the target indicate the approximate diameter. Use single-laser models for longrange
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
-
-
Supplier: Cole-Parmer
Description: feature a through-the-lens optical system and a circular reticle to precisely define the target area. |Use a laser sighting model to determine the center of the area you are measuring. Laser spots on the target indicate the approximate diameter. Use single-laser models for longrange
- Fahrenheit Scale: -20 to 2,200 F
- Celsius Scale: -30 to 1,200 C
- Features: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
is fully focusable with through-the-lens sighting and a narrow 100:1 field of view for precise optical alignment. A rugged and modular design ensures the pyrometer withstands harsh environments, particularly important in this application. emperature measurements (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
The Optris CTi LThot pyrometer is engineered to thrive in extreme conditions within high-temperature environments, boasting exceptional temperature resistance of the sensing head. Operating in ambient temperatures of up to 250 °C without additional cooling presents no challenges for this (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
. Tearing and warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Temperature measurement is key to getting it right. To optimise a film’s thickness, optical quality, and mechanical (read more)
Browse Thermal Imagers Datasheets for LAND -
warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Temperature measurement is key to getting it right. To optimise a film’s thickness, optical quality, and mechanical strength, you need to (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
M145 Machine Gun Optic (MGO)
The M145 MGO is a further development of the SpecterOS3.4x optical day sight, which has for a number of years been in service with the Canadian Armed forces as the C79 optical sight . … of-View: 8° Exit pupil diameter: 8.2 mm Eye relief: 70 mm Reticle : BDC (Bullet Drop …
-
Handbook of Plastic Optics 2nd Edition
… easy conclusions between mold- and product dimensions are sometimes misleading or more complex than at first sight . An example is producing a collimating lens for a CD or DVD optical pick-up unit. Autocollimator with additional lens CCD with image of the target Target (Cross Hair Reticle ) + Illumination Beam Splitter … 27 H.W. Wang, C.J. Tang, and C.C. Lee, Appl. Opt. 47, C79 (2008).
-
Advanced Composite Materials
So graduates must be far- sighted and not be mislead by immediate benefits when choosing a job. The camera was installed on an optical microscope while the latter was fixed above the microchannel with … The keyboard interface circuit uses special keyboard 82 C79 , display interface device can automatic recognition of the … By using general switches, each device just need one reticle to complete all signal transmission without extra …
-
Guidebook to the Constellations
−46°25¢Globular6.82011.715.6K95–2/3″***a.k.a. C79 ;large,irregularlyround, lowconcentration;10″scoperesolves brighterstars Guidebook to the Constellations: Telescopic Sights , Tales, and Myths, Patrick Moore’s Practical Astronomy Series, DOI 10.1007/978 … Both these stars are wide doubles. a is fairly easily separated without optical aid, and b can … This type of reticle could be rotated until the vertical line ran through the centers of two …
-
Technical Design Report for the Upgrade of the ALICE Inner Tracking System
… barrels, their position will be surveyed by a tracking system, through line of sight along the beam … The relative position of the ITS and the TPC will be monitored by an optical system. [10] I. Valin et al., A reticle size CMOS pixel sensor dedicated to the STAR HFT, JINST … … of heavy baryons to heavy mesons in relativistic nucleus-nucleus collisions, Phys. Rev. C79 , 044905 (2009) (cit …
Indicates content that may require registration and/or purchase.