-
Supplier: Mid-Mountain Materials, Inc.
Description: products are available in configurations of knit or woven fabric, knit or woven tape, knit or braided rope (both round and square), and knit or braided sleeving. We also have the capability to laminate with foil or pressure-sensitive adhesive, or apply a specialty coating for applications
- Overall Thickness: 0.06 to 0.25 inch
- Overall Width / OD: 0.125 to 40 inch
- Use Temperature: 698 to 5,000 F
- Features: Braided Product, Carbon / Graphite, Chemical / Fuel Resistant, Fabric / Cloth, Knitted Product, Other, Sleeving / Wrap, Thermal Insulation / Fireproofing, Woven Product
-
Supplier: ASTM International
Description: requirements include: rope breaking force, spinning loss factor, and stretch; and wire torsions, tensile strength, tensile grade, and level. Cores of stranded ropes shall normally either be of steel or fiber composition. All wire ropes shall be lubricated and impregnated
-
Supplier: ASTM International
Description: requirements include: rope breaking force, spinning loss factor, and stretch; and wire torsions, tensile strength, tensile grade, and level. Cores of stranded ropes shall normally either be of steel or fiber composition. All wire ropes shall be lubricated and impregnated
-
-
Supplier: Instrument Technology, Inc.
Description: ITI Search and Rescue Pole Camera (SNRP) enhances first responders abilities with the valuable visual confirmation and communication needed to work with trapped victims. The easy to use video system features two way talk, bright LED illumination and a light weight carbon fiber
- Tube or Sheath Diameter: 46.98997462541371 mm
- Working Length: 3.047998354080889 m
- Field of View: 70 degrees
- Features: Integral Video Capability
Find Suppliers by Category Top
Featured Products Top
-
. Mid-Mountain’s high heat ropes are manufactured with aramid, carbon, ceramic, or fiberglass fibers. Possible configurations include braided or knitted rope, matrix-braided rope, over-braided rope, or silicone-coated rope, depending on their needed applications. To briefly explain the differences between the (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
http://www.nasa.gov/centers/johnson/pdf/584728main_Wings-ch4b-pgs182-199.pdf
Carbon Fiber Rope Thermal Barrier .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/7912/0618558P_MScDissertation_CvanStaden_Not%20signed.pdf?sequence=1
armature via a specially prepared carbon fibre rope .
-
Penman/EKA Light Recovery Vehicle
The front drum winch is provided with 18 m of carbon fibre rope and is rated at 18,000 lbf.
-
Marine biofouling inhibition by polyurethane conductive coatings used for fishing net
Carbon fiber rope .
-
Journal of Propulsion and Power > Development of hypersonic engine seals - Flow effects of preload and engine pressures
Qunzhen Wang, Mark Ewing, Ed Mathias, Cory Smith, Joe HemanDevelopment of flow and heat transfer models for the carbon fiber rope in nozzle joints of the space Shuttle Reusable Solid Rocket Motor .
-
Journal of Propulsion and Power > High-Temperature Braided Rope Seals for Static Sealing Applications
Qunzhen Wang, Mark Ewing, Ed Mathias, Cory Smith, Joe HemanDevelopment of flow and heat transfer models for the carbon fiber rope in nozzle joints of the space Shuttle Reusable Solid Rocket Motor .
-
Journal of Propulsion and Power > Development of braided rope seals for hypersonic engine applications- Flow modeling
Qunzhen Wang, Mark Ewing, Ed Mathias, Cory Smith, Joe HemanDevelopment of flow and heat transfer models for the carbon fiber rope in nozzle joints of the space Shuttle Reusable Solid Rocket Motor .
-
Carbon fibre tips for scanning probe microscopy based on quartz tuning fork force
sensors
Single fibres can be easily extracted from the carbon fibre rope provided by the manufacturer.
-
http://www.scientific.net/AMR.43.111.pdf
The local residual stresses around one reinforcing element (steel wire, carbon fiber rope ) are high.
-
Experimental research on bond strength of deformed GFRP rebars with different surface configurations--《哈尔滨工业大学学报(英文版)》2009年04期
Anhui Communications Consulting and Design Institute,Hefei 230088,China);Experiment Research on Carbon Fiber Rope [J];Journal of Civil Engineering and Management;2011-03 .
Indicates content that may require registration and/or purchase.