-
Supplier: Radwell International
Description: (256-02-01), 3M PORTABLE COMPRESSED AIR FILTER AND REGULATOR PANEL 256-02-01, 100 CFM, 8 OUTLETS, WITH CARBON MONOXIDE MONITOR 1 EA/CASE. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: MSA Safety
Description: Provides emergency respiratory protection against carbon monoxide gas resulting from underground fires or explosions. A one-time-use device for escape purposes only, it provides respiratory protection against carbon monoxide in otherwise respirable air. Should not be used
- Industry: Building and Construction, Mining
- Type: Cartridge / Filter
- Features: Other, Ventilated
-
Supplier: ENMET Corporation
Description: with 4 outlet ports for connection to supplied-air respirators. The AFS-50 is compatible with a variety of ENMET carbon monoxide and oxygen monitors. The system is compact and can be supplied in a transit case or on a wall-mount plate, with or without a CO/O2 monitor. Features
- Maximum Air Volume: 50 SCFM
- Maximum Inlet Pressure: 150 psi
- Connection: 1/2" NPT
- Filter Type: Coalescing
-
-
Supplier: Safety Glasses USA
Description: LeadHead Passive Welding Helmet Features: Shade 10 Lightweight thermoplastic shell. Fully adjustable nylon suspension Lift front with viewing area of 2” X 4 ¼” “Shake Down” helmet minimizes carbon monoxide build up Optionally balanced Ample space for respirators. Compliance:
- Type: Helmet
- Application: Welding
-
Supplier: Safety Glasses USA
Description: minimizes carbon monoxide build up Optionally balanced Ample space for respirators. Total head, face, and neck protection. Compliance: Meets ANSI Z87.1-2003 standards.
- Type: Hardhat
-
Supplier: Safety Glasses USA
Description: minimizes carbon monoxide build up Optionally balanced Ample space for respirators. Total head, face, and neck protection. Compliance: Meets ANSI Z87.1-2003 standards.
- Type: Helmet
- Application: Welding
Find Suppliers by Category Top
More Information Top
-
Summary report, California Department of Forestry and Fire Protection evaluation of full-face air-purifying respirators for wildland fire fighting use
Apparatus to aid the fire fighter in carrying the respirator and carbon monoxide personal monitor was designed and fabricated.
-
CATALYSIS BY GOLD
Investigation of the use of gold catalysts in respirators for carbon monoxide removal3 and other pollution control applications is well underway (Chap- ter 11).
-
ILC Dover Receives NIOSH Approval On Unique Escape Mask
First NIOSH CBRN Escape Respirator With Carbon Monoxide Protection .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 2008 > [FDBK DOL osha.direc] CPL 0...
Carbon Monoxide Alarm on Respirator Manual Control of Blast Nozzle Symptoms of Silicosis in Workplace .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Respiratory Protection > [FDBK DOL osha.pre] S...
A carbon monoxide monitor with an alarm can be used to continuously measure the breathing air and warn respirator users when carbon monoxide levels exceed the 10 ppm limit set for Grade D breathing air.
-
Federal Register > Thursday, January 8, 1998 > [63 FR 1152] Respiratory Protection
A carbon monoxide monitor with an alarm can be used to continuously measure the breathing air and warn respirator users when carbon monoxide levels exceed the 10 ppm limit set for Grade D breathing air.
-
90th anniversary of Karpov Institute of Physical Chemistry
With the use of fine fibrous materials obtained by the method of electrospinning were created cataly- tically active filter material and light filtering respirators protecting against carbon monoxide and some highly toxic compounds; filter material made of carbon microfiber with a specific …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Air Contaminants (29 CFR 1910.1000) > [FDBK DO...
(D) No PEL (1) Asphalt (delaying decision) (2) Chromyl chloride (3) Fibrous glass (delaying decision) (4) Mineral wool (delaying decision) (E) Increasing PEL Carbon dioxide (adding STEL and also increasing TWA) (F) Special Respirator Provisions (1) Carbon monoxide - Selected operations to meet …
-
Occupational dose reduction at nuclear power plants: Annotated bibliography of selected readings in radiation protection and ALARA. Volume 7
developing criteria that will permit the use of more carbon monoxide , and providing respirator users, .
-
Grainger Industrial Supply
• Self Rescuer Respirator , Used For Carbon Monoxide Gas Resulting From Underground Fires or Explosions, Includes Belt Mount Stainless Steel Case, Size Universal, Standards NIOSH/MSHA Approved .
Indicates content that may require registration and/or purchase.