-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: IC Realtime, LLC
Description: The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both
- Horizontal Resolution: 550 lines
- Width / Diameter: 0.82 inch
- Length: 2.8740173 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Security Camera Warehouse
Description: SONY SCR501 Product Description Here is our best performing c-mount camera. It is a true day/night security camera. It has a 1/3" Sony Super HAD CCD chip-set. This chip-set allows this c-mount camera to see color in low light situations. The Super HAD CCD Sensor
- Camera Function: Video
-
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL7 (Vandal Proof Outdoor Dome) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. Color reproduction is enhanced through the
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 6.46 inch
- Length: 4.78346715 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
More Information Top
-
Autonomous Systems: Developments and Trends
Stop-Loop Integration – CCD Camera Chipsets .
-
A Power-Efficient Two-Channel Time-Interleaved ΣΔ Modulator for Broadband Applications
He was with LG Semicon Company (now Hyundai Electronics) from 1994 to 1999, where he was involved with mixed-signal circuit design and testing of BW/color CCD chipsets , USB cameras , and sigma-delta CODECs for audio and voice appli- cations.
-
Composition measurement of bicomponent droplets using laser-induced fluorescence of acetone
Image of the spatial intensity distribution is formed on the linear sensor chipset of a CCD camera (4,096 pixels).
-
Effect of insulator sleeve length on soft x-ray emission from a neon-filled plasma focus device
Schematic of a pinhole camera. . of a commercially available Sony ICX055AL chip on board (having 537 × 597 pixels in total) CCD camera , a Fusion Bt878A chipset based PCI-BUS PV147 video capture card and a Celeron® 1 GHz PC.
-
Development of a low-cost student-built multi-spectral sensor for the International Space Station
These bandpasses are directed to three identical Sony CCD chipsets , each connected to a COTS Firewire camera (Scout, by Basler), operated in 12-bit quantization mode.
-
22.4: Invited Paper : Augmented Vision Head‐Mounted Systems for Vision Impairments
Because the sensitivity of that camera was insufficient for the night vision application, it was replaced with a Supercircuits PC182XS camera equipped with Sony’s Ex-View CCD chipset , which provides a field of view of 80°.
-
Applications of augmented‐vision head‐mounted systems in vision rehabilitation
Because the sensitivity of that camera was insufficient for the night-vision application, it was replaced with the KT&C KPC-S500 camera equipped with Sony’s Ex-View CCD chipset , which provides a field of view of 80°.
-
A camera chipset for dual-mode mega-pixel camcorders
acquisition/processing chipset for dual-mode mega-pixel CCD cameras .
-
Domino Free 4-Path Time-Interleaved Second Order Sigma-Delta Modulator
He was with LG Semicon Co. (now Hynix Semi- con Inc.), Seoul, Korea from 1994 to 1999, where he was involved in mixed signal circuit design and test- ing of BW/Color CCD chipsets including timing/sync. signal generator, camera signal processor, USB cam…
-
RGS: novel blind color-recovery technique with applications to complex outdoor scenes
All the images have been acquired from real vehicles moving on an Italian highway by means of a standard PAL CCD video camera and have been digitized through a Conexant 878 chipset based acquisition card.
Indicates content that may require registration and/or purchase.