-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE)
- Pore Size: 0.8 µm
- Flow Rate: 0.05283441 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Membrane Solutions
Description: MS® CA (Cellulose Acetate) membrane filters are composed of pure cellulose acetate modified to offer researchers the lowest binding filters available. Due to the extremely low binding characteristics, these filters provide higher throughputs
- Filtration Grade (Micron Rating): 90 µm
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE)
- Pore Size: 0.2 µm
- Flow Rate: 5.28 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
-
Supplier: Matexcel
Description: be selected to affect the structure of the fiber. Design and function to prepare air filter materials for different use environments; Waterproof and moisture-permeable: The fiber membrane formed by the random accumulation of electrospun nanofibers has a three-dimensional connected pore
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: wide-mouth (45mm) polystyrene or glass storage bottles. All bottle-top filters are color-coded and printed with the membrane type and pore size for easy identification. Includes glass fiber prefilter.
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors Cellulose Acetate Filters feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free,
- Operating Temperature: 113 F
- Housing Material: Acrylic
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Cole-Parmer
Description: Housings have standard luer connectors; 50-mm filters feature 7 to 13.5 mm hose barb connectors Cellulose Acetate Filters feature hydrophilic membranes with low protein binding, suitable for aqueous protein solutions. The filters are nitrate-free,
- Operating Temperature: 140 F
- Filter Medium Material: Cellulose - Acetate
- Housing Material: Polypropylene (PP)
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.8 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filters are typically used for membrane prefiltration of several solutions like Plasma Fractions, Vaccines, Purified Protein Solutions or Solutions containing Preservatives. The cellulose acetate membranes of the Sartolclean CA filters have proven to be the
- Filtration Grade (Micron Rating): 0.8 to 3 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: exclusion. The use of Sartoclean CA prefilters avoids early blockage of downstream sterilizing grade membrane filters and contributes significantly to an economical design of your filtration system. Featuring ultra low binding cellulose acetate membranes,
- Filtration Grade (Micron Rating): 0.8 to 3 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Type: Cartridge
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Support Materials For Pleated Membranes Filters that are designed to remove fine particulate (less than 0.1 mm) frequently employ non-woven filter media that requires mechanical (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PESMC series from Harbory Filtration uses an asymmetric hydrophilic PES membrane that delivers consistent filtration performance across a wide range (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. The Gold Series III dust collector with OmniPleat® eXtreme Green filter media packs, made with a blend of cellulose fibers coated with a nano membrane, captures dust generated throughout various stages of battery chemistry mixing and production. Gold Series III dust collectors exceed OSHA mandates (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
aerosols. Electrolyte/Solvent/Precursor Filtration Components: Provides high-precision filter cartridges, membranes, and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Membrane Filtration of Nickel(II) on Cellulose Acetate Filters for Its Preconcentration, Separation, and Flame Atomic Absorption Spectrometric Determination
Abstract An enrichment method for trace amounts of Ni(II), as 8‐hydroxyquinoline chelates, has been established on a cellulose acetate membrane filter .
-
Agrobacterium tumefaciens -mediated transformation of antifungal lipopeptide producing fungus Coleophoma empetri F-11899
Several mem- branes of different pore sizes and material were used, including cellulose acetate membrane filter , qualitative filter paper No. 1, No. 2, No. 101, No. 131, glass fiber filter GA-55, polycarbonate membrane, mixed cellulose ester membrane filter, and hydrophilic PTFE…
-
Solid‐phase extraction of lead and copper on a polyhydroxybutyrate‐b‐polydimethyl siloxane ( PHB ‐b‐ PDMS ) block copolymer disc and flame atomic absorption sp...
The suspension containing 50 mg of PHB-b-PDMS in 50 mL of 5% (w/v) sodium dodecyl sulphate was fil- tered through a 47-mm-diameter cellulose acetate membrane filter paper with a vacuum pump, and thus, the PHB-b-PDMS adsorbent…
-
Immunoelectron Microscopy
47-mm 0.45-μm Mixed cellulose acetate membrane filter .
-
Specific detection and quantitative enumeration of Listeria spp. using fluorescent in situ hybridization in combination with filter cultivation (FISHFC)
White polycarbon- ate, hydrophilic polypropylene and hydrophilic PTFE membrane filters showed high tolerance to organic sol- vents used during the FISH protocol, while mixed cellu- lose ester (MF-Millipore) and cellulose acetate membrane filters were transformed by the same solvents.
-
Effects of filter type and extraction efficiency on nitrogen mineralization measurements using the aerobic leaching soil incubation method
…filter units (Falcon No. 7111, 150ml bottle type) fitted with a 51-mm Gelman SUPOR-200 polyethersulfone membrane filter with 0.2 ~tm pore size (bubble point pressure = 320 kPa), a 5l-ram cellulose acetate membrane fil- ter with 0.22 gm…
-
Speciation and determination of bioavailable arsenic species in soil samples by one‐step solvent extraction and high‐performance liquid chromatography with ind...
The mobile phase was filtered through a 0.45 m cellulose acetate membrane filter (Xinya Purify Device Company, Shanghai, China), then .
-
Core–shell magnetite-silica dithiocarbamate-derivatised particles achieve the Water Framework Directive quality criteria for mercury in surface waters
m3 of water was filtered through a pre-weighted 0.45– μm pore size cellulose acetate membrane filter (Millipore).
-
A COMPARISON OF METHODS FOR THE MICROBIOLOGICAL SAMPLING OF COMPRESSED GASES
Counts were estimated by filtering the impinging fluid through a 045 um Cellulose Acetate membrane filter .
-
Colorimetric Detection of Warfare Gases by Polydiacetylenes Toward Equipment‐Free Detection
We embedded OX-PDA/aldehyde-PDA liposomes into a cellulose acetate membrane filter .
Indicates content that may require registration and/or purchase.