-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE)
- Pore Size: 0.8 µm
- Flow Rate: 0.05283441 GPM
- Operating Temperature: 356 F
- Filter Medium Material: Cellulose - Acetate
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available depending
- Filter Medium Material: Cellulose - Regenerated
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Membrane Solutions
Description: MS® CA (Cellulose Acetate) membrane filters are composed of pure cellulose acetate modified to offer researchers the lowest binding filters available. Due to the extremely low binding characteristics, these filters provide higher throughputs than competitive
- Filtration Grade (Micron Rating): 90 µm
- Features: Other
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Sartorius Stedim Biotech offers a wide range of ultrafiltration membrane discs for sample concentration in stirred cells. Membrane disc diameters range from 13 mm to 293 mm, molecular weight cut-offs from 1 to 300 kDa. Three different membrane materials are available depending
- Filter Shape: Disc (Circular)
- Configuration: Filter Element Only
- Sample Type: Liquid
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Membrane Filters Membrane filters in various pore sizes. Choose between cellulose nitrate (CN), cellulose acetate (CA), regenerated cellulose (RC), polyamide (PA), polycarbonate (PC), polyethersulfone (PES) and polytetrafluorethylene (PTFE)
- Pore Size: 0.65 µm
- Flow Rate: 0.0343423665 GPM
- Operating Temperature: 266 F
- Filter Medium Material: Cellulose - Nitrate
-
Laboratory Filters - 11404-47-ACN - Gridded Membrane Filters White/black, 0.80 Micron -- GO-81055-50Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: These gridded membrane filters are made of cellulose nitrate, a material which ensures effective retention with high flow rates and optimum colony growth. Sterile Filters are individually packed and sterile to avoid the possibility of contamination. These filters
- Filter Medium Material: Cellulose - Nitrate
- Filter Type: Filter Paper
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Matexcel
Description: be selected to affect the structure of the fiber. Design and function to prepare air filter materials for different use environments; Waterproof and moisture-permeable: The fiber membrane formed by the random accumulation of electrospun nanofibers has a three-dimensional connected pore
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.8 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: CA Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification CA (Cellulose
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Acetate
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: MCE Membrane Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification MCE (Mixed
- Pore Size: 0.45 µm
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Eaton
Description: are characterized by high endotoxin retention rates and due to their great retention capacity for colloidal components, these filter sheets are particularly suitable as prefilters for subsequent membrane filtration. Fine Filtration BECO PR 12 Eaton's BECO depth filter sheets for
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: Eaton
Description: retention of fine particles and colloids (BECO PROTECT CS 115) for optimum preparation and protection of downstream membrane filtration systems Cartridges fit in commercially available filter cartridge housings (code 2 and 7) Suitable for very small quantities
- Filtration Grade (Micron Rating): 0.2 to 0.7 µm
- Maximum Pressure: 21.8 psi
- Type: Cartridge
- Filter Medium Material: Cellulose
-
Supplier: Radwell International
Description: CASE OF 12 STERILE FILTER UNITS WITH 50MM CELLULOSE NITRATE MEMBRANE, 0.45UM PORE SIZE, 150 ML FUNNEL WITH 150 ML RECEIVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Eaton
Description: clarification. These stacked disc cartridges reliably retain ultra-fine particles and have a germ reducing effect. They are used in practice as ideal pre-filters for membrane filters, reverse osmosis systems, and to protect chromatography columns. Clarifying Filtration BECODISC
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose
- Range: Micro Filtration
-
Supplier: ASTM International
Description: membrane filters during abatement and construction activities. The practice is intended for use with airborne particulate lead samples that are prepared for subsequent analysis by laboratory-based quantitative analytical methods. 1.3 This practice covers the general considerations for
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Support Materials For Pleated Membranes Filters that are designed to remove fine particulate (less than 0.1 mm) frequently employ non-woven filter media that requires mechanical (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
The PESMC series from Harbory Filtration uses an asymmetric hydrophilic PES membrane that delivers consistent filtration performance across a wide range (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. The Gold Series III dust collector with OmniPleat® eXtreme Green filter media packs, made with a blend of cellulose fibers coated with a nano membrane, captures dust generated throughout various stages of battery chemistry mixing and production. Gold Series III dust collectors exceed OSHA mandates (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
. Efficiency: Look for cartridges with >99.98% particle retention, such as SoluGET’s APP/NPP series or PES membranes. Material Compatibility Polypropylene (PP): Ideal for chemical resistance, FDA compliance, and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
aerosols. Electrolyte/Solvent/Precursor Filtration Components: Provides high-precision filter cartridges, membranes, and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
The PPMC series from Harbory Filtration uses an asymmetric gradient polypropylene membrane that delivers high filtration efficiency with low pressure drop (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
IPTMC series pleated filter cartridge is made of imported hydrophilic modified polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives orsurfactants. The modified (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Countries > México > Nacional > Traducciones Inglesas / English Translations > English Translations > Secretary of Labor and Social Welfare > STANDARDS > ...
The cellulose membrane filter stays in its place supporting it in a cellulose support.
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Total suspended particulate was sampled by standard medium volume captor (MVC) high- and medium-volume captors, using cellulose membrane filters of 0.8 and 0.45 mm pore size.
-
JAMA Network | JAMA Ophthalmology | Histopathological Features of Vitreous Removed at Macular Hole Surgery
Methods The complete vitrectomy specimen in each case was concentrated by means of cellulose membrane filters and stained for light microscopy.
-
Gentechnische methods
Jahn, R. W. P., Schiebler, Greengard (1984): A Quantitative Dot-Immunobinding assay for of protein Using nitro cellulose of membrane filter .
-
Aerosol Measurement: Principles Techniques and Applications 3rd Edition Complete Document
TABLE 10-3 Microscopy Filter Type Mixed esters of cellulose Membrane Filter Clearing Agents for Light Refractive Index 1.44 to 1.48 1.48 1.48 1.584 or 1.625 .
-
Membrane filtration – atomic absorption spectrometry combination for copper, cobalt, cadmium, lead and chromium in environmental samples
The dissolution of the cellulose membrane filters were performed various mineral acids including con- centrated hydrochloric, sulfuric and nitric acids.
-
Light scattering in microporous materials using a photon diffusion model
An eminently suitable material for this work is thus to be found in the commercially available cellulose membrane filters (Sartorius Membranfilter), for which the relevant properties are a uniform pore size and sample thickness; and their availability in a range of pore…
-
Tamoxifen‐Loaded Polymeric Micelles: Preparation, Physico‐Chemical Characterization and In Vitro Evaluation Studies
The aqueous solutions, filtered through 0.45 mm cellulose membrane filters , were analysed by HPLC.
-
Determination of α‐tocopherol by reversed‐phase HPLC in feed and animal‐derived foods without saponification
The residue was then redissolved in 1 mL methanol, filtered through a 0.2 μm cellulose membrane filter using a 5 mL syringe (Machery Nagel, Chromafil RC-20/25) and collected in an amber vial of 1.5 mL.
-
Ultrasonic extraction and field‐portable anodic stripping voltammetry of lead from environmental samples
Also, laboratory-prepared airborne lead samples collected on cellulose membrane filters were subjected to the ultrasonic extraction procedure.
Indicates content that may require registration and/or purchase.