-
Supplier: Alfa Laval Inc.
Description: Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: separation technology, PreBilge oily water separator effectively cleans bilge water feed before it enters the existing bilge water treatment system, whether a gravitational coalescer or another type of system. This ensures that cleaned bilge water discharged
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: The emmie comprises a trolley-mounted centrifugal separator and electrical oil heater for use on ships. Moved between marine hydraulic systems, it removes water and 99% of all 2-5 μm particles from oil, increasing oil service life and system reliability. Increase marine
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Fuel Oil Cleaning Unit Solutions (FOCUS) are automated modular systems for purifying the liquid fuel oils used in gas turbine power plants. The fuel cleaning process is designed to prevent the potentially harmful effects of contaminants often found in fuel oil,
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Mandatory selection of: SAE No. 1, SAE No. 2, or SAE No. 3 flywheel and housing SAE standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH front (2-micron high performance) Fuel transfer pump — left front Fuel priming pump — left front
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: varnishing of internal components. It allows for 500 hour engine oil change intervals. Low-mounted Oil Pump The low-mounted oil pump allows for quicker start-up lubrication. Combination Fuel Filter and Water Separator The combination fuel filter and
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: allows for quicker start-up lubrication. Combination Fuel Filter and Water Separator The combination fuel filter and water separator offers superior protection for the fuel injection system. Meets Emissions Standards The Caterpillar
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: Caterpillar Oil & Gas
Description: Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Primary fuel filter Fuel filters Duplex fuel filters Fuel level switch GENERATOR ATTACHMENTS Air filter — generator Bearing temperature detectors Cable access box
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Flottweg SE
Description: configuration comprises a stationary disc that is immersed in a liquid (e.g. degassed water) thus creating an exclusion from the surroundings. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg
- Technology: Centrifuge
Find Suppliers by Category Top
Featured Products Top
-
As an industry, corporate sustainability efforts are more important now than ever before - especially for bottling and canning facilities that use water in their daily operations. Bottling and canning facilities use large amounts of water for many different areas in their manufacturing processes (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, allowing severe wear to occur with resulting high frictional heat. Water contamination should not exceed 0.25 % for most equipment, though centrifugal pumps used in power plants specify much tighter limits such as 500 ppm for boiler feed pump bearings. A number of new technologies exist to detect (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
10. Engineering and Theoretical Studies of Static Electricity in Fuels
However, when a mixture of additive con- taining fuel and water is pumped at high velocity through centrifugal pumps it is very difficult to find additives … … point where it is not possible to obtain water free fuel from a filter separator unit.
Indicates content that may require registration and/or purchase.