-
Supplier: Alfa Laval Inc.
Description: Alfa Laval FALCON treatment systems use centrifugal separation to remove any solids and water that might contaminate the fuel and lube oils used in a wide range of engine equipment. The Alfa Laval FALCON system is designed to help protect the engine equipment used in the oil and
-
Supplier: Alfa Laval Inc.
Description: Smaller, low-tech ALDEC decanter centrifuges are ideal for loads of smaller wastewater treatment facilities looking for reliable, low-cost sludge dewatering. Less water, lower cost Cost-effective decanter centrifuges are crucial for removing the water content from sludge from
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: The New C2E Decanter Centrifuges for Small Treatment Plants Flottweg presents a new era of sludge dewatering for small sewage treatment plants. The C2E decanter centrifuge was developed specifically for the dewatering and thickening of smaller sludge loading rates. It
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
-
Supplier: GN Solids control Co., Ltd.
Description: sludge treatment, tank cleaning waste treatment, as well as solids control, barite recovery, low gravity and high gravity solids separation, dewatering etc. GN Waste Decanter Centrifuge Features: High G Force up to max 3000. Big Volume Design. Bowl Material Duplex Stainless Steel 2205
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Flottweg SE
Description: Advantages And Customer Benefits Reduced odour because of a closed system No influence due to the colour of the solids to be sorted Low thermal energy consumption because the dewatering stage (mechanical dewatering) is already integrated in a Sorticanter® Sorticanter® is available as a
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T60 Automatic Centrifuge Maximum Sludge Volume Separator The Turbo T60 separator has a maximum solids capacity of over 2 gallons per cycle. The Turbo T60 has the largest sludge capacity in our automatic discharge design. The T60 includes proprietary nozzles that allow solids
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Turbo T40 Automatic Centrifuge High Sludge Volume Separator The Turbo T40 picks up where the T18 leaves off by doubling the solids capacity- to almost 2 gallons per cycle. The T40 includes proprietary nozzles that allow solids dewatering at high speeds. A geared scraper drive for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: of up to 25 GPM with a solids removal rate of up to 200 pounds/shift of sludge or swarf. Systems are designed for use with a single CNC or in-line with a large central manufacturing cell. Automatic controls are used to sequence the process and allow unattended operation. The discharged solids
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
-
Supplier: Sanborn Technologies
Description: Speed Dewatering Reduces Solids Disposal Volume
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
Find Suppliers by Category Top
More Information Top
-
Study on the hydrothermal drying technology of sewage sludge
③ Centrifugal dewatering machine used for the sludge dewatering equipment .
-
Comminution of Organic Material
The Lysat- Centrifugal -Technique (LC) uses a decanter equipped with a disintegration device located at the discharge of the dewatered sludge .
-
Optimum equipment configuration for vacuum filtration departments
Configuration of the equipment of vacuum filtration units with different methods of removal of the … shows the connection with the receiver and vacuum pumps of the sludge - dewatering department of the pellet … of the MGOK): 1) centrifu- gal pump (GRK, GRT); 2…
-
Alternatives for managing wastes from reactors and post-fission operations in the LWR fuel cycle. Volume 2. Alternatives for waste treatment
Centrifuges are sometimes used in reactor radwaste treatment systems to " dewater " evaporator slurries and filtration sludges in preparation for packaging and shipment. .... Centrifugal separation equipment is commercially available and technology is essentially state-of-the-art.
-
Handbook of Civil Engineering Calculations, Second Edition > DESIGN OF A SOLID-BOWL CENTRIFUGE FOR SLUDGE DEWATERING
The increased settling velocity imparted by the centrifugal force as well as the short settling distance of the particles accounts for the comparatively high capacity of centrifugal equipment . .... Centrifuges are commonly used for thickening or dewatering Waste Activated Sludge (WAS) and other biological sludges from secondary wastewater treatment.
-
Geothermal Loop Experimental Facility. Quarterly report, July-September, 1978 and annual report, October 1, 1977-September 30, 1978
F i l t e r pump feed well and pump station includes 20,000 gallon feed well, insulated, on concrete pad; three 3,900 gpm horizontal s p l i t case centri- fugal pumps having 50 psig o r 25 .... Waste solids dewatering includes 40 inch wide moving b e l t f i l t e r press with associated equipment , 18 inch elevated sludge conveyor and elevated sludge storage hopper for dump truck loa!ing, .
-
Biosolids Engineering > Biosolids and Sludge Processing
Example 3.26 The Turkana County Sewage Treatment Works desires to purchase centrifugal dewatering equipment to replace its drying beds. .... the 0.6-m laboratory centrifuge treats 4.5 m 3/h of thickened sludge , find the treatment…
-
States > Texas > State > Register > 2015 > 05/29/2015
Centrifugal sludge pumps shall have a positive suction head unless they are self-priming or equipped with some other priming de- vice acceptable to the commission. .... Sludge stabilization is required for all biological treatment processes with the exception of extended aeration processes (with a solids retention time (SRT) of 20 days or more) in which case the sludge may be drawn directly to a sludge de- watering facility.
-
Environmental Protection and Resources Exploitation
Dosage and type of flocculent and additive, choosing of dewatering equipment and its parameters , are all have vital role for the efficiency of dehydration. .... In this field, Bruno Sander has obtained a patent, which is conducive to oil sludge dewatering. .... making crude oil recovery rate reach 98%; Han Qi et al, developed distillation- centrifugal separation method which…
Indicates content that may require registration and/or purchase.