-
Supplier: Flottweg SE
Description: The Decanter Centrifuge For Soft Sediment Flottweg produces a special decanter centrifuge for soft sediment. The Flottweg Sedicanter® separates solids from liquids. The special feature: the solids consist of a sediment with properties ranging between soft and fluid. A solid with
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
-
Supplier: Cole-Parmer
Description: • Fully automatic benchtop unit is designed expressly for petroleum testing applications. • Automatic control of acceleration ramp, centrifugation speed, and timing funcitons • Doubly insulated to reduce heat loss and increase reproducibility • Sliding stainless steel lid with large
- Maximum Speed: 2,200 rpm
- Maximum RCF: 1,327 xg
- Operating Temperature: 200 F
- Display: None
-
Supplier: Cole-Parmer
Description: • Fully automatic benchtop unit is designed expressly for petroleum testing applications. • Automatic control of acceleration ramp, centrifugation speed, and timing funcitons • Doubly insulated to reduce heat loss and increase reproducibility • Sliding stainless steel lid with large
- Maximum Speed: 2,200 rpm
- Maximum RCF: 1,327 xg
- Operating Temperature: 200 F
- Display: None
-
-
Supplier: Cole-Parmer
Description: • Fully automatic benchtop unit is designed expressly for petroleum testing applications. • Automatic control of acceleration ramp, centrifugation speed, and timing funcitons • Doubly insulated to reduce heat loss and increase reproducibility • Sliding stainless steel lid with large
- Maximum Speed: 2,200 rpm
- Maximum RCF: 780 xg
- Operating Temperature: 200 F
- Display: None
-
Supplier: Cole-Parmer
Description: • Fully automatic benchtop unit is designed expressly for petroleum testing applications. • Automatic control of acceleration ramp, centrifugation speed, and timing funcitons • Doubly insulated to reduce heat loss and increase reproducibility • Sliding stainless steel lid with large
- Maximum Speed: 2,200 rpm
- Maximum RCF: 780 xg
- Operating Temperature: 200 F
- Display: None
-
Supplier: E-Labs, Inc.
Description: limits in objects that experience constant acceleration. Acceleration testing is used to detect structural andmechanical strength limits in objects that experience constant acceleration.E-Labs can perform centrifuge tests to meet acceleration requirements
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
Find Suppliers by Category Top
More Information Top
-
Sandia National Laboratories/New Mexico Facilities and Safety Information Document [NOTE: Volume II, Abstract through Chapter 11]
Centrifuge acceleration testing .
-
Evaluation method of mental workload under flight conditions.
However, the centrifuge acceleration test presupposed special physical stresses, and S.D. was almost same as the resting findings.
-
IEEE Recommended Practice for Precision Centrifuge Testing of Linear Accelerometers - Redline
One of the least obvious effects of self heating in accelerometers is the effect of modifying the nonlinearity coefficients derived from high acceleration centrifuge testing .
-
Preliminary 1 month stability screening of cosmetic multiple emulsions ( W / O / W ) prepared using cetyl dimethicone copolyol and P olysorbate 80
Further, accelerated centrifugation tests at different time intervals have not revealed any phase separation in any sample of ME20.
-
Chemistry and Technology of Lubricants
Marine quality additives with good colloid stability are selected through extended tests and accelerated centrifuge tests .
-
Relocation and repair of the National Geotechnical Centrifuge. Final report
(b) and (c) show the effect of centrifuge acceleration on tests conducted at the same scale.
-
ELECTRODE EXPERIENCE IN CLINICAL BIOMEDICAL MONITORING
…Air Force stress testing experience showed that when a technique had been developed which pro- vided reliable operation unattended for eight to twelve hours, it also provided minimum artifact recordings during short intense stress tests, such as human centrifuge acceleration tolerance test .
-
Dysrhythmia comparison in apparently healthy males during and after treadmill and acceleration stress testing.
Centrifuge acceleration stress testing apparently is as safe as maximal treadmill exercise testing.
-
SNAP 19, PHASE III. VOLUME I. POWER SUPPLY SYSTEM. Final Report.
Generator Subsystem S/N 4 Mounted in Centrifuge for Accelera- tion Testing .
-
Zero-power shock sensors using bistable compliant mechanisms
Figure 8: Sensors are placed within the buckets of the centrifuge for acceleration testing .
Indicates content that may require registration and/or purchase.