-
Supplier: TMP Pro Distribution
Description: enclosure is optimized to deliver useable low-frequency extension below 70 Hz. The high frequency device is a co-axial, post mounted 0.75" dome tweeter with a titanium diaphragm and a cloth surround. The coaxial post is mounted slightly off center in relation to the low-frequency driver in
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of
-
Supplier: Visual Sound, Inc.
Description: acoustical power up to much higher frequencies than afforded by earlier designs. The diaphragm design includes JBL's exclusive three-dimensional diamond pattern surround which reduces membrane stresses in the diaphragm support structure and extends diaphragm life. The depth of
-
-
Supplier: Visual Sound, Inc.
Description: and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2447's output in the 5kHz to 20 kHz range. 100 watts continuous program
-
Supplier: Visual Sound, Inc.
Description: and support structure. This provides predictable normal resonance modes, and radial reinforcing ribs increase diaphragm stiffness. This diaphragm design combined with the Coherent Wave™ phasing plug increases the 2447's output in the 5kHz to 20 kHz range. 100 watts continuous program
Find Suppliers by Category Top
More Information Top
-
Effects of an elastic mass on frequency response characteristics of an ultra-thin piezoelectric micro-acoustic actuator
In contrast, the acoustic diaphragms of piezoelectric ceramic speakers vibrate with many resonant modes, which lead to acoustic peaks and dips in their irregular jagged frequency response charac- teristics.
-
Improvement of low-frequency characteristics of piezoelectric speakers based on acoustic diaphragms
In this paper, the fabricated piezoelectric ceramic speakers comprise an acoustic diaphragm fixed to a rigid frame and a lead zir- conate titanate (pZT) ceramic membrane bonded on the acoustic diaphragm.
-
Design of a Piezoelectric Speaker Driver Based on Fuzzy Theory and Taguchi Method
Commercially available ceramic piezoelectric speakers have a diaphragm resonance of around 1 kHz.
-
Low-frequency reinforced ferroelectric acoustic actuators
Compared to a commercial piezoelectric ceramic speaker with a resin single layer diaphragm , the acoustic actuators fabricated with a rubber/resin bi-layer diaphragm have at least 10 dB higher sound pressure at a low frequency range of less than 1 kHz.
-
Improvement of low-frequency characteristics of piezoelectric speakers based on acoustic diaphragms.
Compared with a commercial piezoelectric speaker, the fabricated piezoelectric ceramic speaker with the rubber/resin bi-layer diaphragm has at least 10 dB higher sound pressures in the low-frequency range of less than 1 kHz.
-
Manual of the audio technique
The designation cone loudspeaker relates to the form of the membrane that is manufactured of paper, aluminum, plastics, ceramics or of specific composite materials.
-
Audio-Frequency Characteristics of a Piezoelectric Speaker Using an AlN Film Deposited on a Polymer or Metal Membrane
The nonsym- metric piezoelectric bimorph which consists of a metal diaphragm and a thin PZT ceramic plate is widely used as a buzzar, tweeter and speech synthe- sizer speaker .
-
Technical acoustics
… ohmic resistance 282 ff 503 artificial to ear sacrifice layer technology 371 ff optical measurement sonic field festivals mediums 530 optical sound pressure-measurement 519 optical sound pressure measurement reconstruction method 522 optical microphones 367 ff of oxide-nitride- membrane 371, 376 parabolic hopper 422 of the parabolic reflectors 388 parametric loudspeakers 584, 667 Particle image Velocimetry (PIV) 707 Pegel mass 7, 9 level difference … … piezooptische constant 478, 518 piezovibrators 318 piezotransducers impulse response 324 Piezowerkstoff of 319 ceramic polymeric 319 Pistofon calibration …
-
Infotainmentsysteme in the motor vehicle
On a membrane of coated paper, Kunststoff, tissue (e.g., KevlarR), polycarbonate, metal or ceramics [Bau01] a coil is fixed that immerses in a concentric permanent magnet. The loudspeaker membranes become for improvement of the stiffness as Konusmembran21 or but .
-
Piezoelectric MEMS for audio signal transduction, microfluidic management, resonant mass sensing, and movable surface micromachined structures
… with a piezoelectric microspeaker built on a 5 x 5 mm2 silicon nitride diaphragm (1 µm thick … As can be seen in Fig. 2, the microspeaker produces comparable sound pressure as the bulky commercial piezo ceramic speaker in the frequency range between 0.4 and 1.5 kHz.
Indicates content that may require registration and/or purchase.