-
Supplier: High Performance Alloys, Inc.
Description: Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253
- Alloy: Yes
- Applications: Chemical / Materials Processing, Nuclear, Wear Parts / Tooling
- Elongation: 12 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the
- Alloy: Yes
- Applications: Chemical / Materials Processing, Oil and Gas, Structural
- Elongation: 35 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: High Performance Alloys, Inc.
Description: Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type
- Alloy: Yes
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Marine, Wear Parts / Tooling
- Elongation: 35 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
-
Supplier: High Performance Alloys, Inc.
Description: Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high
- Alloy: Yes
- Applications: Abrasive / Erosive Wear Protection, Chemical / Materials Processing, Oil and Gas
- Elongation: 30 %
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Electrical / HV Parts
- Elongation: 8 to 55 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 144 inch
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-iron -molybdenum-copper alloy rods (UNS N06007, N06975, N06985, N06030, and N08031), hot- or cold-finished, solution annealed, ground, or turned, for use in general corrosive service. Heat and product (check) analysis of the alloy shall conform
-
Supplier: ASTM International
Description: . All rods should be furnished in mechanically descaled and pickled, centerless ground and pickled, or centerless ground, pickled, and oxidized surface finish, while wires should be furnished in either conditioned and pickled or conditioned, pickled, and oxidized surface finish.
-
Supplier: Gavish, Inc.
Description: Sapphire Tubes and injectors for Semiconductor applications Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for
- Material Type: Sapphire
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
-
Supplier: ASTM International
Description: This specification covers UNS R60001, R60802, R60804, and R60901 wrought zirconium and zirconium alloy bars, rods, and wires. All material grades covered should conform to the required chemical composition requirements. Elements that are intentionally added to the melt should be
-
Description: . • ISO Load design protects gearing from dynamic loads to extend gear life. • Parallel shaft, double-reduction/tri ple design provides maximum installation flexibility. • Carburized and ground helical gearing for quiet operation and extended gear life
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
- Motor Power: 0.4959 to 422 HP
-
Supplier: Ashcroft Inc.
Description: : Offshore Oil Rigs Chemical and Petrochemical Plants Pulp and Paper Mills Power Plants Steel Mills Water and Sewage Treatment Facilities Industrial Markets: Pumps, Compressors and Turbines Boilers and Burners
- Features: Direct Immersion, Explosion Proof
- Poles: Single Pole, SP, Double Pole, DP
- Switch Type: Switch Type: Rod & Tube, Gas - Actuated / Vapor - Tension
- Throws: Double Throw, DT
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 101 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Block / Billet, Rod Stock
- Length: 144 inch
-
Supplier: Cole-Parmer
Description: protection against spills. Models 36104-series include a safety earth (ground) screen to provide operator safety.| Maximum temperature is 842
F(450 C) . Ceramic fiber insulation keep the chemical-resistant polypropylene case cool. Built-in power controller has dial markings - Flask Size: 5000 ml
- Operating Temperature: 842 F
- Power: 200 watts
-
Supplier: Cole-Parmer
Description: protection against spills. Models 36104-series include a safety earth (ground) screen to provide operator safety.| Maximum temperature is 842
F(450 C) . Ceramic fiber insulation keep the chemical-resistant polypropylene case cool. Built-in power controller has dial markings - Flask Size: 100 to 250 ml
- Operating Temperature: 842 F
- Power: 60 watts
-
Supplier: Cole-Parmer
Description: protection against spills. Models 36104-series include a safety earth (ground) screen to provide operator safety.| Maximum temperature is 842
F(450 C) . Ceramic fiber insulation keep the chemical-resistant polypropylene case cool. Built-in power controller has dial markings - Flask Size: 100 to 250 ml
- Operating Temperature: 842 F
- Power: 60 watts
-
Supplier: Cole-Parmer
Description: protection against spills. Models 36104-series include a safety earth (ground) screen to provide operator safety.| Maximum temperature is 842
F(450 C) . Ceramic fiber insulation keep the chemical-resistant polypropylene case cool. Built-in power controller has dial markings - Flask Size: 2000 to 5000 ml
- Operating Temperature: 842 F
- Power: 360 watts
-
Supplier: Siemens Process Instrumentation
Description: Overview SITRANS LC300 is an inverse frequency shift capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage, water, wastewater, and mining, aggregate, and cement
- Communication Interface Options: Other
- Instrument Display Options: Digital Readouts
- Level Measurement Type: Continuous Level
- Material Temperature Range: -40 to 392 F
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15 tungsten-10nickel alloy bars, rods, wires, sheets, and strips (except surgical fixation wires) for use in surgical implants. All alloys shall be furnished to the
-
Supplier: Lift Products, Inc.
Description: Roto-Max was designed from the ground up with the operator in mind. The Roto-Max electric hydraulic work positioner places the load at the operator to determine where he or she would like the work load positioned. The Semi-Stainless Steel Edition of The Roto-Max features the following
- Lift Mechanism: Scissor Lift
- Lift Type: Table Lift / Positioner
-
Supplier: FineTek
Description: The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground
- Features: Handles Slurries / Suspended Solids
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
Find Suppliers by Category Top
Featured Products Top
-
adornments and the like. Black Oxide Black oxide finishing is a blackening conversion coating used on a variety of ferrous metals and alloys, among them, stainless steel. The process is formed by a chemical reaction when material is immersed in a high temperature solution (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
SAN-EARTH M5C vs. Chemical Ground Rods
SAN-EARTH M5C vs. Chemical Ground Rods