Products/Services for Clean Republic Solar Vacuum Tubes

  •  
    Vacuum Tubes - (24 companies)
    Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
  •  
    Hose and Tube Cleaning Equipment - (58 companies)
    Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
  • Vacuum Cleaners-Image
    Vacuum Cleaners - (329 companies)
    ...of the separation system. The size of the bag or cyclone will determine how often it needs to be emptied or cleaned. Vacuum Cleaner Types. Vacuum cleaners are used in a wide variety of industries and applications. The model selected should be based on the size...
  • Vacuum Pumps and Vacuum Generators-Image
    Vacuum Pumps and Vacuum Generators - (843 companies)
    ...and the properties of a liquid or gas flowing through a tube or pipe. Venturi or fluid jet vacuum generators rely on a flow of compressed air, gas, or liquid as the "motive" fluid to pull or create a vacuum at a desired port. They contain no moving parts...
  •  
    Solar Panels - (186 companies)
    Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
  •  
    Solar Mounts - (111 companies)
    ...but are supported by one or more metal legs, tubes, or pipes. Typically, these supports are made of aluminum, galvanized steel, or stainless steel. Custom solar mounts for specialized photovoltaic racking structure are also available. Solar mounts differ...
  •  
    Solar Water Heaters - (196 companies)
    ...collector is installed below the solar storage tank, which may also have a backup water heater. In residential applications, solar water heaters use one of three solar collector types: flat plate, integral collector-storage, and evacuated tube. Flat-plate...
  •  
    Vacuum Sensors - (126 companies)
    ...ions are similar to vacuum tubes. The relationship between the ion current and the filament is a nearly linear function of molecular density (pressure). The operating principle is the same as a vacuum tube gauge. However, the plate is substituted...
  •  
    Quartz Tube and Rod - (37 companies)
    Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
  •  
    Glass Tube and Rod - (63 companies)
    Image Credit: Technical Glass Products, Inc. - OH. Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem assembly...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … connote_V|1 perturbation_N|2 disturbance_N|7 neural_J|1 shortly_R|8 locust_N|1 background_signal_N|1 white_noise_N|1 drip_N|1 outburst_N|4 recrudescence_N|2 come_back_V|5 damaged_J|3 clean _up_V|1 leak_N|5 superfetation_N|1 … … law_enforcement_N|1 order_of_saint_benedict_N|1 royalty_N|4 spanish_people_N|1 bicameral_J|2 corrupt_J|9 governance_N|1 responsible_J|10 foreign_country_N|1 capitol_N|2 manufacturer_N|6 industrialized_J|1 weimar_ republic _N|1 third_reich_N|2 allies_N|5 … … shag_N|1 sheet_N|20 shortener_N|1 skim_V|3 motionless_J|1 spall_N|1 splint_N|3 splinter_N|3 sliver_N|2 insert_V|6 wedge_N|1 spoor_N|1 retrace_V|2 solar _system_N|4 revolve_V|7 vine_N|9 … … lorentz_force_N|1 suspend_V|11 magnet_N|4 electromagnetism_N|1 electric_current_N|1 magnetize_V|3 electron_N|7 magnetic_dipole_moment_N|1 smuggler_N|3 weather_V|3 parhelion_N|1 at_once_R|4 evoked_potential_N|1 electroencephalogram_N|1 compressed_gas_N|1 increased_J|2 steam_N|7 lethal_J|3 concussion_N|1 intraocular_pressure_N|3 prevailing_wind_N|1 southwest_J|1 hormone_N|2 receptor_N|3 biologically_R|1 entity_N|3 rejuvenation_N|1 shear_N|3 quadrilateral_N|1 parallelogram_N|1 flurry_N|2 solar_J|2 solar_energy_N|2 heavy_metal_N|2 guitar_player_N|2 vacuum _ tube _N|1 distortion_N|1 ukulele_N|1 projection_N|3 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … pothook_N|1 fishing_net_N|1 steamer_N|1 mavik_N|1 clarity_N|18 driveshaft_N|1 live_axle_N|1 rotary_motion_N|3 differential_N|3 reply_N|19 pen_V|1 trapshooter_N|1 sewer_gas_N|1 trawl_net_N|2 dragnet_N|1 desyrel_N|1 nontricyclic_drug_N|1 jog_V|1 treasure_N|10 playhouse_N|1 shipbuilding_N|8 belt_V|2 deep_pocket_N|1 sawhorse_N|1 tabletop_N|2 supporting_tower_N|1 trestlework_N|1 halcion_N|1 intravenous_anesthetic_N|1 apse_N|2 naqua_N|1 color_television_tube_N|1 surmontil_N|1 trimmer_N|1 thermionic_ vacuum _ tube _N|2 power_hammer_N|1 fall_under_V|1 lumber_V|3 … … nearby_J|7 nerve_plexus_N|4 intraventricular_J|1 coccygeal_nerve_N|1 lumbar_nerve_N|3 lymphatic_J|4 iliac_J|1 coccygeal_J|1 autonomic_plexus_N|1 pterygoid_muscle_N|1 maxillary_J|1 anterior_facial_vein_N|1 sacral_nerve_N|1 solar _plexus_N|1 maturation_N|5 voidance_N|1 … … logical_fallacy_N|4 pathetic_fallacy_N|1 beg_V|5 unintentionally_R|5 unfounded_J|2 attention_span_N|1 childhood_N|14 deficit_N|3 phantom_J|3 cape_of_good_hope_N|3 mental_representation_N|6 delusion_N|12 federal_government_N|25 clean _up_V|1 toxic_waste_site_N|1 nationwide_J|3 … … socialism_N|14 elite_group_N|4 authoritarian_J|3 democracy_N|5 liberalism_N|3 self-governing_J|8 blend_N|2 economic_growth_N|6 political_system_N|8 orleanist_N|1 reign_of_terror_N|6 reactionary_N|1 republic _N|146 good_form_N|1 divine_guidance_N|1 …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 121486,'socialised'),(121487,'socialiser'),(121488,'socialising'),(121489,'socialism'),(121490,'socialist'),(121491,'socialist economy'),(121492,'socialist labor party'),(121493,'socialist party'),(121494,'socialist people\'s libyan arab jamahiriya'),(121495,'socialist republic of vietnam'),(121496,'socialistic' … … 'solanum wrightii'),(121760,' solar '),(121761,'solar apex' … … 'speaker unit'),(122806,'speakerphone'),(122807,'speakership'),(122808,'speaking'),(122809,'speaking trumpet'),(122810,'speaking tube '),(122811,'spear' … … 'spring vetch'),(123827,'spring vetchling'),(123828,'spring water'),(123829,'spring-blooming'),(123830,'spring- clean '),(123831,'spring … … 131415,'thermionic'),(131416,'thermionic current'),(131417,'thermionic emission'),(131418,'thermionic tube'),(131419,'thermionic vacuum tube'),(131420,'thermionic …
  • listIndexWords30.dat (finlayson-gwc2014.zip)
    … XID-class_ophiuroidea-n XID-class_pyrenomycetes-n XID-class_thaliacea-n XID-classical_greek-n XID-classified-n XID-clatter-n XID-clausewitz-n XID-clawback-n XID-clayware-n XID- cleaning _woman-n XID-clearance … … color_chart-n XID-color_ tube -n XID-colorado_plateau-n … … penstemon_parryi-n XID-pentamethylenetetrazol-n XID-pentecostalist-n XID-penultima-n XID-people's_ republic _of_china-n XID … … XID-soilure-n XID-solacement-n XID-solanum_crispum-n XID-solanum_wendlandii-n XID- solar _gravity-n XID … … v-8_juice-n XID-vacationer-n XID-vaccinium_angustifolium-n XID-vaccinum-n XID- vacuum _bottle-n XID …
  • Infralow-frequency oscillations in photoconductivity of chromium-doped silicon
    … mechanical and chemical polishing of the silicon surface (see [4]), the sample plates with dimensions 10 × 6 × 1 mm were coated with metal chromium of special purity grade and placed into thor- oughly cleaned quartz tubes with a diameter of … … h in a high- temperature convection furnace, followed by rapid quenching in a vacuum oil (VM-1). Physicotechnical Institute, “ Solar Physics” Research and Production Corporation, Academy of Sciences of the Republic of Uzbekistan, Tashkent, Uzbekistan e-mail: lutp@uzsci.net .
  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … conservative_J|13 estimate_N|22 17_J|7 help_V|228 erase_V|5 anticipated_J|4 deficit_N|1 current_J|17 fiscal_year_N|17 merely_R|68 means_N|58 enforce_V|24 escheat_N|2 republic _N|7 take_over_V|36 bank_account_N|1 … … luster_N|1 braided_J|1 collar_N|4 bow_N|8 highlight_V|2 flats_N|1 scalloped_J|1 electric_toothbrush_N|2 electric_razor_N|2 american_J|121 bathroom_N|6 brush_N|20 up_and_down_R|5 clean _V|22 dental_J|2 surface_N|141 … … enlarge_V|11 horizon_N|14 quarrel_V|11 wording_N|1 established_J|12 art_school_N|6 many_a_J|5 design_N|31 floor_plan_N|1 luxury_J|2 apartment_N|32 assertion_N|3 geographical_area_N|1 vacuum _N|12 showpiece_N|1 please_V|25 … … diagnosis_N|4 squeeze_N|1 kidney_N|9 liver_N|12 diagnose_V|5 ailment_N|4 nervous_system_N|2 ozone_N|3 generator_N|5 machine_N|32 applicator_N|1 colored_J|21 neon_ tube _N|1 superimpose_V|4 rectangular_J|2 … … reiterate_V|4 magic_N|4 illuminating_J|3 postulate_V|4 antique_J|4 worry_N|14 dwindle_V|5 darkness_N|19 give_rise_V|9 celebration_N|5 curious_J|19 induce_V|24 winter_solstice_N|1 solar _system_N|4 ptolemaic_system_N|1 built …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … 0,0,0,0 solar_systems 1,0,0,0,1 solar_telescope_N 0,0,0,0,0 solar_trap_N 0,0,0,0,0 solar_wind_N 1,0,0,0,0 solar _year_N 0,0,0 … … 0,0,0 somali_ republic _N 0,0,0 … … speaker_unit_N 0,0,0,0,0 speaking_trumpet_N 0,0,0,0,0 speaking_ tube _N 0,0 … … steam_boiler_N 0,0,0,0,0 steam_chest_N 0,0,0,0,0 steam_ clean _V 0,0 … … thermionic_emission_N 0,0,0,0,0 thermionic_tube_N 0,0,0,0,0 thermionic_ vacuum _tube_N 0,0 …
  • https://www.repository.cam.ac.uk/bitstream/handle/1810/217849/cft.pdf?sequence=29
    … carbon dioxide coal, 8, 94, 206, 284 British resource, 6 calorific value, 199 clean , 203, 212 contains … … 136 compact linear fresnel reflector, 184 computer, 68, 69, 89 manufacture, 94 concentrating solar power, 40, 178 … … countries, 17, 105, 231, 336, 337 civilized, 50 countryside, 208 cow, 76, 77, 79 CPV, see concentrator photovoltaics crisps, 80 crock of manure, 8 Croesor, 202 crops, 286 CRT (cathode ray tube ), 70 Cruachan, 191 crude … … 333 cyclist, 264 Czech Republic , 21 … 96 Germany, 21, 33, 34 get building, 250 GHG, see greenhouse gas giant vacuum cleaner, 244 gigaton …
  • https://www.repository.cam.ac.uk/bitstream/handle/1810/217849/327.370.pdf?sequence=17
    … carbon dioxide coal, 8, 94, 206, 284 British resource, 6 calorific value, 199 clean , 203, 212 contains … … 136 compact linear fresnel reflector, 184 computer, 68, 69, 89 manufacture, 94 concentrating solar power, 40, 178 … … countries, 17, 105, 231, 336, 337 civilized, 50 countryside, 208 cow, 76, 77, 79 CPV, see concentrator photovoltaics crisps, 80 crock of manure, 8 Croesor, 202 crops, 286 CRT (cathode ray tube ), 70 Cruachan, 191 crude … … 333 cyclist, 264 Czech Republic , 21 … 96 Germany, 21, 33, 34 get building, 250 GHG, see greenhouse gas giant vacuum cleaner, 244 gigaton …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … 0 solar_trap_N 0,0,0,0,0 solar_wind_N 1,0,0,0,0 solar _year_N 0,0 … … soviet_kgb_N 0,0,0,0,0 soviet_russia_N 0,0,0,0,0 soviet_socialist_ republic _N 0,0 … … speaker_unit_N 0,0,0,0,0 speaking_trumpet_N 0,0,0,0,0 speaking_ tube _N 0,0 … … steam_boiler_N 0,0,0,0,0 steam_chest_N 0,0,0,0,0 steam_ clean _V 0,0 … … thermionic_emission_N 0,0,0,0,0 thermionic_tube_N 0,0,0,0,0 thermionic_ vacuum _tube_N 0,0 …