-
Supplier: Armacell LLC
Description: AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal
-
Supplier: Armacell LLC
Description: Microban® antimicrobial product protection, AP Armaflex Pipe (Tube) Insulation is exceptionally mold resistant. AP Armaflex Pipe (Tube) Insulation is a black or white flexible elastomeric thermal insulation. The expanded closed-cell structure
-
Supplier: Armacell LLC
Description: AP Armaflex SS Self-Seal Pipe (Tube) Insulation is the self-sealing version of the original closed cell, fiber-free elastomeric foam, the world’s first choice for insulating chilled water and refrigeration lines. AP Armaflex SS Self-Seal Pipe (Tube)
-
-
Supplier: Zotefoams, Inc.
Description: than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a true closed-cell foam, making ZOTEK® F42 HT LS highly resistant to bacteria growth and surpassing the industry
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Armacell LLC
Description: NH Armaflex is a nonhalogen elastomeric insulation developed for sweat control in environments that require specific protection against smoke containing acid gases. NH Armaflex is used as insulation and protection for piping, tanks, and air ducts, and to prevent stress corrosion
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: ASTM International
Description: vessels. This practice does not apply to reflective-type insulation, insulation on screwed elbows, Short Radius (SR) and Long Radius (LR) Elbows Fitting Covers for tubing, dutchman (extended leg) insulation fitting covers, double-layered staggered-joint pipe
Find Suppliers by Category Top
Featured Products Top
-
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
properties you’re looking for: open versus closed cell, density and strength, impact- and thermal-insulation, self-skinning, buoyancy, etc. Depending on the mix of parameters, certain processing methods may be more suitable than others. In general, rigid foams can be processed with both machining and (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
line pipe - offers from line pipe manufacturers, suppliers, exporters & wholesalers
Sell elastomeric closed cell rubber insulation pipe production line .
-
heat pipe solar water - offers from heat pipe solar water manufacturers, suppliers, exporters & wholesalers
Sell elastomeric closed cell rubber insulation pipe production line .
-
foam insulation sheet - offers from foam insulation sheet manufacturers, suppliers, exporters & wholesalers
Sell elastomeric closed cell rubber insulation pipe production line .
-
Design of the chilled glycol instrument cooling system for the CFHT
The glycol and helium hoses are insulated with elastomeric closed cell 1 inch thick pipe insulation and clamps hold the hose outside the insulation to allow for vibration and thermal isolation from the Telescope.
Indicates content that may require registration and/or purchase.