-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instruction.
-
Supplier: Cambridge Technology, Inc.
Description: The 6260H galvanometer is designed for large aperture applications, and is optimized for speed, size, cost and accuracy with typical beam diameters from 30mm to greater than 75mm. It is shown here with 50mm mirrors.
-
Supplier: Cambridge Technology, Inc.
Description: The Series G Open Loop Optical Scanners are designed to deflect mirrors of various sizes in commercial and scientific optical equipment. The mirror deflection of these galvo motors is proportional to the drive current, but they do not include a position feedback sensor. Therefore, they
-
-
Supplier: Edmund Optics Inc.
Description: closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and
-
Supplier: Cambridge Technology, Inc.
Description: All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instructions.
Find Suppliers by Category Top
Featured Products Top
-
/flatness of movement. PIHera precision closed-loop XY stages incorporate absolute-measuring direct-metrology capacitance sensors, enabling resolutions down to 0.1 nanometers. These stages feature a compact design optimized through FEA (Finite Element Analysis) for high stiffness and extended (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
automation. In automated environments, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework strategies—enabling closed-loop quality control and seamless Industry 4.0 integration (read more)
Browse 3D Scanners Datasheets for Marposs Corp -
automation. In automated processes, measurement results can be transmitted directly to the customer’s network to support SPC, process optimization, and part rework, enabling closed-loop quality control and Industry 4.0 integration (read more)
Browse Machine Vision Systems Datasheets for Marposs Corp
More Information Top
-
Handbook Of Biological Confocal Microscopy
The time resolution of closed loop galvanometer scanners is suffi- cient for most applications, in particular if a limited number of mea- surement points can be selected.
-
High-speed laser cutting of lace
The rotary actuator for laser beam manipulation is a LSK O5OEF closed loop galvanometer scanner .
-
Femtosecond pulse shaping using a 2D liquid crystal spatial light modulator
The closed loop galvanometer scanner has analog addressing and feedback with accurate reading of the instantaneous angular position of the scanning mirror.
-
A review of laser induced techniques for microelectronic failure analysis
The range of the pixel dwell time is selectable from 75 p to infinity, with the minimum time being limited largely by the response time of the closed loop galvanometer scanners of the laser scan module.
-
Stationary platen 2-axis scanner
The slow or page scanning axis of the two-axis scanning system is provided by a standard General Scanning closed - loop galvanometer scanner .
-
Multimodal optical microscopy for monitoring fast neuronal activity and signaling
The use of two orthogonal closed - loop galvanometer scanners was explored but their speed is limited as they are constantly fighting against the moment of inertia of the mirror and rotor assembly.
-
Optical Components in Photovoltaic Production
Crystalline-Silicon Solar Cells for 21st Century”, National Renewable Energy LaboratoryReport,ElectrochemicalSoci- ety Annual Meeting, Seattle, May 1999 [3] Cambridge Technology, www.camtech. com, “How To Choose A Closed Loop Galvanometer Based Scanner ” .
-
Single Molecules and Nanotechnology
The beam is steered by two mirrors mounted on shafts of closed - loop galvanom- eter scanners (VM2000, GSI Lumonics GmbH, Unterschleißheim, Germany).
-
Photobleaching in Two‐Photon Scanning Fluorescence Correlation Spectroscopy
The laser beam was reflected from a dichroic beam splitter (725DCSPXR, AHF, Tübingen, Germany) that separated the excita- tion and emitted light, and steered by two mirrors mounted on shafts of closed - loop galvanometer scanners (VM2000, GSI Lumon- ics GmbH, Unterschleißheim, Germany).
-
Simultaneous two‐photon fluorescence correlation spectroscopy and lifetime imaging of dye molecules in submicrometer fluidic structures
The beam is steered by two mirrors mounted on shafts of closed - loop gal- vanometer scanners (VM2000, GSI Lumonics GmbH, Unterschleißheim, Germany).
Indicates content that may require registration and/or purchase.