-
Supplier: IMI Life Science
Description: Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero
- Syringe Volume: 0.25002640324243175 to 5 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available,
- Syringe Volume: 0.05000528064848635 to 5 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available,
- Syringe Volume: 0.010001056129697268 to 50 cc
- Features: Other
- Configuration: Syringe
-
-
Supplier: Qosina Corp.
Description: Male Lock NRFit™ Syringe, Yellow
- Syringe Volume: 20 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Two-Piece Syringe, Male Luer Slip Tip, Zero Dead Space, Green Plunger with 1 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 1 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Stroke Syringe, Male Luer Lock with 1.5 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 1.5 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 3.75 inch (95.3 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with a septum nut. This enables
- Syringe Volume: 500.00000000000006 to 2,000.0000000000002 cc
- Injection Method: Manual
- Features: Other
- Configuration: Syringe
Find Suppliers by Category Top
Featured Products Top
-
and Ultra-feathertouch probes means that needles or blades aren’t bent or damaged by the measuring process. The high resolution of Feathertouch and Ultra-Feathertouch probes, at up to 0.05µm, means that the precise height of the needle or sharp edge (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
insulation-piercing macro-hook and shrouded right-angle banana plug. Utilizes 18 AWG PVC wire Needle pierces most 28-14 AWG wire Banana plug works with shrouded 4mm sockets Macro-hook accepts a 4mm banana plug in the T-handle Custom wire, connector, and color combination options (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tightens and holds insulation piercing needle bed in place. This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern. Wire clamp needle bed pierces wire, providing immediate (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Utilizes 18 AWG PVC wire Needle pierces most 28-14 AWG wire Banana plug works with shrouded 4mm sockets Macro-hook accepts a 4mm banana plug in the T-handle Custom wire, connector, and color combination options. Check out our (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then with our XB insulation piercing tactical product line. Today we design and manufacture a growing line of components and test leads specifically designed (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Insulation Piercing Wire Clamp. The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once wire is inserted for testing. Wires may be installed from (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Insulation Piercing Wire Clamp. The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once wire is inserted for testing. Wires may be installed from (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
organizations on a global scale. In 2005, we expanded into the explosive ordinance disposal (EOD) space, initially with customized needle beds and then with our XB insulation piercing tactical product line. Today we design and manufacture a growing line of components and test leads specifically (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
A compact self-shielding prober for accurate measurement of on-wafer electron devices
This resistance stability is a result of using coaxial probe needles and a probe-card with a connector.
-
MICRONICS JAPAN CO.LTD. RF devices - Probe Card
For RF testing with coaxial probe needles .
-
MICRONICS JAPAN CO.LTD.
For RF testing with coaxial probe needles .
-
Cascade Microtech, Inc.
With superior guarding and shielding, these probes overcome the performance limitations of non- coaxial needle probes .
-
Survey on Very Fast TLP and Ultra Fast Repetitive Pulsing for Characterization in the CDM-Domain
In stead of the two RF-probes and an on-chip ground connection, two coaxial needle probes with a wire connecting their two grounded outer conductors can be used.
-
Current research in the floor mechanism 2015
On the shrinkage samples, the dielectric properties by means of a minimalinvasiven high frequency elekromagnetischen measurement (HF-EM), being based on an open coaxial needle probe , were determined in the broadband frequency range (100 MHzes to 10 GHzes).
-
A Membrane Probe for Testing High Power Amplifiers at mm-Wave Frequencies
Traditional coaxial - needle probe cards have difficulty in incorporating combiner structures and generally have poor bypassing capability at high frequencies.
-
A Membrane Probe for Testing High Power Amplifiers at mm-Wave Frequencies
Traditional coaxial - needle probe cards have difficulty in incorporating combiner structures and generally have poor bypassing capability at high frequencies.
-
Current role of interventions in metastatic kidney tumors: single center experience
A coaxial LeVeen needle probe was also used with an active diameter of 3 or 4 cm (Boston Scientific, Natick, MA), connected to a 200-W generator (RF 3000; Boston Scientific Corporation, St. Jose, CA, USA).
-
Imaging-Guided Percutaneous Radiofrequency Ablation of Adrenal Metastases: Preliminary Results at a Single Institution with a Single Device
All RFA treatments were performed using a coaxial LeVeen needle probe with an active diameter of 3 or 4 cm (Boston Scientific, Natick, MA) connected to a radiofre- quency generator RF 3000 (Boston Scientific).
Indicates content that may require registration and/or purchase.