-
Supplier: APITech
Description: API's Line of Dielectric Resonator Oscillators (DROs) and Coaxial Resonator Oscillators (CROs) are designed and built with both small size and low phase noise in mind. Packed full of standard features, our complete line of free running DRO designs operate from 500
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Crystals, Oscillators, Resonators - Resonators Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Features: Memory IC 800 MHz 20 ns Memory Size: 128kB Flash, 16kB RAM Time Format: Binary Date Format: Binary Interface:
- Features: Other
-
Supplier: Knowles
Description: resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully
-
-
Supplier: Knowles
Description: resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully
-
Supplier: Richardson RFPD
Description: The CVCO55CC series is Coaxial Resonator based to provide Ultra-Low Phase Noise. It is designed for narrow band applications and offers frequencies from 380MHz to 5.0GHz. Its technology also offers very Low Harmonics and Low Current Consumption with Excellent Linearity throughout its
- Oscillation Frequency: 3,200 MHz
- Phase Noise (@ 10kHz): -112 dBc/Hz
- Output Power: 4.999999999999999 dBm
- Tuning Voltage: 0.5 to 4.5 volts
Find Suppliers by Category Top
More Information Top
-
Novel Multi-Coupled Line Resonators Replace Traditional Ceramic Resonators in Oscillators/VCOs
Many third and later generation systems incorporate multiple narrowband ceramic coaxial resonator oscillators (CROs) to cover their bandwidth requirement.
-
Crystek extends performance and efficiency with the CVCO55CXT-6525-6525 oscillator
Crystek maximizes performance and efficiency in new 6525 MHz coaxial resonator oscillator .
-
A low-power, low phase noise local oscillator for chip-scale atomic clocks
This paper demonstrates a low-power (2-mW) BJT micro- coaxial resonator oscillator at 3.417GHz that will meet all of the requirements in an inexpensive and reliable design.
-
Phase locked DRO/CRO for space use
A Dielectric Resonator Oscillator (DRO) or Coaxial Resonator Oscillator (CRO) maybe phase locked to a Temperature Compensated Crystal Oscillator (TCXO) to produce small, lightweight, rugged oscillators for use in communications spacecraft.
-
Z-Communications Launches Wide Band Coaxial Resonator Oscillator With Low Phase Noise
Z-Communications Launches Wide Band Coaxial Resonator Oscillator With Low Phase Noise .
-
L-Band Coaxial Resonator Oscillators For SATCOM Applications Introduced
L-Band Coaxial Resonator Oscillators For SATCOM Applications Introduced .
-
S-band Coaxial Resonator Oscillator Delivers Ultra Low Phase Noise For Fixed Wireless Applications
S-band Coaxial Resonator Oscillator Delivers Ultra Low Phase Noise For Fixed Wireless Applications .
-
New Products
S-BAND COAXIAL RESONATOR OSCILLATOR .
-
Salient features of the dual‐frequency, dual‐polarized, Doppler radar for remote sensing of precipitation
The 360 MHz and 780 MHz signals used in the first and last mixing stages are generated by phase-locked coaxial resonator oscillators .
-
http://dspace.mit.edu/bitstream/handle/1721.1/79274/846679977-MIT.pdf?sequence=2
9.375 GHz DLCRO (dual loop phase-locked coaxial resonator oscillator ) (Miteq .
Indicates content that may require registration and/or purchase.