-
Supplier: Princess Auto Limited
Description: 15° Roofing Coil Nails
- Length: 1.25 inch
- Diameter: 0.12 inch
-
Supplier: Makita USA, Inc.
Description: Nailer // Coil Roofing
- Length: 1.75 inch
- Nail Types: All For Powered Nailers
- For Powered Nailers: Coil Nails
-
Supplier: DEWALT Industrial Tool Co.
Description: in locating the perfect depth setting for precise nail penetration Convenient side-load canister design allows for quick and easy nail loading Carbide inserts in contact trip foot protect against premature wear Pneumatic-bias feed piston provides consistent nail feed as pressure
-
-
Supplier: Makita USA, Inc.
Description: ensures last nail is driven to prevent lost or misfired nails Large carbide inserts on nose piece for long lasting performance Rubberized handle for better fit and added comfort Easy loading adjustable canister system allows for faster, more precise loading Oversized steel wear plates
Find Suppliers by Category Top
More Information Top
-
coil nail - offers from coil nail manufacturers, suppliers, exporters & wholesalers
Roofing Coil Nails: Specifications Item name: coil roofing nail Size: 1", 1 1/4", 1 1/2", 1 3/4", 2" Material: Q195 ...
-
sagem iniction coil datasceet,China sagem iniction coil datasceet Manufacturers, Suppliers - ECOL
wire coil roofing nails .
-
Federal Register > Friday, March 5, 2010 > [75 FR 10301] Buy American Exceptions Under the American Recovery and Reinvestment Act of 2009
Specifically, an exception was granted to the Bedford Township Housing Commission for the purchase and use of coil roofing nails for a re-roofing project at the Ivor Lindsay Housing Complex.
-
Shopping In Other - Big Bruin
Coiled Roofing Nail , Uses 3/4 - 1 3/4 Coiled Roofing Nails Rated: 8/10 3 Reviews .
-
electro coagulation,China electro coagulation Manufacturers, Suppliers - ECOL
Electro Galvanised Coil Roofing Nails .
-
Air Nailer – Pneumatic Tools – Grainger Industrial Supply
Male, Length 9-27/32 In., Width 4-5/8 In., Height 10-3/8 In., Tool Weight 5.5 lb., For Use With 15 Degrees Wire Coil Roofing Nails .
-
Shopping In Other - Big Bruin
Coiled Roofing Nail , Uses 3/4 - 1 3/4 Coiled Roofing Nails Rated: 8/10 3 Reviews .
-
Grainger.com
Male, Length 9-27/32 In., Width 4-5/8 In., Height 10-3/8 In., Tool Weight 5.5 lb., For Use With 15 Degrees Wire Coil Roofing Nails .
-
Nails by Bosch and Stanley Hardware at PlumberSurplus.com
Bostitch CR3DGL 7,200 Count 1-1/4" Smooth Shank 15 degree Coil Roofing Nails .
-
Eg Coil Exporters, Eg Coil Selling Leads
Sell roofing coil nails .
Indicates content that may require registration and/or purchase.