-
Supplier: Visual Sound, Inc.
Description: RGB Spectrum The RGB/Videolink® 1690 video scan converter transforms computer signals to broadcast standard video in real time. Computer generated images can then be recorded, broadcast, displayed or transmitted over video codecs. The unit offers
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. The Magenta Research RGB to VGA active video converter converts a three component RGB, sync on green computer signal to a 5 component RGBHV separate sync signal compatible with a VGA display. The RGB to VGA
-
Supplier: Visual Sound, Inc.
Description: accommodated. Video outputs are switchable between NTSC and PAL and are simultaneously provided in Composite and S-Video. A PC loop-thru is also provided. Our exclusive AutoSet® feature takes the hassle out of setup by automatically sizing and positioning the computer image
-
-
Supplier: Daitron Co., Ltd.
Description: 1920 x 1200 WUXGA HD Resolution Video Input: Composite, Y/C, RGB Component, Ext. Sync, DVI-D, HD15 Multi-Picture Display: picture-outside-pict ure (POP), and side-by-side with full scan for flexible multi-image viewing Flat Surface LCD Panel: for easy cleaning
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. Computer Input - Up to 2048x2048 HDTV Input - Up to 1080p Looping 15-Pin HD Input Proc Amp Controls The VP-704xl is a scan converter for computer graphics video signals. It converts a computer graphics video signal up to
-
Supplier: Richardson RFPD
Description: The ADV7120 (ADV®) is a digital video converter on a single monolithic chip. The part is specifically designed for high resolution color graphics and video systems. It consists of three, high speed, 8-bit, video D/A converters (RGB) a standard TTL input
- IC Package Type: CSP
- Resolution: 10 bits
Find Suppliers by Category Top
Featured Products Top
-
— from home entertainment systems and recording studios to theaters and professional venues. From high-conductivity microphone cables to analog/digital audio and video, speaker cable, RGB, S-video, multi-coax bundles, and composite multimedia constructions, New England Wire delivers signal purity (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Optical characterization and ergonomical factors of near‐to‐eye displays
A composite video to RGB converter was needed with one target (sample E in Table 2) because there was no composite video input avail- able.
-
The Digital Enhancement Database
This transfer is accomplished via an RGB to a composite video converter in the monitor.
-
Monitoring cytosolic calcium in parathyroid hormone target cells: Osteoblasts and renal epithelia
Although it is possible to connect the VCR to the image processor using an RGB - to - composite video converter (ENC-1, Communications Specialties, Inc., Hauppauge, NY), we prefer the former connection be- cause the signal is directly recorded on the tape, instead …
-
Real-time processing of multispectral second-generation thermal imaging systems
An RGB to composite converter is used to get RS17O composite video for display or recording.
-
Virtual director: automating a webcast
A scan converter converts the RGB sources (presentation PC and laptop) to composite video signals for capture.
-
Interactive stereoscopy optimization for head-mounted displays
… four arbitrary quadrants of the operator screen -monitor: a colour monitor with a screen resolution of 1280 by 1024 pixels - converter : this device converts two RGB video signals with NTSC (RS17OA … … produced by the VideoSplitter, to the composite NTSC signals required by …
-
High-speed DSP applied to a multimedia chip set
Four 10-bit digital- to -analog converters (DAC5) are used to generate either Y, C, and two composite video analog outputs or composite and RGB video analog outputs (to support the European SCART connector).
-
Microcomputer Graphics and Applications with NAPLPS Videotex
In addition to a color look-up table, it also con- tains digital- to -analog converters for the three colors, a video driver to control the intensity, and interfaces for RGB , NTSC composite video, and/or RF outputs.
-
A single-chip CMOS analog/digital mixed NTSC decoder
The LSI chip accepts composite NTSC video signals in analog form, digitizes them using the on-chip A/D converter , converts them to component RGB (red, green, blue) signals, and then converts the signals to analog form by using the on-chip D/A …
-
Machine Vision for Measurement of Rice Canopy Dimensions
The composite video signal from the 8-mm camcorder was first converted to red, green, blue ( RGB ) RS-170 video signals using a video signal converter (Model IN 2095, Inline, Inc., New York, N.Y.).
Indicates content that may require registration and/or purchase.