-
Supplier: Ibstock
Description: Fireborn® has extended its range of products and now offers even more alternatives. The popular large format clay blocks are now available in a range of new colours, textures and a new size up to 490mm. Cost-effective alternativen to rainscreen Ideal for use with brick, rainscreen or
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
Supplier: Ibstock
Description: Fireborn® has extended its range of products and now offers even more alternatives. The popular large format clay blocks are now available in a range of new colours, textures and a new size up to 490mm. Cost-effective alternativen to rainscreen Ideal for use with brick, rainscreen or
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
Supplier: Ibstock
Description: in size; both metric and imperial sizes are available in addition to British standard special shapes and fittings. Choice in finish: from a high gloss to a matt clay coat. Salt glaze finishing is also available. Glazed brick can be used in most masonry applications and elevations. Each
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
-
Supplier: Ibstock
Description: Tilebrick replicates a tile-hung wall elevation without any of the hassle involved in traditional tile hanging. Tilebrick is also more robust than vertical tiling and is virtually maintenance free. By using clever profiled edges and a tile-shaped front face, the extruded clay units look just
- Applications: Construction & Building / Architectural, Walls
- Material Type: Kaolin / Clay Based
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,426.6666666666667 C
- Compressive / Crushing Strength: 290 psi
- MOR / Flexural Strength: 190 psi
- Length: 9 to 24 inch
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,426.6666666666667 C
- Compressive / Crushing Strength: 240 psi
- MOR / Flexural Strength: 180 psi
- Length: 9 to 24 inch
Find Suppliers by Category Top
More Information Top
-
Seaweed biopolymers as additives for unfired clay bricks
Previous research indicates that unfired clay bricks achieve compressive strength values of 1–4 N/mm2 depending on parameters such as moisture content and density [102].
-
In-plane cyclic behaviour of unfired clay and earth brick walls in both unstrengthened and strengthened conditions
The adobe bricks [19] were produced by a mechanised hand moulding procedure without any compression and the unfired clay bricks were manufactured using a classical machine procedure typical for extruded fired brick.
-
A brief review of Compressed Stabilized Earth Brick (CSEB)
“ Compressive strength and microstructural analysis of unfired clay masonry bricks ”[19] Quicklime, hydraulic lime, GGBS, OPC Lower Oxford Clay (LOC) -BS 1924-2:1990 (compr strength) -BS EN 771-1:2003 (compr strength) -SEM, SBD/EDX (microstructure) -Compressive strength -Swelling/shrinkage -SEM…
-
Mechanical Properties and Durability of Lime and Natural Pozzolana Stabilized Steam-Cured Compressed Earth Block Bricks
Eng Geol 107(3–4):130–139 Oti JE, Kinuthia JM, Bai J (2009b) Compressive strength and microstructural analysis of unfired clay masonry bricks .
-
Recycling of electrolytic manganese solid waste in autoclaved bricks preparation in China
(2009) Compressive strength and microstructural analysis of unfired clay masonry bricks .
-
Preliminary Study of Compressed Stabilized Earth Brick (CSEB)
Compressive strength and microstructural analysis of unfired clay masonry bricks .
-
Modeling environmental impact of unfired bricks in India
For compressed , unfired bricks , the ideal soil composition is 20-35% clay and 30-50% sand, with some silt, stabilizer, and water (Maini, 2010).
-
Advanced Materials Engineering and Technology
The result showed that the compressive strength of CEB with 20% RHA using clay at 5.5 MPa is better than that of laterite 4.9 MPa, and both exceed that of commercial unfired clay brick from UK.
-
Effect of Soil Type in Compressed Earth Brick (CEB) with Uncontrolled Burnt Rice Husk Ash (RHA)
The result showed that the compressive strength of CEB with 20% RHA using clay at 5.5 MPa is better than that of laterite 4.9 MPa, and both exceed that of commercial unfired clay brick from UK.
-
Eco-efficient Construction and Building Materials
Unfired - clay units consist of raw clay mixed with sand, compressed and artificially air- dried during one or two-days before being used in construction. .... The thermal conductivity of unfired-clay bricks follows a linear function related to its density, as it…
Indicates content that may require registration and/or purchase.