-
Description: Our XLP2 Evaporative Condensers are forced draft style industrial condensers that combine low energy consumption with easy maintenance access for a one-of-a-kind system. This super-efficient evaporative condenser minimizes energy consumption by providing lower condensing
- Refrigerant Capacity: 87 to 1,432 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Description: Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives,
- Refrigerant Capacity: 41 to 2,810 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
-
Supplier: Rosenberg USA
Description: AKFD 630-mm / 24” diameter: up to 10,500 cfm at free air. AC axial fan, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full speed: 460-V & 60 Hz.
- Maximum Air Flow: 10,500 SCFM
- Maximum Sound Level: 83 dbA
- Diameter: 24.803163 inch
- Motor Type: 50/60 Hz AC
-
Supplier: Alfa Laval Inc.
Description: mm. Flanges PN10/16 according to DIN 2642. Casing Casing and framework of corrosion resistant, galvanized sheet steel (GS). Fan motors Axial fans (AC/EC) in a range of different fan speed executions. Available in two fan diameters: 914 mm (1 to 14 fans) or 1240 mm
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Isotech, Inc.
Description: members, and a continuous closed cell neoprene gasket bonded to the top and bottom surfaces provide an airtight and watertight seal Applications HVAC rooftop equipment such as RTU’s, Fans and air-cooled condensers
- Features: Other
- Application: Vibration Isolation
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with
- Cooling Capacity: 351.7 kW
- Fluid Discharge Temperature: 10 to 65 F
- Process Flow: 116 to 346 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with state of the art electronic controllers for
- Cooling Capacity: 35.17 kW
- Fluid Discharge Temperature: 40 to 60 F
- Process Flow: 25 to 60 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with
- Cooling Capacity: 211.02 kW
- Fluid Discharge Temperature: -30 to 20 F
- Process Flow: 100 to 238 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: tanks, etc.) 480V/3ph/60Hz voltage range Wide operating range, Condenser Fan Guards provide protection against accidental site damage, Full CE Design Compliance Overhead lift with spreader bars and available forklift pockets 24/7 Aggreko Remote Monitoring Benefits Fitted with
- Cooling Capacity: 703.4 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 175 to 750 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: be thrown or carried by the wheels. Standard Axle Guards Prevent trash build-up on the axles, protect the axle seal guards and help prevent duo-cone seal failure. Hinged Engine and Power Train Guards Help prevent trash build-up and shield components from demolition debris,
- Horsepower: 253 HP
- Operating Weight: 52,364 lbs
- Type: Compactor / Roller
Find Suppliers by Category Top
Featured Products Top
-
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Catalytic Air Pollution Control: Commercial Technology
The coated condenser was installed back into the air conditioner housing, and the unit was subsequently outfitted with Teflon sampling lines at several locations on the inlet and outlet faces of the condenser coil and on the exhaust air fan guard .
-
Advanced Energy Retrofit Guide Office Buildings
Other areas to regularly inspect include the intake and fan guard screens, drift eliminators, water distribution nozzles, sumps, and condenser water strainers (Wulfinghoff, 1999).
-
Commercial high efficiency dehumidification systems using heat pipes
[Remote Condenser: The outdoor condenser fan blades shall be heavy duty aluminum with zinc and dichromate plated steel spiders and shall be protected with a vinyl coated guard .
-
REVCOR Fan Motor Assembly,230V,1251 CFM - Condenser Fan Motor Assemblies - 10W949|SF-01-300 - Grainger Industrial Supply
Condenser Fan Motor Assemblies ⢠Totally enclosed split-capacitor motors Class F wiring Max. ambient: 158°FAcrylnitril-styrol blades and black-painted wire guards in UV-protected plastic housing.
Indicates content that may require registration and/or purchase.