-
Supplier: Alfa Laval Inc.
Description: The Contherm scraped-surface heat exchangers are designed for heating and cooling operations in the continuous and semi-continuous processing of many food, health and beauty aid products. Many prepared food products would quickly foul normal types of heat
- Application / Industry: Food and Beverage Processing
- Technology: Scraped Surface
-
Supplier: APV, An SPX Brand
Description: Horizontal cylinder arrangement mounted on a frame. The dasher is supported in both ends outside the product area, which makes the dasher pressure balanced. The heat exchanger type HT 680 is designed according to the EHEDG and 3A requirements. Approval is still pending. Heat
- Liquid Flow Rate: 22.014337666666666 GPM
- Temperature Range: 302 F
- Application / Industry: Food and Beverage Processing
- Technology: Scraped Surface
-
Supplier: APV, An SPX Brand
Description: Best solution for treatment of viscous and heat-sensitive products Capable of handling products with large particles Long running time between CIP when processing heat-sensitive products Suitable for aseptic operation EHEDG-tested and approved
- Maximum Working Pressure: 145.0377 psi
- Application / Industry: Food and Beverage Processing
- Technology: Scraped Surface
-
-
Supplier: APV, An SPX Brand
Description: A UHT plant designed for robust and flexible running of products with very high viscosity for which a tubular or plate UHT plant is not suitable. Field of application High-viscosity products
- Liquid Flow Rate: 0.8805735066666667 to 88.05735066666666 GPM
- Application / Industry: Food and Beverage Processing
- Technology: Scraped Surface
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: APV, An SPX Brand
Description: HDRT and HEXRT heat exchangers are designed to handle highviscosity products in heating, cooling, crystallising and freezing applications. They feature a horizontal cylinder arrangement based on a rigid construction with demountable cylinder end doors and strong bearings outside the
- Maximum Working Pressure: 116.03016 psi
- Application / Industry: Food and Beverage Processing
- Technology: Scraped Surface
Find Suppliers by Category Top
Featured Products Top
-
Equipment Heat exchangers, shells and tubes: Linings protect against corrosive fluids and high temperatures. Distillation column trays: Linings resist chemical attack, ensuring efficient separation processes.? Column packing: Provide a chemically inert surface, enhancing (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Starch hydrolysis kinetics of Bacillus licheniformis α‐amylase
Hakkarainen, L. & Linko, P., State vector model for contherm scraped surface heat exchanger used as an enzyme reactor in wheat starch conversion. J .
-
Scraped heat exchanger yields better bacon bits.
To improve the flavour, colour, aroma and texture of its bacon bits, Marburger Packing Company (Peru, Indiana) has supplemented its batch cooking system with a network of 5 Contherm Scraped Surface Heat Exchangers .
-
Scraped surface heat exchangers improve fudge consistency.
The production of fudge, caramel and chocolate sauces by one plant is described, with reference to 5 Contherm scraped surface heat exchanger which replaced the old batch cooking system.
-
Edible Oil Processing from a Patent Perspective
Since Alfa Laval is one of the applicants, it is not surprising that the material is preferably heated in a Contherm ® scraped surface heat exchanger , that a decanter is used to separate the solids from the liquids, that a centrifugal separator…
-
Aseptic processing system handles juices, purees, particulates etc.
An aseptic system which can handle both fruit puree and particulates as well as fruit juice is described in detail (including a Contherm scraped - surface heat exchanger , a Convap unit, Steridrink juice sterilizer, and an Alert 5 microprocessor for pre-sterilization and…
-
New technology for German rice.
Vertically installed Contherm scraped - surface heat exchangers are used so that less space is needed, complete drainage is provided, continuous production can be achieved, and absolute concentricity of rotor and blades is maintained, which ensures even scraping of the cylinder walls - preventing…
-
Alfa Laval in the confectionery industry.
After a brief introduction to Alfa-Laval technology, several systems produced for use in the confectionery industry are detailed, i.e. the premix system, Contherm ( scraped surface heat exchanger ), Convap (scraped surface evaporator), Alcarat (caramel and toffee line), Fondline (the fondant line…
-
Extrusion cooking of barley starch for the production of glucose syrup and ethanol.
When starch was saccharified semi-continuously immediately after extrusion by recycling the extrudate through a Contherm scraped - surface heat exchanger , a DE of 86-89 was attained in <4 h.
-
The Cuddington project.
To allow expansion of the filling area, the fruit preparation department was transferred to a purpose-built factory which can process 5200 gal frozen and canned fruit/day in Alfa-Laval MH tanks and Contherm scraped - surface heat exchangers .
-
Coarse, sandy consistency in whey cheese.
Optimal quality was obtained by a procedure where the heated cheese mass was cooled to 80° C (with stirring) in an Alfa-Laval Contherm scraped - surface heat exchanger , followed by further cooling and stirring in the conventional LT (Landteknikk) machine.
Indicates content that may require registration and/or purchase.